Phoenix Mecano Inc. Element / Universal Enclosure E 410

Description
Our popular Element series of small plastic boxes features a unique “U” shaped lid/base design, which simplifies electronic component installation and maintenance through the open sides of the lower section. The standard color scheme is a light gray lid and dark gray base. Element enclosures are made of shock resistant Polystyrene and come in 12 sizes. They are ideal for small instruments, PCBs, and many other electronic components. Screws secure the housing together from the rear. Optional front access lid screws can be used for wall-mount applications. Four internal mounting bosses accept screws for mounting plate. Flame-retardant versions with molded-in plugs are also available.
Description
Our popular Element series of small plastic boxes features a unique “U” shaped lid/base design, which simplifies electronic component installation and maintenance through the open sides of the lower section. The standard color scheme is a light gray lid and dark gray base. Element enclosures are made of shock resistant Polystyrene and come in 12 sizes. They are ideal for small instruments, PCBs, and many other electronic components. Screws secure the housing together from the rear. Optional front access lid screws can be used for wall-mount applications. Four internal mounting bosses accept screws for mounting plate. Flame-retardant versions with molded-in plugs are also available.

Suppliers

Company
Product
Description
Supplier Links
Element / Universal Enclosure - E 410 - Phoenix Mecano Inc.
Frederick, MD, USA
Element / Universal Enclosure
E 410
Element / Universal Enclosure E 410
Our popular Element series of small plastic boxes features a unique “U” shaped lid/base design, which simplifies electronic component installation and maintenance through the open sides of the lower section. The standard color scheme is a light gray lid and dark gray base. Element enclosures are made of shock resistant Polystyrene and come in 12 sizes. They are ideal for small instruments, PCBs, and many other electronic components. Screws secure the housing together from the rear. Optional front access lid screws can be used for wall-mount applications. Four internal mounting bosses accept screws for mounting plate. Flame-retardant versions with molded-in plugs are also available.

Our popular Element series of small plastic boxes features a unique “U” shaped lid/base design, which simplifies electronic component installation and maintenance through the open sides of the lower section. The standard color scheme is a light gray lid and dark gray base. Element enclosures are made of shock resistant Polystyrene and come in 12 sizes. They are ideal for small instruments, PCBs, and many other electronic components.
Screws secure the housing together from the rear. Optional front access lid screws can be used for wall-mount applications. Four internal mounting bosses accept screws for mounting plate. Flame-retardant versions with molded-in plugs are also available.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number E 410
Product Name Element / Universal Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.94 inch (100 mm)
Width 1.97 inch (50 mm)
Depth 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details