Phoenix Mecano Inc. Futura Desktop Enclosure T 890

Description
In the Futura product series you will find enclosures with a built-in wrist rest or with a tilting display area for optimal legibility. These flat control or keypad enclosures were designed especially for EDP workplaces, according to ergonomic guidelines. In addition, there are designs in which the half-shells are assembled either as a console type or with the top shell inverted as a parallel design. Almost all these enclosures are suitable for this type of assembly. Most all these housings are suitable for assembly with a mechanical keypad, display, and flush-fitting membrane keypads. Some housings in this series can be supplied with either a closed or open rear wall. The aluminum panels, which are supplied as standard with the open versions, can easily be modified to your design. They provide sufficient space for different types of connectors or sub-D sockets. A number of mounting bosses are incorporated into the lids and bases to accept PC boards or mounting plates. Futura housings come standard with a lid, base, assembly screws and 4 rubber feet. The RO versions come with an aluminum front panel.
Description
In the Futura product series you will find enclosures with a built-in wrist rest or with a tilting display area for optimal legibility. These flat control or keypad enclosures were designed especially for EDP workplaces, according to ergonomic guidelines. In addition, there are designs in which the half-shells are assembled either as a console type or with the top shell inverted as a parallel design. Almost all these enclosures are suitable for this type of assembly. Most all these housings are suitable for assembly with a mechanical keypad, display, and flush-fitting membrane keypads. Some housings in this series can be supplied with either a closed or open rear wall. The aluminum panels, which are supplied as standard with the open versions, can easily be modified to your design. They provide sufficient space for different types of connectors or sub-D sockets. A number of mounting bosses are incorporated into the lids and bases to accept PC boards or mounting plates. Futura housings come standard with a lid, base, assembly screws and 4 rubber feet. The RO versions come with an aluminum front panel.

Suppliers

Company
Product
Description
Supplier Links
Futura Desktop Enclosure - T 890 - Phoenix Mecano Inc.
Frederick, MD, USA
Futura Desktop Enclosure
T 890
Futura Desktop Enclosure T 890
In the Futura product series you will find enclosures with a built-in wrist rest or with a tilting display area for optimal legibility. These flat control or keypad enclosures were designed especially for EDP workplaces, according to ergonomic guidelines. In addition, there are designs in which the half-shells are assembled either as a console type or with the top shell inverted as a parallel design. Almost all these enclosures are suitable for this type of assembly. Most all these housings are suitable for assembly with a mechanical keypad, display, and flush-fitting membrane keypads. Some housings in this series can be supplied with either a closed or open rear wall. The aluminum panels, which are supplied as standard with the open versions, can easily be modified to your design. They provide sufficient space for different types of connectors or sub-D sockets. A number of mounting bosses are incorporated into the lids and bases to accept PC boards or mounting plates. Futura housings come standard with a lid, base, assembly screws and 4 rubber feet. The RO versions come with an aluminum front panel.

In the Futura product series you will find enclosures with a built-in wrist rest or with a tilting display area for optimal legibility. These flat control or keypad enclosures were designed especially for EDP workplaces, according to ergonomic guidelines. In addition, there are designs in which the half-shells are assembled either as a console type or with the top shell inverted as a parallel design. Almost all these enclosures are suitable for this type of assembly. Most all these housings are suitable for assembly with a mechanical keypad, display, and flush-fitting membrane keypads. Some housings in this series can be supplied with either a closed or open rear wall.
The aluminum panels, which are supplied as standard with the open versions, can easily be modified to your design. They provide sufficient space for different types of connectors or sub-D sockets.
A number of mounting bosses are incorporated into the lids and bases to accept PC boards or mounting plates.
Futura housings come standard with a lid, base, assembly screws and 4 rubber feet. The RO versions come with an aluminum front panel.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number T 890
Product Name Futura Desktop Enclosure
Type Electronic and Instrument Enclosures; Console Enclosures; Consolet Enclosures
Shape Rectangular; Slanted
Length 11.81 inch (300 mm)
Width 8.86 inch (225 mm)
Depth 1.99 inch (50.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 110-916 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Stainless Steel Enclosures - inoBOX A4 - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.94 to 15.75 inch (100 to 400 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details