Phoenix Mecano Inc. Futura Desktop Enclosure T 898

Description
In the Futura product series you will find enclosures with a built-in wrist rest or with a tilting display area for optimal legibility. These flat control or keypad enclosures were designed especially for EDP workplaces, according to ergonomic guidelines. In addition, there are designs in which the half-shells are assembled either as a console type or with the top shell inverted as a parallel design. Almost all these enclosures are suitable for this type of assembly. Most all these housings are suitable for assembly with a mechanical keypad, display, and flush-fitting membrane keypads. Some housings in this series can be supplied with either a closed or open rear wall. The aluminum panels, which are supplied as standard with the open versions, can easily be modified to your design. They provide sufficient space for different types of connectors or sub-D sockets. A number of mounting bosses are incorporated into the lids and bases to accept PC boards or mounting plates. Futura housings come standard with a lid, base, assembly screws and 4 rubber feet. The RO versions come with an aluminum front panel.
Description
In the Futura product series you will find enclosures with a built-in wrist rest or with a tilting display area for optimal legibility. These flat control or keypad enclosures were designed especially for EDP workplaces, according to ergonomic guidelines. In addition, there are designs in which the half-shells are assembled either as a console type or with the top shell inverted as a parallel design. Almost all these enclosures are suitable for this type of assembly. Most all these housings are suitable for assembly with a mechanical keypad, display, and flush-fitting membrane keypads. Some housings in this series can be supplied with either a closed or open rear wall. The aluminum panels, which are supplied as standard with the open versions, can easily be modified to your design. They provide sufficient space for different types of connectors or sub-D sockets. A number of mounting bosses are incorporated into the lids and bases to accept PC boards or mounting plates. Futura housings come standard with a lid, base, assembly screws and 4 rubber feet. The RO versions come with an aluminum front panel.

Suppliers

Company
Product
Description
Supplier Links
Futura Desktop Enclosure - T 898 - Phoenix Mecano Inc.
Frederick, MD, USA
Futura Desktop Enclosure
T 898
Futura Desktop Enclosure T 898
In the Futura product series you will find enclosures with a built-in wrist rest or with a tilting display area for optimal legibility. These flat control or keypad enclosures were designed especially for EDP workplaces, according to ergonomic guidelines. In addition, there are designs in which the half-shells are assembled either as a console type or with the top shell inverted as a parallel design. Almost all these enclosures are suitable for this type of assembly. Most all these housings are suitable for assembly with a mechanical keypad, display, and flush-fitting membrane keypads. Some housings in this series can be supplied with either a closed or open rear wall. The aluminum panels, which are supplied as standard with the open versions, can easily be modified to your design. They provide sufficient space for different types of connectors or sub-D sockets. A number of mounting bosses are incorporated into the lids and bases to accept PC boards or mounting plates. Futura housings come standard with a lid, base, assembly screws and 4 rubber feet. The RO versions come with an aluminum front panel.

In the Futura product series you will find enclosures with a built-in wrist rest or with a tilting display area for optimal legibility. These flat control or keypad enclosures were designed especially for EDP workplaces, according to ergonomic guidelines. In addition, there are designs in which the half-shells are assembled either as a console type or with the top shell inverted as a parallel design. Almost all these enclosures are suitable for this type of assembly. Most all these housings are suitable for assembly with a mechanical keypad, display, and flush-fitting membrane keypads. Some housings in this series can be supplied with either a closed or open rear wall.
The aluminum panels, which are supplied as standard with the open versions, can easily be modified to your design. They provide sufficient space for different types of connectors or sub-D sockets.
A number of mounting bosses are incorporated into the lids and bases to accept PC boards or mounting plates.
Futura housings come standard with a lid, base, assembly screws and 4 rubber feet. The RO versions come with an aluminum front panel.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number T 898
Product Name Futura Desktop Enclosure
Type Electronic and Instrument Enclosures; Console Enclosures; Consolet Enclosures
Shape Rectangular; Slanted
Length 5.94 inch (151 mm)
Width 7.68 inch (195 mm)
Depth 1.89 inch (48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-455 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
4 suppliers
Aluminum Enclosures - aluCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 2.95 to 16.93 inch (74.93 to 430 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details