Phoenix Mecano Inc. Ultramas Desktop Enclosure UM 52011 L

Description
These stylish enclosures, ideal for small test equipment and computer peripherals, are easily adapted to your individual space requirements. Ultramas offers many different dimensions and height options to satisfy a wide range of applications. Ultramas is comfortable in either the horizontal or vertical position, making it perfect as a desk or wall enclosure. The enclosure features smooth design lines, flawless satin finish and is offered with or without ventilation slots. Front/rear panels (2mm thick), in anodized aluminum or ABS plastic, are available as accessories. Other accessories include: internal card frames to accept 100mm and 233.35mm boards in 160mm and 220mm depths. These enclosures, made of ABS plastic, come in three basic heights and two depths. Height can be extended in 1.8" increments by adding optional side spacer sections. Recessed surfaces on the top parts are designed to accommodate displays and operating elements, in particular, flush fitting membrane keypads. Units are secured with M3 screws, which thread into pressed-in inserts. Screws are concealed beneath internal screw covers (medium gray). Fixed support feet or prop-up feet are also available as accessories.
Description
These stylish enclosures, ideal for small test equipment and computer peripherals, are easily adapted to your individual space requirements. Ultramas offers many different dimensions and height options to satisfy a wide range of applications. Ultramas is comfortable in either the horizontal or vertical position, making it perfect as a desk or wall enclosure. The enclosure features smooth design lines, flawless satin finish and is offered with or without ventilation slots. Front/rear panels (2mm thick), in anodized aluminum or ABS plastic, are available as accessories. Other accessories include: internal card frames to accept 100mm and 233.35mm boards in 160mm and 220mm depths. These enclosures, made of ABS plastic, come in three basic heights and two depths. Height can be extended in 1.8" increments by adding optional side spacer sections. Recessed surfaces on the top parts are designed to accommodate displays and operating elements, in particular, flush fitting membrane keypads. Units are secured with M3 screws, which thread into pressed-in inserts. Screws are concealed beneath internal screw covers (medium gray). Fixed support feet or prop-up feet are also available as accessories.

Suppliers

Company
Product
Description
Supplier Links
Ultramas Desktop Enclosure - UM 52011 L - Phoenix Mecano Inc.
Frederick, MD, USA
Ultramas Desktop Enclosure
UM 52011 L
Ultramas Desktop Enclosure UM 52011 L
These stylish enclosures, ideal for small test equipment and computer peripherals, are easily adapted to your individual space requirements. Ultramas offers many different dimensions and height options to satisfy a wide range of applications. Ultramas is comfortable in either the horizontal or vertical position, making it perfect as a desk or wall enclosure. The enclosure features smooth design lines, flawless satin finish and is offered with or without ventilation slots. Front/rear panels (2mm thick), in anodized aluminum or ABS plastic, are available as accessories. Other accessories include: internal card frames to accept 100mm and 233.35mm boards in 160mm and 220mm depths. These enclosures, made of ABS plastic, come in three basic heights and two depths. Height can be extended in 1.8" increments by adding optional side spacer sections. Recessed surfaces on the top parts are designed to accommodate displays and operating elements, in particular, flush fitting membrane keypads. Units are secured with M3 screws, which thread into pressed-in inserts. Screws are concealed beneath internal screw covers (medium gray). Fixed support feet or prop-up feet are also available as accessories.

These stylish enclosures, ideal for small test equipment and computer peripherals, are easily adapted to your individual space requirements. Ultramas offers many different dimensions and height options to satisfy a wide range of applications. Ultramas is comfortable in either the horizontal or vertical position, making it perfect as a desk or wall enclosure.
The enclosure features smooth design lines, flawless satin finish and is offered with or without ventilation slots. Front/rear panels (2mm thick), in anodized aluminum or ABS plastic, are available as accessories. Other accessories include: internal card frames to accept 100mm and 233.35mm boards in 160mm and 220mm depths. These enclosures, made of ABS plastic, come in three basic heights and two depths. Height can be extended in 1.8" increments by adding optional side spacer sections. Recessed surfaces on the top parts are designed to accommodate displays and operating elements, in particular, flush fitting membrane keypads. Units are secured with M3 screws, which thread into pressed-in inserts. Screws are concealed beneath internal screw covers (medium gray). Fixed support feet or prop-up feet are also available as accessories.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number UM 52011 L
Product Name Ultramas Desktop Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.85 inch (72.4 mm)
Width 8.83 inch (224 mm)
Depth 7.83 inch (199 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details