The BOS-Ecoline enclosure system combines the custom sizing advantages of aluminum profiles with the cost effectiveness of ABS plastic end lids to create a robust enclosure that can be used for a wide range of electronic applications. These clear anodized aluminum profiles are available in three different versions - closed, open on one side, or split profiles - in four profile width sizes from 57.5 mm to 120 mm. Profiles are equipped with integral guide grooves for PC Boards. Two ABS plastic end lids are available, with or without wall brackets. Profiles feature recessed areas for front membranes or membrane keypads. IP 40 rating is standard, but can be increased to IP 54 on ELP profiles with seals in the end caps. Seal kits and end lids are sold separately. Profiles are sold in meter lengths.
| Phoenix Mecano Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | ELPU 840-1000 |
| Product Name | BOS-Ecoline Profile Enclosure |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 39.37 inch (1000 mm) |
| Width | 1.65 inch (42 mm) |
| Depth | 3.15 inch (80 mm) |