Phoenix Mecano Inc. Ultrapult Console Enclosure UMP 62018

Description
This sleek console style enclosure system offers you two basic sizes in two different heights, each with an opened or closed console surface and an open rear section that will accept a 2mm thick slide-in panel. Panels are available in anodized aluminum or light gray ABS plastic. By using the aluminum front panels, which are available as accessories for the open design, the console area can quickly be adapted to meet your requirements. The enclosure is supplied standard with a front panel seal to keep liquids out. The closed, recessed console surface is designed for flush-fitting membrane keypads. Mounting bosses for self-tapping screws to match Euro card dimensions are provided in the enclosure bases. Mounting bosses with M3 threads on the inside of the lid make it easy to attach PC boards parallel to the operating front, for example short-stroke push-buttons or LCD displays. In combination with wall brackets, available as accessories, these enclosures are ideal for wall-mounted display, control or access equipment. The Mini Console Housing includes an enclosure base, lid, screw covers, rubber feet, and hardware assembly pack.
Description
This sleek console style enclosure system offers you two basic sizes in two different heights, each with an opened or closed console surface and an open rear section that will accept a 2mm thick slide-in panel. Panels are available in anodized aluminum or light gray ABS plastic. By using the aluminum front panels, which are available as accessories for the open design, the console area can quickly be adapted to meet your requirements. The enclosure is supplied standard with a front panel seal to keep liquids out. The closed, recessed console surface is designed for flush-fitting membrane keypads. Mounting bosses for self-tapping screws to match Euro card dimensions are provided in the enclosure bases. Mounting bosses with M3 threads on the inside of the lid make it easy to attach PC boards parallel to the operating front, for example short-stroke push-buttons or LCD displays. In combination with wall brackets, available as accessories, these enclosures are ideal for wall-mounted display, control or access equipment. The Mini Console Housing includes an enclosure base, lid, screw covers, rubber feet, and hardware assembly pack.

Suppliers

Company
Product
Description
Supplier Links
Ultrapult Console Enclosure - UMP 62018 - Phoenix Mecano Inc.
Frederick, MD, USA
Ultrapult Console Enclosure
UMP 62018
Ultrapult Console Enclosure UMP 62018
This sleek console style enclosure system offers you two basic sizes in two different heights, each with an opened or closed console surface and an open rear section that will accept a 2mm thick slide-in panel. Panels are available in anodized aluminum or light gray ABS plastic. By using the aluminum front panels, which are available as accessories for the open design, the console area can quickly be adapted to meet your requirements. The enclosure is supplied standard with a front panel seal to keep liquids out. The closed, recessed console surface is designed for flush-fitting membrane keypads. Mounting bosses for self-tapping screws to match Euro card dimensions are provided in the enclosure bases. Mounting bosses with M3 threads on the inside of the lid make it easy to attach PC boards parallel to the operating front, for example short-stroke push-buttons or LCD displays. In combination with wall brackets, available as accessories, these enclosures are ideal for wall-mounted display, control or access equipment. The Mini Console Housing includes an enclosure base, lid, screw covers, rubber feet, and hardware assembly pack.

This sleek console style enclosure system offers you two basic sizes in two different heights, each with an opened or closed console surface and an open rear section that will accept a 2mm thick slide-in panel. Panels are available in anodized aluminum or light gray ABS plastic.
By using the aluminum front panels, which are available as accessories for the open design, the console area can quickly be adapted to meet your requirements.
The enclosure is supplied standard with a front panel seal to keep liquids out. The closed, recessed console surface is designed for flush-fitting membrane keypads.
Mounting bosses for self-tapping screws to match Euro card dimensions are provided in the enclosure bases. Mounting bosses with M3 threads on the inside of the lid make it easy to attach PC boards parallel to the operating front, for example short-stroke push-buttons or LCD displays.
In combination with wall brackets, available as accessories, these enclosures are ideal for wall-mounted display, control or access equipment.
The Mini Console Housing includes an enclosure base, lid, screw covers, rubber feet, and hardware assembly pack.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number UMP 62018
Product Name Ultrapult Console Enclosure
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Slanted
Length 11.46 inch (291 mm)
Width 7.83 inch (199 mm)
Depth 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EMC Shielding Enclosure - EXPE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; PC Enclosures
Shape Rectangular
Length 1.34 to 4.69 inch (34 to 119 mm)
View Details
Customized Enclosures for OEM Electronics -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details