Terra Universal, Inc. Compounding Glovebox 2900-46C-220

Description
Low-noise, low-vibration filter/fan unit provides continuous vertical flow of 99.99% particle-free air to meet Class 100 (ISO 5) cleanliness standards Stainless steel enclosure is easy to clean and disinfect Large, ergonomically sloped polycarbonate viewing window tilts open to allow insertion of filling machines or other large process equipment Isolated antechamber features swing door for easy insertion/removal of IV bags and other small items Magnehelic® gauge monitors internal positive pressure inside the enclosure that prevents infiltration of contaminants Includes externally mounted fluorescent illuminator IV rod securely holds hanging IV bags in easy reach Waste port available for disposing of materials through glovebox floor or side Choose among one-piece gloves or two-piece accordion glove and sleeve options
Description
Low-noise, low-vibration filter/fan unit provides continuous vertical flow of 99.99% particle-free air to meet Class 100 (ISO 5) cleanliness standards Stainless steel enclosure is easy to clean and disinfect Large, ergonomically sloped polycarbonate viewing window tilts open to allow insertion of filling machines or other large process equipment Isolated antechamber features swing door for easy insertion/removal of IV bags and other small items Magnehelic® gauge monitors internal positive pressure inside the enclosure that prevents infiltration of contaminants Includes externally mounted fluorescent illuminator IV rod securely holds hanging IV bags in easy reach Waste port available for disposing of materials through glovebox floor or side Choose among one-piece gloves or two-piece accordion glove and sleeve options

Suppliers

Company
Product
Description
Supplier Links
Compounding Glovebox - 2900-46C-220 - Terra Universal, Inc.
Fullerton, CA, USA
Compounding Glovebox
2900-46C-220
Compounding Glovebox 2900-46C-220
Low-noise, low-vibration filter/fan unit provides continuous vertical flow of 99.99% particle-free air to meet Class 100 (ISO 5) cleanliness standards Stainless steel enclosure is easy to clean and disinfect Large, ergonomically sloped polycarbonate viewing window tilts open to allow insertion of filling machines or other large process equipment Isolated antechamber features swing door for easy insertion/removal of IV bags and other small items Magnehelic® gauge monitors internal positive pressure inside the enclosure that prevents infiltration of contaminants Includes externally mounted fluorescent illuminator IV rod securely holds hanging IV bags in easy reach Waste port available for disposing of materials through glovebox floor or side Choose among one-piece gloves or two-piece accordion glove and sleeve options
  • Low-noise, low-vibration filter/fan unit provides continuous vertical flow of 99.99% particle-free air to meet Class 100 (ISO 5) cleanliness standards
  • Stainless steel enclosure is easy to clean and disinfect
  • Large, ergonomically sloped polycarbonate viewing window tilts open to allow insertion of filling machines or other large process equipment
  • Isolated antechamber features swing door for easy insertion/removal of IV bags and other small items
  • Magnehelic® gauge monitors internal positive pressure inside the enclosure that prevents infiltration of contaminants
  • Includes externally mounted fluorescent illuminator
  • IV rod securely holds hanging IV bags in easy reach
  • Waste port available for disposing of materials through glovebox floor or side
  • Choose among one-piece gloves or two-piece accordion glove and sleeve options
Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Gloveboxes and Isolators
Product Number 2900-46C-220
Product Name Compounding Glovebox
Isolator Type Glovebox
Isolator Features Casters (optional feature)
Glove Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Class III Glovebox - IsoGARD® IG-14 - Baker
Specs
Isolator Type Glovebox
Glove Ports 4
View Details
Glove Bag™ - Model S - Glas-Col, LLC
Specs
Isolator Type Glovebag
Glove Ports 2
View Details
Precise HEPA-Filtered Glove Boxes - 5220230 - Labconco Corporation
Specs
Isolator Type Glovebox
Isolator Features Casters; Integrated Purifier
Glove Ports 2
View Details
Laser Glovebox Hermetic Sealing Systems -  - Qnnect, formerly Hermetic Solutions Group
Qnnect, formerly Hermetic Solutions Group
Specs
Isolator Type Glovebox
Isolator Features Compact / Mini (optional feature)
View Details