Terra Universal, Inc. Plastic Glovebox 100

Description
An economical controlled processing environment for a wide range of manufacturing and testing operations Dual-gasketed side doors and a fully gasketed back permit introduction of small and large equipment Optional gas purge controls automatically establish a Class 1 particle-free environment maintain a humidity set point down to 0% RH minimize system recovery time Arm ports accept a wide variety of gloves, including Terra's accordion sleeve and glove assembly Select single model (with two glove ports) or twin model (with four glove ports) Available in five materials: acrylic, static-dissipative PVC, nondissipative PVC, polypropylene and polycarbonate System options include blower/filter module (for recirculating/purify ing exhaust), ionizing equipment (for complete static protection), and external fluorescent or UV lighting Other designs available Terra's Series 100 Polymer Glove Boxes provide a clean, low-humidity environment for critical processing operations in such industries as semiconductor and pharmaceutical manufacturing. Their modular design lets you select the options you need for your application. Versatile Glove Boxes for Every Industry Select from a variety of materials to suit your requirements. Economical acrylic is ideal for general purpose processing. Transparent Static-Dissipative PVC helps eliminate static charges and the particles they attract, keeping your glove box clean inside and out. Nondissipative PVC is ideal for operations with many corrosive chemicals, and polypropylene offers even greater chemical resistance (polypropylene glove boxes feature a transparent Static-Dissipative PVC viewing window). Select polycarbonate for operations that involve thermal stress. All glove boxes are fabricated to meet the most rigorous standards for cleanliness and durability. Solvent welding ensures a strong, noncontaminating structure. The 45° front slope allows the operator an uninterrupted overview of work in progress.
Description
An economical controlled processing environment for a wide range of manufacturing and testing operations Dual-gasketed side doors and a fully gasketed back permit introduction of small and large equipment Optional gas purge controls automatically establish a Class 1 particle-free environment maintain a humidity set point down to 0% RH minimize system recovery time Arm ports accept a wide variety of gloves, including Terra's accordion sleeve and glove assembly Select single model (with two glove ports) or twin model (with four glove ports) Available in five materials: acrylic, static-dissipative PVC, nondissipative PVC, polypropylene and polycarbonate System options include blower/filter module (for recirculating/purify ing exhaust), ionizing equipment (for complete static protection), and external fluorescent or UV lighting Other designs available Terra's Series 100 Polymer Glove Boxes provide a clean, low-humidity environment for critical processing operations in such industries as semiconductor and pharmaceutical manufacturing. Their modular design lets you select the options you need for your application. Versatile Glove Boxes for Every Industry Select from a variety of materials to suit your requirements. Economical acrylic is ideal for general purpose processing. Transparent Static-Dissipative PVC helps eliminate static charges and the particles they attract, keeping your glove box clean inside and out. Nondissipative PVC is ideal for operations with many corrosive chemicals, and polypropylene offers even greater chemical resistance (polypropylene glove boxes feature a transparent Static-Dissipative PVC viewing window). Select polycarbonate for operations that involve thermal stress. All glove boxes are fabricated to meet the most rigorous standards for cleanliness and durability. Solvent welding ensures a strong, noncontaminating structure. The 45° front slope allows the operator an uninterrupted overview of work in progress.

Suppliers

Company
Product
Description
Supplier Links
Plastic Glovebox - 100 - Terra Universal, Inc.
Fullerton, CA, USA
Plastic Glovebox
100
Plastic Glovebox 100
An economical controlled processing environment for a wide range of manufacturing and testing operations Dual-gasketed side doors and a fully gasketed back permit introduction of small and large equipment Optional gas purge controls automatically establish a Class 1 particle-free environment maintain a humidity set point down to 0% RH minimize system recovery time Arm ports accept a wide variety of gloves, including Terra's accordion sleeve and glove assembly Select single model (with two glove ports) or twin model (with four glove ports) Available in five materials: acrylic, static-dissipative PVC, nondissipative PVC, polypropylene and polycarbonate System options include blower/filter module (for recirculating/purify ing exhaust), ionizing equipment (for complete static protection), and external fluorescent or UV lighting Other designs available Terra's Series 100 Polymer Glove Boxes provide a clean, low-humidity environment for critical processing operations in such industries as semiconductor and pharmaceutical manufacturing. Their modular design lets you select the options you need for your application. Versatile Glove Boxes for Every Industry Select from a variety of materials to suit your requirements. Economical acrylic is ideal for general purpose processing. Transparent Static-Dissipative PVC helps eliminate static charges and the particles they attract, keeping your glove box clean inside and out. Nondissipative PVC is ideal for operations with many corrosive chemicals, and polypropylene offers even greater chemical resistance (polypropylene glove boxes feature a transparent Static-Dissipative PVC viewing window). Select polycarbonate for operations that involve thermal stress. All glove boxes are fabricated to meet the most rigorous standards for cleanliness and durability. Solvent welding ensures a strong, noncontaminating structure. The 45° front slope allows the operator an uninterrupted overview of work in progress.
  • An economical controlled processing environment for a wide range of manufacturing and testing operations
  • Dual-gasketed side doors and a fully gasketed back permit introduction of small and large equipment
  • Optional gas purge controls automatically
    • establish a Class 1 particle-free environment
    • maintain a humidity set point down to 0% RH
    • minimize system recovery time
  • Arm ports accept a wide variety of gloves, including Terra's accordion sleeve and glove assembly
  • Select single model (with two glove ports) or twin model (with four glove ports)
  • Available in five materials: acrylic, static-dissipative PVC, nondissipative PVC, polypropylene and polycarbonate
  • System options include blower/filter module (for recirculating/purifying exhaust), ionizing equipment (for complete static protection), and external fluorescent or UV lighting
  • Other designs available

Terra's Series 100 Polymer Glove Boxes provide a clean, low-humidity environment for critical processing operations in such industries as semiconductor and pharmaceutical manufacturing. Their modular design lets you select the options you need for your application.

Versatile Glove Boxes for Every Industry

Select from a variety of materials to suit your requirements. Economical acrylic is ideal for general purpose processing. Transparent Static-Dissipative PVC helps eliminate static charges and the particles they attract, keeping your glove box clean inside and out. Nondissipative PVC is ideal for operations with many corrosive chemicals, and polypropylene offers even greater chemical resistance (polypropylene glove boxes feature a transparent Static-Dissipative PVC viewing window). Select polycarbonate for operations that involve thermal stress.

All glove boxes are fabricated to meet the most rigorous standards for cleanliness and durability. Solvent welding ensures a strong, noncontaminating structure. The 45° front slope allows the operator an uninterrupted overview of work in progress.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Gloveboxes and Isolators
Product Number 100
Product Name Plastic Glovebox
Isolator Type Glovebox
Isolator Features Casters (optional feature); Integrated Purifier (optional feature)
Glove Ports 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

Compounding Aseptic Isolator (CAI) - SterilSHIELD® SS500 - Baker
Specs
Isolator Type Glovebox
Glove Ports 2
Width / Length 39.38 inch (1000 mm)
View Details
Glove Bag™ - X Model - Glas-Col, LLC
Specs
Isolator Type Glovebag
Glove Ports 2
View Details
Precise Controlled Atmosphere Glove Boxes - 5220121 - Labconco Corporation
Specs
Isolator Type Glovebox
Glove Ports 2
Width / Length 33.5 inch (851 mm)
View Details
Laser Glovebox Hermetic Sealing Systems -  - Qnnect, formerly Hermetic Solutions Group
Qnnect, formerly Hermetic Solutions Group
Specs
Isolator Type Glovebox
Isolator Features Compact / Mini (optional feature)
View Details