Marki Microwave LLC Datasheets for RF Amplifiers
RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude.
RF Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| The A-3567UC is a broadband MMIC LO buffer amplifier that is capable of producing at least +18 dBm up to 67 GHz. This amplifier can be used to drive L-... | |
| The ADM-0012-5931SM is a small, low power, and economical T3 driver or T3A pre-amplifier. It is a GaAs PHEMT distributed amplifier in a 3mm QFN surface mount package. The ADM-0012-5931SM... | |
| The ADM-0026-5929SM is a broadband, efficient GaAs PHEMT distributed amplifier in a 4mm QFN surface mount package. It is designed to provide optimal LO drive for T3 mixers and offers... | |
| The ADM-10699PSM is a broadband low noise amplifier covering 2¢â¬Â¯GHz to 20¢â¬Â¯GHz. Optimized for low power operation in space-constrained designs, it runs on a single 3¢â¬Â¯V supply at 54¢â¬Â¯mA bias... | |
| The ADM-10701PSM is a broadband low noise amplifier covering 2¢â¬Â¯GHz to 20¢â¬Â¯GHz. Optimized for ultra-low power consumption in compact systems, it operates from a single 2¢â¬Â¯V supply at just 15¢â¬Â¯mA... | |
| The ADM-10703PSM is a broadband low noise amplifier covering 3¢â¬Â¯GHz to 30¢â¬Â¯GHz. Optimized for low power operation in space-constrained designs, it runs on a single 3¢â¬Â¯V supply at 40¢â¬Â¯mA bias... | |
| The ADM-10709PSM is a broadband low noise amplifier covering 6 to 18¢â¬Â¯GHz. Designed for ultra-low DC power consumption, it operates from a single 3¢â¬Â¯V supply at only 8¢â¬Â¯mA bias current... | |
| The ADM-10711PSM is a broadband low noise amplifier covering 8 to 12¢â¬Â¯GHz. Designed for ultra-low power consumption, it operates from a single 3¢â¬Â¯V supply at only 8¢â¬Â¯mA bias current while... | |
| The ADM-10713PSM is a broadband low noise amplifier covering 12 to 18¢â¬Â¯GHz. Designed for ultra-low power consumption, it operates from a single 3¢â¬Â¯V supply at only 8¢â¬Â¯mA bias current while... | |
| The ADM-10715PSM is a broadband low noise amplifier covering 12¢â¬Â¯GHz to 22¢â¬Â¯GHz. Optimized for ultra-low power operation in compact systems, it operates from a single 3¢â¬Â¯V supply at just 8¢â¬Â¯mA... | |
| The ADM-10717PSM is a broadband low noise amplifier covering 18¢â¬Â¯GHz to 40¢â¬Â¯GHz. Optimized for ultra-low DC power consumption in compact systems, it operates from a single 3¢â¬Â¯V supply at just... | |
| The ADM-10719PSM is a broadband low noise amplifier covering 20 to 31¢â¬Â¯GHz. Optimized for ultra-low DC power consumption in compact systems, it operates from a single 3 V supply at... | |
| The ADM-10721PSM is a broadband low noise amplifier covering 4 GHz to 22 GHz. Optimized for ultra-low power operation in compact systems, it operates from a single 3V supply at... | |
| The ADM-11122PSM is a surface-mount, wideband, high output IP2, gain block amplifier designed to operate from 2 to 20 GHz. It provides 19 dB typical small-signal gain across the band,... | |
| The ADM-11123PSM is a surface-mount, broadband gain block amplifier designed to operate from 2 to 20 GHz. Its broad bandwidth, 20.5 dB typical small signal gain, and low noise figure... | |
| The ADM-11124PSM is a surface-mount, broadband gain block amplifier designed to operate from 2 to 20 GHz. Its broad bandwidth, 24.4 dB typical small signal gain, and low noise figure... | |
| The ADM-11425PSM is a broadband gain block amplifier delivering 23 dB of gain across a wide bandwidth. Fabricated on a GaAs pHEMT process, it operates from a single +5V supply... | |
| The ADM-5931CH is a broadband, power-efficient, moisture-resistant GaAs PHEMT distributed amplifier chip. The ADM-5931CH is designed to provide optimal LO drive for T3 mixers. Typically, it provides 11 dB of... | |
| The ADM-5974CH is a broadband, moisture resistant MMIC LO buffer amplifier. The ADM-5974 provides efficient, optimized LO drive to all Marki mixers in band with no required negative bias or... | |
| The ADM-8007CH is a high-linearity, high gain, low noise distributed amplifier capable of providing 23 dB gain, +23 dBm output power and 30 dBm OIP3 over a 2 to 40... | |
| The ADM-8007PSM is a high-linearity, high gain, low noise distributed amplifier capable of providing +23 dBm output power up to 38 GHz. When driven with an input power of 0... | |
| The ADM-8095CH is a high-linearity amplifier capable of providing +20 dBm output power up to 10 GHz. The ADM-8095CH can serve either as a linear signal amplifier, or as a... | |
| The ADM-8095PSM is a high-linearity low noise amplifier capable of providing +20 dBm output power up to 10 GHz. The ADM-8095PSM can serve either as a linear signal amplifier, or... | |
| The ADM-8096CH is a high-linearity low noise amplifier capable of providing +23 dBm output power up to 6 GHz. The ADM-8096CH can serve either as a linear signal amplifier, or... | |
| The ADM-8096PSM is a high-linearity low noise amplifier capable of providing +23 dBm output power up to 6 GHz. The ADM-8096PSM can serve either as a linear signal amplifier, or... | |
| The ADM-8344 is a wideband distributed low noise amplifier capable of providing 18 dB gain and +27 dBm OIP3 from DC to 18 GHz and a low 1.4 dB typical... | |
| The ADM-8350PSM is a high-linearity, low noise amplifier capable of providing +22 dBm output power up to 6 GHz. The ADM-8350PSM can serve either as a linear signal amplifier, or... | |
| The ADM-8475PSM is a high-linearity, low noise amplifier capable of providing 13 dB gain, +26 dBm OIP3 and 2 dB noise figure across a broad 0.5-18 GHz bandwidth. The amplifier's... | |
| The ADM-8536PSM is one of the world's smallest 2-20 GHz high linearity, low noise amplifier solution, featuring 10.5 dB gain, +25 dBm OIP3 and 2.5 dB noise figure, making it... | |
| The ADM-8556 is a wideband low noise amplifier capable of providing 24 dB gain and a low 1.3 dB typical noise figure from 6 to 20 GHz. The ADM-8556 is... | |
| The ADM-8558 is a wideband distributed low noise amplifier capable of providing 16 dB gain and +23 dBm OIP3 from 0.005 to 20 GHz and a low 1.8 dB typical... | |
| The ADM-8558 is a wideband distributed low noise amplifier capable of providing 16 dB gain and +23 dBm OIP3 from DC to 20 GHz and a low 1.8 dB typical... | |
| The ADM-8622PC is a high-linearity low noise amplifier capable of providing 15 dB gain, 2.1 dB noise figure and +27 dBm OIP3 from 300 kHz to 10 GHz. The ADM-8622PC... | |
| The ADM-8622PSM is a high-linearity low noise amplifier capable of providing 15.5 dB gain, 2 dB noise figure and +26 dBm OIP3 up to 10 GHz. The amplifier is suitable... | |
| The ADM-8624PC is a high-linearity, low noise amplifier capable of providing 10.5 dB gain and +26 dBm OIP3 across a broad 0.2-20 GHz bandwidth. The amplifier's low power consumption, high... | |
| The ADM-8624PSM is a high-linearity, low noise amplifier capable of providing 11.5 dB gain and +25 dBm OIP3 across a broad 0.2-20 GHz bandwidth. The amplifier's low power consumption, high... | |
| The ADM-8625PC is a high-linearity low noise amplifier capable of providing 18 dB gain, 1.4 dB noise figure and +29 dBm OIP3 from 750 MHz to 8 GHz. The ADM-8625PC... | |
| The ADM-8625PSM is a high-linearity low noise amplifier capable of providing 18 dB gain, 1.5 dB noise figure and +27 dBm OIP3 from 750 MHz to 8 GHz. The ADM-8625PSM... | |
| The ADM-9027CH is a wideband distributed low noise amplifier capable of providing 16 dB gain and +25 dBm OIP3 from 2 to 20 GHz and a low 2.5 dB typical... | |
| The ADM-9027PSM is a wideband distributed low noise amplifier capable of providing 16 dB gain and +25 dBm OIP3 from 2 to 20 GHz and a low 1.8 dB typical... | |
| The ADM-9028PSM is a wideband distributed low noise amplifier capable of providing 16 dB gain and +24 dBm OIP3 from 10MHz to 26 GHz and a low 2.5 dB typical... | |
| The ADM-9181CH is a wideband distributed amplifier capable of providing 14.5 dB gain and +31 dBm OIP3 from 100MHz to 22 GHz. The ADM-9181CH is an ideal linear signal amplifier... | |
| The ADM-9181PSM is a wideband distributed amplifier capable of providing 14.5 dB gain and +31 dBm OIP3 from 100MHz to 22 GHz. The ADM-9181PSM is an ideal linear signal amplifier... | |
| The ADM1-0026PA is a complete LO driver solution for use with all Marki mixers up to 26.5 GHz. This single-stage packaged GaAs MMIC distributed amplifier integrates all required biasing circuitry. | |
| The ADM1-8007APC is a high-linearity, high gain, low noise distributed amplifier capable of providing +22dBm output power up to 35 GHz. When driven with an input power of 0 to... | |
| The ADM1-8007PC is a high-linearity, high gain, low noise distributed amplifier capable of providing +22dBm output power up to 35 GHz. When driven with an input power of 0 to... | |
| The ADM1-8095PC is a high-linearity amplifier capable of providing +18 dBm output power up to 10 GHz. The ADM1-8095PC can serve either as a linear signal amplifier, or as a... | |
| The ADM1-8096PC is a high-linearity amplifier capable of providing +23 dBm output power up to 6 GHz. The ADM1-8096PC can serve either as a linear signal amplifier, or as a... | |
| The ADM2-0035PA is an LO driver amplifier module with 2 internally connected wideband gain stages and equalization. It is designed to provide sufficient gain and output power for Marki S-diode... | |
| The ADM3-00001PD is a high-gain, broadband 3-stage amplifier capable of providing +21 dBm output power up to 18 GHz. This amplifier features a flat group delay, fast rise time response,... | |
| The ADM3-0022PA has the gain and output power to produce 1W of output power from a +0 dBm input power up to 22 GHz. It contains 3 broadband amplifier stages... | |
| The AKA-1300 is a low-cost cascadable broadband InGaP HBT MMIC amplifier. This is a general-purpose gain block amplifier which provides high P1dB, high OIP3, and a very small die size. | |
| The AKA-1300PSM is a low-cost, cascadable broadband InGaP HBT amplifier. This is a general-purpose gain block amplifier which provides high P1dB, high OIP3, and a very small form factor. The... | |
| The AKA-1310 is a low-cost cascadable broadband InGaP HBT MMIC amplifier. This is a general-purpose gain block amplifier which provides excellent gain flatness below 6 GHz, high P1dB, high OIP3,... | |
| The AKA-1310PSM is a low-cost, cascadable broadband InGaP HBT amplifier. This is a general-purpose gain block amplifier which provides high P1dB, high OIP3, and a very small form factor. The... | |
| The AKA-1400 is a low-cost cascadable broadband InGaP HBT MMIC amplifier. This is a general-purpose gain block amplifier which provides high P1dB, high OIP3, and very small die size. The... | |
| The AKA-1400PSM is a low-cost, cascadable broadband InGaP HBT amplifier. This is a general-purpose gain block amplifier which provides high P1dB, high OIP3, and a very small form factor. The... | |
| The AKA-1500 is a low-cost cascadable broadband InGaP HBT MMIC amplifier. This is a general-purpose gain block amplifier which provides high P1dB, high OIP3, and very small die size. The... | |
| The AKA-1500PSM is a low-cost, cascadable broadband InGaP HBT amplifier. This is a general-purpose gain block amplifier which provides high P1dB, high OIP3, and a very small form factor. The... | |
| The AMM-0001 is a wideband mmWave amplifier in our M-package enabling operation up to 95 GHz in a connectorized form. This amplifier provides typical +19 dBm output power, 11 dB... | |
| The AMM-10202PSM is a surface-mount LO driver amplifier that is designed to provide sufficient LO drive for an H or S diode mixer such as the MM1-1850HSM or MM1-1850SSM across... | |
| The AMM-10220PSM is a surface-mount amplifier suitable for use as a single tone driver or general-purpose gain block. It can drive an L or H diode mixer from 2 to... | |
| The AMM-10858PSM is a wideband pHEMT-based GaAs surface-mount driver amplifier operating from 3 to 30 GHz. This amplifier offers high gain at 20 dB, +20 dBm saturated output power, and... | |
| The AMM-10859PSM is a wideband pHEMT-based GaAs surface-mount driver amplifier operating from 4 to 45 GHz. This amplifier offers high gain at 21 dB, +19 dBm saturated output power, and... | |
| The AMM-10860PSM is a wideband pHEMT-based GaAs surface-mount gain block driver amplifier operating from 10 to 30 GHz. This amplifier offers high gain at 24.5 dB, +21.5 dBm saturated output... | |
| The AMM-10861PSM is a wideband pHEMT-based GaAs surface-mount gain block driver amplifier operating from 15 to 45 GHz. This amplifier offers high gain at 24 dB, +21 dBm saturated output... | |
| The AMM-11059CH is a wideband GaAs distributed amplifier covering 0.01 to 50 GHz, delivering 12 dB small-signal gain with high output power and linearity. It provides up to +27 dBm... | |
| The AMM-11078CH is a wideband GaAs distributed amplifier covering 0.01 to 40 GHz, delivering 17.5 dB small-signal gain with high output power and linearity. It provides up to +24 dBm... | |
| The AMM-11078PSM is a wideband GaAs distributed amplifier covering 0.01 to 40 GHz, delivering 17.2 dB small-signal gain with high output power and linearity. It provides up to +23.5 dBm... | |
| The AMM-11561CH is a wideband GaAs distributed amplifier covering 0.01 to 30 GHz, delivering 15.7 dB of small-signal gain, high output power, and linearity. It provides up to +27 dBm... | |
| The AMM-6702 is a broadband MMIC LO buffer amplifier that efficiently provides high gain and output power over a 20-55 GHz frequency band. It is designed to provide a strong,... | |
| The AMM-6702SM is a surface-mount LO driver amplifier that is designed to provide sufficient LO drive for an H or S diode mixer such as the MM1-1850HSM or MM1-1850SSM across... | |
| The AMM-7199 is a general-purpose broadband MMIC driver amplifier that provides +20 dBm output power suitable for driving a Marki H or L diode mixer at 11-38 GHz and S... | |
| The AMM-7199 is a general-purpose broadband MMIC driver amplifier that provides +21 dBm output power suitable for driving a Marki H or L diode mixer at 11-38 GHz and S... | |
| The AMM-7199ASM is a surface-mount amplifier suitable for use as a single tone driver or general-purpose gain block. It can drive an L or H diode mixer from 11 to... | |
| The AMM-7199SM is a surface-mount amplifier suitable for use as a single tone driver or general-purpose gain block. It can drive an L or H diode mixer from 11 to... | |
| The AMM-7200 is a general-purpose broadband MMIC driver amplifier that provides +21 dBm output power suitable for driving a Marki H or L diode mixer at 12-46 GHz and S... | |
| The AMM-7200ACH is a general-purpose broadband MMIC driver amplifier that provides +20 dBm output power suitable for driving a Marki H or L diode mixer at 12-46 GHz and S... | |
| The AMM-7200ASM is a surface-mount amplifier suitable for use as a single tone driver or general-purpose gain block. It can drive an L or H diode mixer from 12 to... | |
| The AMM-7200SM is a surface-mount amplifier suitable for use as a single tone driver or general-purpose gain block. It can drive an L or H diode mixer from 12 to... | |
| The AMM-7203 is a broadband MMIC low noise amplifier that efficiently provides low noise figure and return losses in the 30-60 GHz frequency band. It is designed to provide less... | |
| The AMM-7210 is a general-purpose broadband MMIC driver amplifier that provides +21 dBm output power suitable for driving a Marki H or L diode mixer at 22-57 GHz and S... | |
| The AMM-7210ACH is a general-purpose broadband MMIC driver amplifier that provides +20 dBm output power suitable for driving a Marki H or L diode mixers at 22-57 GHz and S... | |
| The AMM-7210SM is a surface-mount amplifier suitable for use as a single tone driver or general-purpose gain block. It can drive an L or H diode mixer from 25 to... | |
| The AMM-7473PC is a high-linearity broadband MMIC amplifier capable of providing +25 dBm output power typical. The AMM-7473PC can serve either as a linear signal amplifier, or as a saturated... | |
| The AMM-7473PSM is a high-linearity, low noise distributed amplifier that can provide +25 dBm output power across its 400 MHz to 27 GHz band and features excellent gain flatness. The... | |
| The AMM-8211PSM is a general-purpose broadband MMIC driver amplifier that provides up to +21 dBm output power suitable for driving Marki H or L diode mixers at 22-57 GHz and... | |
| The AMM-8211UC5 is a general-purpose broadband MMIC driver amplifier that provides +21 dBm output power suitable for driving a Marki H or L diode mixers at 22-57 GHz and S... | |
| The AMM-9024CH is a broadband GaAs MMIC distributed amplifier enabling operation over a DC-70 GHz bandwidth. The amplifier features an 11 dB flat gain response, excellent return losses, and a... | |
| The AMM-9024PSM is a surface-mount amplifier suitable for use as a single tone driver or general-purpose gain block. This amplifier is optimized for excellent gain flatness in-band. The AMM-9024PSM is... | |
| The AMM-9025CH is a wideband distributed low noise amplifier capable of providing 14 dB gain from 10MHz to 65 GHz and a low 2.8 dB typical noise figure from 7... | |
| The AMM-9619PSM is a surface-mount amplifier suitable for use as a single tone driver or general-purpose gain block. It can drive an L or H diode mixer from 2 to... | |
| The AMM-9852PSM is a wideband low noise amplifier capable of providing 17dB gain and +33 dBm OIP3 with a low 1.8 dB typical noise figure. The AMM-9852PSM is an ideal... | |
| The AMM-9853PSM is a wideband low noise amplifier capable of providing 16 dB gain and +27 dBm OIP3 with a low 1.8 dB typical noise figure. The AMM-9853PSM is an... | |
| The AMM-9854PSM is a wideband low noise amplifier capable of providing 14 dB gain and +25 dBm OIP3 with a low 2.5 dB typical noise figure. The AMM-9854PSM is an... | |
| The AMM-9855PSM is a wideband low noise amplifier capable of providing 13 dB gain and +26 dBm OIP3 with a low 2.2 dB typical noise figure. The AMM-9855PSM is an... | |
| The AMM-9856PSM is a surface-mount amplifier suitable for use as a single tone driver or general-purpose gain block. It can drive an L diode mixer up to 40 GHz or... | |
| The AMM-9859PSM is a wideband low noise amplifier capable of providing 15 dB gain and +28 dBm OIP3 with a low 1.9 dB typical noise figure. The AMM-9859PSM is an... | |
| The AMM-9860PSM is a wideband low noise amplifier capable of providing 13.5 dB gain and +28 dBm OIP3 with a low 2.7 dB typical noise figure. The AMM-9860PSM is an... | |
| The AMM-9861PSM is a wideband low noise amplifier capable of providing 11.7 dB gain and +24 dBm OIP3 with a low 2.5 dB typical noise figure. The AMM-9861PSM is an... | |
| The AMM-9862PSM is a wideband gain block capable of providing 10 dB gain and +23 dBm OIP3 with a low 3.4 dB typical noise figure. The AMM-9862PSM is an ideal... | |
| The AMM-9893CH is a wideband mmWave amplifier enabling operation over a 45-95 GHz bandwidth. The amplifier features 18dB gain, excellent return losses, and 18dBm output power. Available as a wire-bondable... | |
| The AMM-9893M is a wideband mmWave amplifier in our M-package enabling operation up to 95 GHz in a connectorized form. This amplifier provides typical +18 dBm output power, 20 dB... | |
| The AMM2-0020UH is a broadband amplifier enabling operation over a 10 MHz to 20 GHz frequency range. The amplifier features a 29 dB flat gain response, +23 dBm saturated output... | |
| The AMM2-0070UH is a ultra-broadband high gain amplifier capable of delivering high 18 dB gain over a 10 MHz to 70 GHz frequency range. The AMM2-0070UH features excellent 20 dB... | |
| The APM-6849 is a single stage broadband, low phase noise LO driver amplifier designed to provide saturated +21 dBm output power. This amplifier uses GaAs HBT technology for low phase... | |
| The APM-6849SM is a single stage broadband, low phase noise pre-amplifier designed to provide 11 dB typical gain packaged in a 3 mm QFN with low current consumption. This amplifier... | |
| The APM-7098 is a broadband distributed, low phase noise LO driver amplifier designed to provide a saturated +23 dBm output power with low DC power consumption. This amplifier uses GaAs... | |
| The APM-7098SM is a broadband low phase noise LO driver amplifier designed to provide a saturated +23 dBm output power with low DC power consumption. This amplifier uses GaAs HBT... | |
| The APM-7099 is a broadband distributed, low phase noise driver amplifier designed to provide a saturated +25 dBm output power with low DC power consumption. This amplifier uses GaAs HBT... | |
| The APM-7099SM is a broadband low phase noise driver amplifier designed to provide a saturated +25 dBm output power with low DC power consumption. This amplifier uses GaAs HBT technology... | |
| The APM-7516 is a robust broadband distributed, low phase noise LO driver amplifier designed to provide greater than +20 dBm output power with excellent return losses and high input power... | |
| The APM-7516PSM is a broadband low phase noise driver amplifier designed to provide enough power to drive the LO port of an H or L-diode mixer with a range of... |