Marki Microwave LLC Datasheets for DC-AC Inverter Chips
DC-AC inverter chips transfer a DC input into AC power by using switching, inversion, or other technology.
DC-AC Inverter Chips: Learn more
| Product Name | Notes |
|---|---|
| The INV-0026 is a broadband pulse inverter that operates over a 1 MHz to 26.5 GHz bandwidth. This inverter features fast rise and fall times and low insertion loss. Inverters... | |
| The INV-0040 is a broadband pulse inverter that operates over a 1 MHz to 40 GHz bandwidth. This inverter features fast rise and fall times and low insertion loss. Inverters... | |
| The INV-0065 is a broadband pulse inverter that operates over a 1 MHz to 65 GHz bandwidth. This inverter features fast rise and fall times and low insertion loss. Inverters... |