Marki Microwave LLC 0.01 to 40 GHz High Frequency Distributed Driver Amplifier AMM-11078CH

Description
The AMM-11078CH is a wideband GaAs distributed amplifier covering 0.01 to 40 GHz, delivering 17.5 dB small-signal gain with high output power and linearity. It provides up to +24 dBm saturated output power, with output IP3 up to +30.5 dBm. Operating from a +7V supply at 220 mA typical current, the amplifier is internally matched to 50 ŽÂ© at both the RF input and output ports. These features make it well-suited for wideband driver stages in RF/mmWave front ends, test and measurement instrumentation, electronic warfare, and general-purpose broadband gain block applications.
Request a Quote Datasheet
Description
The AMM-11078CH is a wideband GaAs distributed amplifier covering 0.01 to 40 GHz, delivering 17.5 dB small-signal gain with high output power and linearity. It provides up to +24 dBm saturated output power, with output IP3 up to +30.5 dBm. Operating from a +7V supply at 220 mA typical current, the amplifier is internally matched to 50 ŽÂ© at both the RF input and output ports. These features make it well-suited for wideband driver stages in RF/mmWave front ends, test and measurement instrumentation, electronic warfare, and general-purpose broadband gain block applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.01 to 40 GHz High Frequency Distributed Driver Amplifier - AMM-11078CH - Marki Microwave LLC
Morgan Hill, CA, United States
0.01 to 40 GHz High Frequency Distributed Driver Amplifier
AMM-11078CH
0.01 to 40 GHz High Frequency Distributed Driver Amplifier AMM-11078CH
The AMM-11078CH is a wideband GaAs distributed amplifier covering 0.01 to 40 GHz, delivering 17.5 dB small-signal gain with high output power and linearity. It provides up to +24 dBm saturated output power, with output IP3 up to +30.5 dBm. Operating from a +7V supply at 220 mA typical current, the amplifier is internally matched to 50 ŽÂ© at both the RF input and output ports. These features make it well-suited for wideband driver stages in RF/mmWave front ends, test and measurement instrumentation, electronic warfare, and general-purpose broadband gain block applications.

The AMM-11078CH is a wideband GaAs distributed amplifier covering 0.01 to 40 GHz, delivering 17.5 dB small-signal gain with high output power and linearity. It provides up to +24 dBm saturated output power, with output IP3 up to +30.5 dBm. Operating from a +7V supply at 220 mA typical current, the amplifier is internally matched to 50 ŽÂ© at both the RF input and output ports. These features make it well-suited for wideband driver stages in RF/mmWave front ends, test and measurement instrumentation, electronic warfare, and general-purpose broadband gain block applications.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM-11078CH
Product Name 0.01 to 40 GHz High Frequency Distributed Driver Amplifier
Frequency Range 10 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

APM-7098PA, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098PA - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type Connectorized; connectorized
View Details
2 - 40 GHz High Gain Distributed Amplifier, Bare Die - ADM-8007CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type bare-die
View Details
APM-6849PA, GaAs Broadband Low Phase Noise Amplifier - APM-6849PA - Marki Microwave LLC
Specs
Frequency Range 2000 to 29000 MHz
Package Type Connectorized; connectorized
View Details
AKA-1400PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1400PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details