Marki Microwave LLC 10MHz - 20GHz, Broadband High Gain Distributed Amplifier AMM2-0020UH

Description
The AMM2-0020UH is a broadband amplifier enabling operation over a 10 MHz to 20 GHz frequency range. The amplifier features a 29 dB flat gain response, +23 dBm saturated output power, excellent return losses, and a low 2.5 dB noise figure. This amplifier is housed in a 1¢â‚¬Â x 1.7¢â‚¬Â connectorized module and operates with a single positive bias supply without the need for sequencing.
Request a Quote Datasheet
Description
The AMM2-0020UH is a broadband amplifier enabling operation over a 10 MHz to 20 GHz frequency range. The amplifier features a 29 dB flat gain response, +23 dBm saturated output power, excellent return losses, and a low 2.5 dB noise figure. This amplifier is housed in a 1¢â‚¬Â x 1.7¢â‚¬Â connectorized module and operates with a single positive bias supply without the need for sequencing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10MHz - 20GHz, Broadband High Gain Distributed Amplifier - AMM2-0020UH - Marki Microwave LLC
Morgan Hill, CA, United States
10MHz - 20GHz, Broadband High Gain Distributed Amplifier
AMM2-0020UH
10MHz - 20GHz, Broadband High Gain Distributed Amplifier AMM2-0020UH
The AMM2-0020UH is a broadband amplifier enabling operation over a 10 MHz to 20 GHz frequency range. The amplifier features a 29 dB flat gain response, +23 dBm saturated output power, excellent return losses, and a low 2.5 dB noise figure. This amplifier is housed in a 1¢â‚¬Â x 1.7¢â‚¬Â connectorized module and operates with a single positive bias supply without the need for sequencing.

The AMM2-0020UH is a broadband amplifier enabling operation over a 10 MHz to 20 GHz frequency range. The amplifier features a 29 dB flat gain response, +23 dBm saturated output power, excellent return losses, and a low 2.5 dB noise figure. This amplifier is housed in a 1¢â‚¬Â x 1.7¢â‚¬Â connectorized module and operates with a single positive bias supply without the need for sequencing.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM2-0020UH
Product Name 10MHz - 20GHz, Broadband High Gain Distributed Amplifier
Frequency Range 10 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AKA-1310PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1310PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM-8556PC, 6 - 20 GHz Distributed Amplifier - ADM-8556PC - Marki Microwave LLC
Specs
Frequency Range 6000 to 20000 MHz
Package Type Connectorized; connectorized
View Details
45 – 95 GHz mmWave LO Driver Amplifier - AMM-9893M - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type Connectorized; connectorized
View Details
15-45 GHz Broadband Gain Block Driver Amplifier - AMM-10861PSM - Marki Microwave LLC
Specs
Frequency Range 15000 to 45000 MHz
Package Type Surface Mount; surface-mount
View Details