Marki Microwave LLC Datasheets for RF Switches
RF switches route radio frequency signals to particular waveguides.
RF Switches: Learn more
| Product Name | Notes |
|---|---|
| The MSW2-00001CH is a reflective, single-pole double throw (SPDT) switch. The switch operates from 2 GHz to 26 GHz with average insertion loss and isolation of 0.8 dB and 52... | |
| The MSW2-00002CH is a reflective, single-pole double throw (SPDT) switch. The switch operates from 4 GHz to 50 GHz with average insertion loss and isolation of 1.0 dB and 48... | |
| The MSW2-00003CH is a reflective, single-pole double throw (SPDT) switch. The switch operates from 6 GHz to 67 GHz with average insertion loss and isolation of 1.3 dB and 48... | |
| The MSW2-00004CH is a reflective, single-pole double throw (SPDT) switch. The switch operates from 9 GHz to 100 GHz with average insertion loss and isolation of 1.5 dB (9-60GHz) and... | |
| The MSW2-1001ELGA is a reflective, single-pole double throw (SPDT) switch. The part is manufactured using a Silicon-On-Insulator (SOI) process. The switch operates from 100MHz to 40GHz with average insertion loss... | |
| The MSW2-1002HLGA is a reflective, single-pole double throw (SPDT) switch. The part is manufactured using a Silicon-On-Insulator (SOI) process. The switch operates from 100MHz to 20GHz with average insertion loss... |