Marki Microwave LLC AMM-7210UC, 22 GHz - 57 GHz GaAs Driver Amplifier AMM-7210UC

Description
The AMM-7210 is a general-purpose broadband MMIC driver amplifier that provides +21 dBm output power suitable for driving a Marki H or L diode mixer at 22-57 GHz and S diode mixer from 25-50 GHz. The small die size allows it to be used in a variety of applications, and has built in DC-blocking capacitors on the input and output.
Request a Quote Datasheet
Description
The AMM-7210 is a general-purpose broadband MMIC driver amplifier that provides +21 dBm output power suitable for driving a Marki H or L diode mixer at 22-57 GHz and S diode mixer from 25-50 GHz. The small die size allows it to be used in a variety of applications, and has built in DC-blocking capacitors on the input and output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMM-7210UC, 22 GHz - 57 GHz GaAs Driver Amplifier - AMM-7210UC - Marki Microwave LLC
Morgan Hill, CA, United States
AMM-7210UC, 22 GHz - 57 GHz GaAs Driver Amplifier
AMM-7210UC
AMM-7210UC, 22 GHz - 57 GHz GaAs Driver Amplifier AMM-7210UC
The AMM-7210 is a general-purpose broadband MMIC driver amplifier that provides +21 dBm output power suitable for driving a Marki H or L diode mixer at 22-57 GHz and S diode mixer from 25-50 GHz. The small die size allows it to be used in a variety of applications, and has built in DC-blocking capacitors on the input and output.

The AMM-7210 is a general-purpose broadband MMIC driver amplifier that provides +21 dBm output power suitable for driving a Marki H or L diode mixer at 22-57 GHz and S diode mixer from 25-50 GHz. The small die size allows it to be used in a variety of applications, and has built in DC-blocking capacitors on the input and output.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM-7210UC
Product Name AMM-7210UC, 22 GHz - 57 GHz GaAs Driver Amplifier
Frequency Range 22000 to 57000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AMM-7199CH, 11 GHz - 38 GHz GaAs Driver Amplifier - AMM-7199CH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details
APM-6849CH, GaAs Broadband Low Phase Noise Amplifier - APM-6849CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 30000 MHz
Package Type bare-die
View Details
3 - 30 GHz Wideband Low Noise Amplifier - AMM-9861PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
AMM-7473PSM, 0.4 - 27 GHz Surface Mount Amplifier - AMM-7473PSM - Marki Microwave LLC
Specs
Frequency Range 400 to 27000 MHz
Package Type Surface Mount; surface-mount
View Details