Marki Microwave LLC 4 - 40 GHz Wideband Gain Block AMM-9862PSM

Description
The AMM-9862PSM is a wideband gain block capable of providing 10 dB gain and +23 dBm OIP3 with a low 3.4 dB typical noise figure. The AMM-9862PSM is an ideal linear signal amplifier for applications requiring low gain, low power consumption and small form-factors. This amplifier has exceptionally flat response across its entire operating bandwidth.
Request a Quote Datasheet
Description
The AMM-9862PSM is a wideband gain block capable of providing 10 dB gain and +23 dBm OIP3 with a low 3.4 dB typical noise figure. The AMM-9862PSM is an ideal linear signal amplifier for applications requiring low gain, low power consumption and small form-factors. This amplifier has exceptionally flat response across its entire operating bandwidth.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 - 40 GHz Wideband Gain Block - AMM-9862PSM - Marki Microwave LLC
Morgan Hill, CA, United States
4 - 40 GHz Wideband Gain Block
AMM-9862PSM
4 - 40 GHz Wideband Gain Block AMM-9862PSM
The AMM-9862PSM is a wideband gain block capable of providing 10 dB gain and +23 dBm OIP3 with a low 3.4 dB typical noise figure. The AMM-9862PSM is an ideal linear signal amplifier for applications requiring low gain, low power consumption and small form-factors. This amplifier has exceptionally flat response across its entire operating bandwidth.

The AMM-9862PSM is a wideband gain block capable of providing 10 dB gain and +23 dBm OIP3 with a low 3.4 dB typical noise figure. The AMM-9862PSM is an ideal linear signal amplifier for applications requiring low gain, low power consumption and small form-factors. This amplifier has exceptionally flat response across its entire operating bandwidth.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM-9862PSM
Product Name 4 - 40 GHz Wideband Gain Block
Frequency Range 4000 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DC-50 GHz GaAs Surface Mount Low Noise Amplifier - AMM-9024PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details
2-20 GHz Broadband, Low DC Power, Low Noise Amplifier - ADM-10699PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
2-24 Ghz Distributed Amplifier - ADM-9027CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 24000 MHz
Package Type bare-die
View Details
AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1310D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details