Marki Microwave LLC Datasheets for RF Adapters
RF adapters are used to connect different waveguides and/or coaxial cables. They are passive devices that direct radio frequency (RF) signals with minimal return loss.
RF Adapters: Learn more
| Product Name | Notes |
|---|---|
| ADP series straight angle coaxial adapters feature low insertion loss and excellent VSWR over broad bandwidths. | |
| The ADPFKFK is a 2.92mm Female to 2.92mm Female straight angle coaxial adapter. This adapter features low insertion loss and low VSWR across a DC-40 GHz bandwidth. 3/8" torque wrench... | |
| The ADPFVFK is a 2.4mm Female to 2.92mm Female straight angle coaxial adapter. This adapter features low insertion loss and low VSWR across a DC-40 GHz bandwidth. 3/8" torque wrench... | |
| The ADPFVFV is a 2.4mm Female to 2.4mm Female straight angle coaxial adapter. This adapter features low insertion loss and low VSWR across a DC-50 GHz bandwidth. 3/8" torque wrench... | |
| The ADPFVMK is a 2.4mm Female to 2.92mm Male straight angle coaxial adapter. This adapter features low insertion loss and low VSWR across a DC-40 GHz bandwidth. 3/8" torque wrench... | |
| The ADPMKFK is a 2.92mm Male to 2.92mm Female straight angle coaxial adapter. This adapter features low insertion loss and low VSWR across a DC-40 GHz bandwidth. 3/8" torque wrench... | |
| The ADPMKMK is a 2.92mm Male to 2.92mm Male straight angle coaxial adapter. This adapter features low insertion loss and low VSWR across a DC-40 GHz bandwidth. 3/8" torque wrench... | |
| The ADPMVFK is a 2.4mm Male to 2.92mm Female straight angle coaxial adapter. This adapter features low insertion loss and low VSWR across a DC-40 GHz bandwidth. 3/8" torque wrench... | |
| The ADPMVFV is a 2.4mm Male to 2.4mm Female straight angle coaxial adapter. This adapter features low insertion loss and low VSWR across a DC-50 GHz bandwidth. 3/8" torque wrench... | |
| The ADPMVMK is a 2.4mm Male to 2.92mm Male straight angle coaxial adapter. This adapter features low insertion loss and low VSWR across a DC-40 GHz bandwidth. 3/8" torque wrench... | |
| The ADPMVMV is a 2.4mm Male to 2.4mm Male straight angle coaxial adapter. This adapter features low insertion loss and low VSWR across a DC-50 GHz bandwidth. 3/8" torque wrench... | |
| The RA-40 is a right angle adapter featuring a unique construction that minimizes insertion loss and offers excellent return loss across a DC to 40 GHz operating band. | |
| The RA-50 is a right angle adapter featuring a unique construction that minimizes insertion loss and offers excellent return loss across a DC to 50 GHz operating band. | |
| These DC blocks feature resonance-free operation and provide superior return loss and insertion loss across very broad bandwidths. |