Marki Microwave LLC 2 - 40 GHz Wideband LO Driver Amplifier ADM1-8007APC

Description
The ADM1-8007APC is a high-linearity, high gain, low noise distributed amplifier capable of providing +22dBm output power up to 35 GHz. When driven with an input power of 0 to +5 dBm, the ADM1-8007APC can provide sufficient LO drive to power all H and most S diode mixers to 40GHz. The amplifier has excellent return losses and gain flatness. The ADM1-8007APC is a single-pin bias variant of the ADM1-8007PC. RF Performance is identical to the ADM1-8007PC.
Request a Quote Datasheet
Description
The ADM1-8007APC is a high-linearity, high gain, low noise distributed amplifier capable of providing +22dBm output power up to 35 GHz. When driven with an input power of 0 to +5 dBm, the ADM1-8007APC can provide sufficient LO drive to power all H and most S diode mixers to 40GHz. The amplifier has excellent return losses and gain flatness. The ADM1-8007APC is a single-pin bias variant of the ADM1-8007PC. RF Performance is identical to the ADM1-8007PC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 - 40 GHz Wideband LO Driver Amplifier - ADM1-8007APC - Marki Microwave LLC
Morgan Hill, CA, United States
2 - 40 GHz Wideband LO Driver Amplifier
ADM1-8007APC
2 - 40 GHz Wideband LO Driver Amplifier ADM1-8007APC
The ADM1-8007APC is a high-linearity, high gain, low noise distributed amplifier capable of providing +22dBm output power up to 35 GHz. When driven with an input power of 0 to +5 dBm, the ADM1-8007APC can provide sufficient LO drive to power all H and most S diode mixers to 40GHz. The amplifier has excellent return losses and gain flatness. The ADM1-8007APC is a single-pin bias variant of the ADM1-8007PC. RF Performance is identical to the ADM1-8007PC.

The ADM1-8007APC is a high-linearity, high gain, low noise distributed amplifier capable of providing +22dBm output power up to 35 GHz. When driven with an input power of 0 to +5 dBm, the ADM1-8007APC can provide sufficient LO drive to power all H and most S diode mixers to 40GHz. The amplifier has excellent return losses and gain flatness. The ADM1-8007APC is a single-pin bias variant of the ADM1-8007PC. RF Performance is identical to the ADM1-8007PC.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM1-8007APC
Product Name 2 - 40 GHz Wideband LO Driver Amplifier
Frequency Range 2000 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DC - 20 GHz Wideband Low Noise Amplifier - AMM-9853PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
2-24 Ghz Distributed Amplifier - ADM-9027CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 24000 MHz
Package Type bare-die
View Details
ADM-5931CH, Broadband Distributed Amplifier - ADM-5931CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 28000 MHz
Package Type bare-die
View Details
12-46 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7200ASM - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type Surface Mount; surface-mount
View Details