Marki Microwave LLC 0.01 - 40 GHz Surface Mount Amplifier AMM-11078PSM

Description
The AMM-11078PSM is a wideband GaAs distributed amplifier covering 0.01 to 40 GHz, delivering 17.2 dB small-signal gain with high output power and linearity. It provides up to +23.5 dBm saturated output power, with output IP3 up to +32.5 dBm. Operating from a +7V supply at 205 mA typical current, the amplifier is internally matched to 50 ŽÂ© at both the RF input and output ports. These features make it well-suited for wideband driver stages in RF/mmWave front ends, test and measurement instrumentation, electronic warfare, and general-purpose broadband gain block applications.
Request a Quote Datasheet
Description
The AMM-11078PSM is a wideband GaAs distributed amplifier covering 0.01 to 40 GHz, delivering 17.2 dB small-signal gain with high output power and linearity. It provides up to +23.5 dBm saturated output power, with output IP3 up to +32.5 dBm. Operating from a +7V supply at 205 mA typical current, the amplifier is internally matched to 50 ŽÂ© at both the RF input and output ports. These features make it well-suited for wideband driver stages in RF/mmWave front ends, test and measurement instrumentation, electronic warfare, and general-purpose broadband gain block applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.01 - 40 GHz Surface Mount Amplifier - AMM-11078PSM - Marki Microwave LLC
Morgan Hill, CA, United States
0.01 - 40 GHz Surface Mount Amplifier
AMM-11078PSM
0.01 - 40 GHz Surface Mount Amplifier AMM-11078PSM
The AMM-11078PSM is a wideband GaAs distributed amplifier covering 0.01 to 40 GHz, delivering 17.2 dB small-signal gain with high output power and linearity. It provides up to +23.5 dBm saturated output power, with output IP3 up to +32.5 dBm. Operating from a +7V supply at 205 mA typical current, the amplifier is internally matched to 50 ŽÂ© at both the RF input and output ports. These features make it well-suited for wideband driver stages in RF/mmWave front ends, test and measurement instrumentation, electronic warfare, and general-purpose broadband gain block applications.

The AMM-11078PSM is a wideband GaAs distributed amplifier covering 0.01 to 40 GHz, delivering 17.2 dB small-signal gain with high output power and linearity. It provides up to +23.5 dBm saturated output power, with output IP3 up to +32.5 dBm. Operating from a +7V supply at 205 mA typical current, the amplifier is internally matched to 50 ŽÂ© at both the RF input and output ports. These features make it well-suited for wideband driver stages in RF/mmWave front ends, test and measurement instrumentation, electronic warfare, and general-purpose broadband gain block applications.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM-11078PSM
Product Name 0.01 - 40 GHz Surface Mount Amplifier
Frequency Range 10 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1310D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
AMM-7200SM, 12-46 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7200SM - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type Surface Mount; surface-mount
View Details
2-24 GHz Distributed Amplifier - ADM-9027PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 24000 MHz
Package Type Surface Mount; surface-mount
View Details
22 - 57 GHz GaAs Driver Amplifier - AMM-7210ACH - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type bare-die
View Details