Marki Microwave LLC AKA-1300D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier AKA-1300D

Description
The AKA-1300 is a low-cost cascadable broadband InGaP HBT MMIC amplifier. This is a general-purpose gain block amplifier which provides high P1dB, high OIP3, and a very small die size. The simple application circuit requires minimal external components, allowing it to be used in a variety of applications. It is available in bare die form.
Request a Quote Datasheet
Description
The AKA-1300 is a low-cost cascadable broadband InGaP HBT MMIC amplifier. This is a general-purpose gain block amplifier which provides high P1dB, high OIP3, and a very small die size. The simple application circuit requires minimal external components, allowing it to be used in a variety of applications. It is available in bare die form.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AKA-1300D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1300D - Marki Microwave LLC
Morgan Hill, CA, United States
AKA-1300D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier
AKA-1300D
AKA-1300D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier AKA-1300D
The AKA-1300 is a low-cost cascadable broadband InGaP HBT MMIC amplifier. This is a general-purpose gain block amplifier which provides high P1dB, high OIP3, and a very small die size. The simple application circuit requires minimal external components, allowing it to be used in a variety of applications. It is available in bare die form.

The AKA-1300 is a low-cost cascadable broadband InGaP HBT MMIC amplifier. This is a general-purpose gain block amplifier which provides high P1dB, high OIP3, and a very small die size. The simple application circuit requires minimal external components, allowing it to be used in a variety of applications. It is available in bare die form.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AKA-1300D
Product Name AKA-1300D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier
Frequency Range 0.0 to 14000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ADM3-0022PA, Broadband Power Amplifier - ADM3-0022PA - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 22000 MHz
Package Type Connectorized; connectorized
View Details
ADM-8095PSM, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM-8095PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details
DC - 26 GHz Distributed Amplifier - ADM-9181CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type bare-die
View Details
ADM-8556PC, 6 - 20 GHz Distributed Amplifier - ADM-8556PC - Marki Microwave LLC
Specs
Frequency Range 6000 to 20000 MHz
Package Type Connectorized; connectorized
View Details