Marki Microwave LLC Datasheets for RF Diplexers, Duplexers, and Multiplexers

RF diplexers are three-port frequency-dependent devices that may be used as a separator or a combiner of signals. RF duplexers allow a transmitter operating on one frequency and a receiver operating on a different frequency to share a common antenna with a minimum of interaction and degradation of the different RF signals.
RF Diplexers, Duplexers, and Multiplexers: Learn more

Product Name Notes
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-0R5 is a low cost, high performance diplexer. The unique design offers high pass/low...
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-1 is a low cost, high performance diplexer. The unique design offers high pass/low...
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-2 is a low cost, high performance diplexer. The unique design offers high pass/low...
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-3 is a low cost, high performance diplexer. The unique design offers high pass/low...
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-4 is a low cost, high performance diplexer. The unique design offers high pass/low...
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-M50 is a low cost, high performance diplexer. The unique design offers high pass/low...
The DPX-0508 is a broadband low pass/high pass diplexer capable of multiplexing low frequency (DC-5 GHz) and high frequency (8-18 GHz) signals. The novel design offers extremely low insertion loss...
The DPX-1114 is a broadband low pass/high pass diplexer capable of multiplexing low frequency (DC-11 GHz) and high frequency (14-30 GHz) signals. The novel design offers extremely low insertion loss...
The DPX-1721 is a broadband low pass/high pass diplexer capable of multiplexing low frequency (DC-17 GHz) and high frequency (21.5-40 GHz) signals. The novel design offers extremely low insertion loss...
The DPX-9516 is a broadband low pass/high pass diplexer capable of multiplexing low frequency (DC-9.5 GHz) and high frequency (16-32 GHz) signals. The novel design offers extremely low insertion loss...
The MDPX-00001CH is a broadband passive MMIC duplexer, a combination of two bandpass filters, capable of multiplexing low band 13.2 to 15.4 GHz and high band 17.4 to 20.3 GHz...
The MDPX-00002CH is a broadband passive MMIC diplexer, a combination low pass and high pass filters, capable of multiplexing low pass DC - 35.0 GHz and high pass 43.3 -...
The MDPX-00003PSM is a MMIC surface mount diplexer capable of multiplexing low frequency DC to 4 GHz and high frequency 6 to 28 GHz signals. Passive GaAs MMIC technology allows...
The MDPX-00004PSM is a MMIC surface mount diplexer capable of multiplexing low frequency DC to 6 GHz and high frequency 8 to 28 GHz signals. Passive GaAs MMIC technology allows...
The MDPX-00005PSM is a MMIC surface mount diplexer capable of multiplexing low frequency DC to 8 GHz and high frequency 10 to 28 GHz signals. Passive GaAs MMIC technology allows...
The MDPX-00006PSM is a MMIC surface mount diplexer capable of multiplexing low frequency DC to 10 GHz and high frequency 12 to 28 GHz signals. Passive GaAs MMIC technology allows...
The MDPX-00007PSM is a MMIC surface mount diplexer capable of multiplexing low frequency DC to 12 GHz and high frequency 14 to 28 GHz signals. Passive GaAs MMIC technology allows...
The MDPX-00008PSM is a MMIC surface mount diplexer capable of multiplexing low frequency DC to 14 GHz and high frequency 16 to 28 GHz signals. Passive GaAs MMIC technology allows...
The MDPX-00009CSP3 is a MMIC surface mount balanced diplexer featuring a 7.4 GHz crossover frequency and high 30 dB isolation between the lowpass and highpass ports. The reflectionless architecture provides...
The MDPX-00010CSP3 is a MMIC surface mount balanced diplexer featuring a 20.3 GHz crossover frequency. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor...
The MDPX-00011CSP3 is a MMIC surface mount high pass low pass diplexer featuring a 24.7 GHz crossover frequency. Passive GaAs MMIC technology allows production of smaller filter constructions that replace...
The MDPX-00012CSP3 is a MMIC surface mount low pass band pass diplexer featuring a 10.1 GHz crossover frequency. Passive GaAs MMIC technology allows production of smaller filter constructions that replace...
The MDPX-0305 is a broadband passive MMIC diplexer, a combination high pass and loss pass filter, capable of multiplexing low frequency DC to 3 GHz and high frequency 10 to...
The MDPX-0305PSM is a MMIC surface mount diplexer capable of multiplexing low frequency DC to 3 GHz and high frequency 5 to 26.5 GHz signals. Passive GaAs MMIC technology allows...
The MDPX-0407 is a broadband passive MMIC diplexer, a combination high pass and loss pass filter, capable of multiplexing low frequency DC to 4 GHz and high frequency 7 to...
The MDPX-0407PSM is a MMIC surface mount diplexer capable of multiplexing low frequency DC to 4 GHz and high frequency 7 to 26.5 GHz signals. Passive GaAs MMIC technology allows...
The MDPX-0609 is a broadband passive MMIC diplexer, a combination high pass and loss pass filter, capable of multiplexing low frequency DC to 6 GHz and high frequency 9 to...
The MDPX-0609BH is a broadband passive MMIC diplexer, a combination high pass and loss pass filter, capable of multiplexing low frequency DC to 6 GHz and high frequency 9 to...
The MDPX-0710 is a broadband passive MMIC diplexer, a combination high pass and loss pass filter, capable of multiplexing low frequency DC to 7 GHz and high frequency 10 to...
The MDPX-2330 is a broadband passive MMIC diplexer, a combination high pass and loss pass filter, capable of multiplexing low frequency DC to 23GHz and high frequency 30 to 60GHz...
The MDPX-2734 is a broadband passive MMIC diplexer, a combination high pass and loss pass filter, capable of multiplexing low frequency DC to 27GHz and high frequency 34 to 60GHz...
The MDPXN-0407PSM01 is a MMIC surface mount diplexer capable of multiplexing low frequency DC to 4 GHz and high frequency 7 to 26.5 GHz signals. Passive GaAs MMIC technology allows...
The MMPX-00001PSM is a MMIC surface mount quadplexer capable of multiplexing DC-4 GHz / 6-8 GHz / 10-12 GHz / 14-16 GHz signals. Passive GaAs MMIC technology allows production of...
The MMPX-00002PSM is a MMIC surface mount quadplexer capable of multiplexing DC-6 GHz / 8-10 GHz / 12-14 GHz / 16-18 GHz signals. Passive GaAs MMIC technology allows production of...
The MTPX-00001CSP3 is a MMIC surface mount low pass, band pass, and high pass triplexer/reflection less filter featuring 10.12 GHz and 18.16 GHz crossover frequencies. Passive MMIC technology allows production...