Marki Microwave LLC AMM-7210CH, 22 GHz - 57 GHz GaAs Driver Amplifier AMM-7210CH

Description
The AMM-7210 is a general-purpose broadband MMIC driver amplifier that provides +21 dBm output power suitable for driving a Marki H or L diode mixer at 22-57 GHz and S diode mixer from 25 50 GHz. The small die size allows it to be used in a variety of applications, and has built in DC-blocking capacitors on the input and output.
Request a Quote Datasheet
Description
The AMM-7210 is a general-purpose broadband MMIC driver amplifier that provides +21 dBm output power suitable for driving a Marki H or L diode mixer at 22-57 GHz and S diode mixer from 25 50 GHz. The small die size allows it to be used in a variety of applications, and has built in DC-blocking capacitors on the input and output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMM-7210CH, 22 GHz - 57 GHz GaAs Driver Amplifier - AMM-7210CH - Marki Microwave LLC
Morgan Hill, CA, United States
AMM-7210CH, 22 GHz - 57 GHz GaAs Driver Amplifier
AMM-7210CH
AMM-7210CH, 22 GHz - 57 GHz GaAs Driver Amplifier AMM-7210CH
The AMM-7210 is a general-purpose broadband MMIC driver amplifier that provides +21 dBm output power suitable for driving a Marki H or L diode mixer at 22-57 GHz and S diode mixer from 25 50 GHz. The small die size allows it to be used in a variety of applications, and has built in DC-blocking capacitors on the input and output.

The AMM-7210 is a general-purpose broadband MMIC driver amplifier that provides +21 dBm output power suitable for driving a Marki H or L diode mixer at 22-57 GHz and S diode mixer from 25 50 GHz. The small die size allows it to be used in a variety of applications, and has built in DC-blocking capacitors on the input and output.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM-7210CH
Product Name AMM-7210CH, 22 GHz - 57 GHz GaAs Driver Amplifier
Frequency Range 22000 to 57000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8624PC, 0.2 - 20 GHz High Dynamic Range Gain Block - ADM-8624PC - Marki Microwave LLC
Specs
Frequency Range 200 to 20000 MHz
Package Type Connectorized; connectorized
View Details
AMM-7200CH, 12 GHz - 46 GHz GaAs Driver Amplifier - AMM-7200CH - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type bare-die
View Details
3 - 30 GHz Wideband Low Noise Amplifier - AMM-9860PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM-8625PC, 0.75 - 8 GHz Low Noise Amplifier - ADM-8625PC - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 750 to 8000 MHz
Package Type Connectorized; connectorized
View Details