Marki Microwave LLC ADM1-0026PA, Broadband Distributed Amplifier ADM1-0026PA

Description
The ADM1-0026PA is a complete LO driver solution for use with all Marki mixers up to 26.5 GHz. This single-stage packaged GaAs MMIC distributed amplifier integrates all required biasing circuitry. It offers 12 dB typical gain and 21 dBm saturated output power, which is suitable for driving all L, M, I, and H mixers. In saturation it produces a square wave that is optimal for driving a T3 with the highest linearity. The amplifier is operated with a +3V to +7 V positive bias and an optional current reducing negative voltage. While optimized as a mixer LO driver, it is suitable for many applications in test and measurement and laboratory applications.
Request a Quote Datasheet
Description
The ADM1-0026PA is a complete LO driver solution for use with all Marki mixers up to 26.5 GHz. This single-stage packaged GaAs MMIC distributed amplifier integrates all required biasing circuitry. It offers 12 dB typical gain and 21 dBm saturated output power, which is suitable for driving all L, M, I, and H mixers. In saturation it produces a square wave that is optimal for driving a T3 with the highest linearity. The amplifier is operated with a +3V to +7 V positive bias and an optional current reducing negative voltage. While optimized as a mixer LO driver, it is suitable for many applications in test and measurement and laboratory applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADM1-0026PA, Broadband Distributed Amplifier - ADM1-0026PA - Marki Microwave LLC
Morgan Hill, CA, United States
ADM1-0026PA, Broadband Distributed Amplifier
ADM1-0026PA
ADM1-0026PA, Broadband Distributed Amplifier ADM1-0026PA
The ADM1-0026PA is a complete LO driver solution for use with all Marki mixers up to 26.5 GHz. This single-stage packaged GaAs MMIC distributed amplifier integrates all required biasing circuitry. It offers 12 dB typical gain and 21 dBm saturated output power, which is suitable for driving all L, M, I, and H mixers. In saturation it produces a square wave that is optimal for driving a T3 with the highest linearity. The amplifier is operated with a +3V to +7 V positive bias and an optional current reducing negative voltage. While optimized as a mixer LO driver, it is suitable for many applications in test and measurement and laboratory applications.

The ADM1-0026PA is a complete LO driver solution for use with all Marki mixers up to 26.5 GHz. This single-stage packaged GaAs MMIC distributed amplifier integrates all required biasing circuitry. It offers 12 dB typical gain and 21 dBm saturated output power, which is suitable for driving all L, M, I, and H mixers. In saturation it produces a square wave that is optimal for driving a T3 with the highest linearity. The amplifier is operated with a +3V to +7 V positive bias and an optional current reducing negative voltage. While optimized as a mixer LO driver, it is suitable for many applications in test and measurement and laboratory applications.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM1-0026PA
Product Name ADM1-0026PA, Broadband Distributed Amplifier
Frequency Range 5 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8558PC, 0.005 - 20 GHz Distributed Amplifier - ADM-8558PC - Marki Microwave LLC
Specs
Frequency Range 5 to 10000 MHz
Package Type Connectorized; connectorized
View Details
AKA-1310PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1310PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM-8625PSM, 0.75 - 8 GHz High Dynamic Range Gain Block - ADM-8625PSM - Marki Microwave LLC
Specs
Frequency Range 750 to 8000 MHz
Package Type Surface Mount; surface-mount
View Details
22 - 57 GHz GaAs Driver Amplifier - AMM-8211PSM - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Surface Mount; surface-mount
View Details