Marki Microwave LLC ADM1-8007PC, 2 - 40 GHz Wideband LO Driver Amplifier ADM1-8007PC

Description
The ADM1-8007PC is a high-linearity, high gain, low noise distributed amplifier capable of providing +22dBm output power up to 35 GHz. When driven with an input power of 0 to +5 dBm, the ADM1-8007PC can provide sufficient LO drive to power all H and most S diode mixers to 40GHz. The amplifier has excellent return losses and gain flatness.
Request a Quote Datasheet
Description
The ADM1-8007PC is a high-linearity, high gain, low noise distributed amplifier capable of providing +22dBm output power up to 35 GHz. When driven with an input power of 0 to +5 dBm, the ADM1-8007PC can provide sufficient LO drive to power all H and most S diode mixers to 40GHz. The amplifier has excellent return losses and gain flatness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADM1-8007PC, 2 - 40 GHz Wideband LO Driver Amplifier - ADM1-8007PC - Marki Microwave LLC
Morgan Hill, CA, United States
ADM1-8007PC, 2 - 40 GHz Wideband LO Driver Amplifier
ADM1-8007PC
ADM1-8007PC, 2 - 40 GHz Wideband LO Driver Amplifier ADM1-8007PC
The ADM1-8007PC is a high-linearity, high gain, low noise distributed amplifier capable of providing +22dBm output power up to 35 GHz. When driven with an input power of 0 to +5 dBm, the ADM1-8007PC can provide sufficient LO drive to power all H and most S diode mixers to 40GHz. The amplifier has excellent return losses and gain flatness.

The ADM1-8007PC is a high-linearity, high gain, low noise distributed amplifier capable of providing +22dBm output power up to 35 GHz. When driven with an input power of 0 to +5 dBm, the ADM1-8007PC can provide sufficient LO drive to power all H and most S diode mixers to 40GHz. The amplifier has excellent return losses and gain flatness.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM1-8007PC
Product Name ADM1-8007PC, 2 - 40 GHz Wideband LO Driver Amplifier
Frequency Range 2000 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

APM-7098CH, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098CH - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type bare-die
View Details
11-38 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7199ASM - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Surface Mount; surface-mount
View Details
AMM-0001M, 45 - 95 GHz mmWave LO Driver Amplifier - AMM-0001M - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type Connectorized; connectorized
View Details
AMM-7203UC, 30 GHz - 60 GHz Low Noise Amplifier - AMM-7203UC - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30000 to 60000 MHz
Package Type Connectorized; connectorized
View Details