Marki Microwave LLC APM-7099SM, 0.01-20 GHz Surface Mount Low Phase Noise Amplifier APM-7099SM

Description
The APM-7099SM is a broadband low phase noise driver amplifier designed to provide a saturated +25 dBm output power with low DC power consumption. This amplifier uses GaAs HBT technology for low phase noise, and is optimized to drive our NLTL multiplier line. It can also provide enough power to drive the LO port of an S-diode mixer from 10 MHz to 15 GHz, or of an H or L-diode mixer from 10 MHz to 20 GHz. This amplifier can be operated with a variety of bias conditions for both low and high-power applications. The APM-7099SM is packaged in a compact 4 mm QFN for surface mount integration on circuit board-based systems.
Request a Quote Datasheet
Description
The APM-7099SM is a broadband low phase noise driver amplifier designed to provide a saturated +25 dBm output power with low DC power consumption. This amplifier uses GaAs HBT technology for low phase noise, and is optimized to drive our NLTL multiplier line. It can also provide enough power to drive the LO port of an S-diode mixer from 10 MHz to 15 GHz, or of an H or L-diode mixer from 10 MHz to 20 GHz. This amplifier can be operated with a variety of bias conditions for both low and high-power applications. The APM-7099SM is packaged in a compact 4 mm QFN for surface mount integration on circuit board-based systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APM-7099SM, 0.01-20 GHz Surface Mount Low Phase Noise Amplifier - APM-7099SM - Marki Microwave LLC
Morgan Hill, CA, United States
APM-7099SM, 0.01-20 GHz Surface Mount Low Phase Noise Amplifier
APM-7099SM
APM-7099SM, 0.01-20 GHz Surface Mount Low Phase Noise Amplifier APM-7099SM
The APM-7099SM is a broadband low phase noise driver amplifier designed to provide a saturated +25 dBm output power with low DC power consumption. This amplifier uses GaAs HBT technology for low phase noise, and is optimized to drive our NLTL multiplier line. It can also provide enough power to drive the LO port of an S-diode mixer from 10 MHz to 15 GHz, or of an H or L-diode mixer from 10 MHz to 20 GHz. This amplifier can be operated with a variety of bias conditions for both low and high-power applications. The APM-7099SM is packaged in a compact 4 mm QFN for surface mount integration on circuit board-based systems.

The APM-7099SM is a broadband low phase noise driver amplifier designed to provide a saturated +25 dBm output power with low DC power consumption. This amplifier uses GaAs HBT technology for low phase noise, and is optimized to drive our NLTL multiplier line. It can also provide enough power to drive the LO port of an S-diode mixer from 10 MHz to 15 GHz, or of an H or L-diode mixer from 10 MHz to 20 GHz. This amplifier can be operated with a variety of bias conditions for both low and high-power applications. The APM-7099SM is packaged in a compact 4 mm QFN for surface mount integration on circuit board-based systems.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number APM-7099SM
Product Name APM-7099SM, 0.01-20 GHz Surface Mount Low Phase Noise Amplifier
Frequency Range 10 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8007PSM, 2 - 40 GHz Surface Mount Amplifier - ADM-8007PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
22 - 57 GHz GaAs Driver Amplifier - AMM-7210ACH - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type bare-die
View Details
300kHz - 26 GHz Distributed Amplifier - ADM-9028PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM-8350PSM, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8350PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Surface Mount; surface-mount
View Details