Marki Microwave LLC 8-12 GHz Banded Low Noise Amplifier ADM-10711PSM

Description
The ADM-10711PSM is a broadband low noise amplifier covering 8 to 12¢â‚¬Â¯GHz. Designed for ultra-low power consumption, it operates from a single 3¢â‚¬Â¯V supply at only 8¢â‚¬Â¯mA bias current while delivering 29.1¢â‚¬Â¯dB small-signal gain with a typical noise figure of just 1.4 dB. Packaged in a compact 3¢â‚¬Â¯mm QFN package, the ADM-10711PSM is ideal for front-end applications that demand high gain with minimal added noise and minimal DC power draw. Measured small-signal S-parameters are provided to support accurate system simulations.
Request a Quote Datasheet
Description
The ADM-10711PSM is a broadband low noise amplifier covering 8 to 12¢â‚¬Â¯GHz. Designed for ultra-low power consumption, it operates from a single 3¢â‚¬Â¯V supply at only 8¢â‚¬Â¯mA bias current while delivering 29.1¢â‚¬Â¯dB small-signal gain with a typical noise figure of just 1.4 dB. Packaged in a compact 3¢â‚¬Â¯mm QFN package, the ADM-10711PSM is ideal for front-end applications that demand high gain with minimal added noise and minimal DC power draw. Measured small-signal S-parameters are provided to support accurate system simulations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-12 GHz Banded Low Noise Amplifier - ADM-10711PSM - Marki Microwave LLC
Morgan Hill, CA, United States
8-12 GHz Banded Low Noise Amplifier
ADM-10711PSM
8-12 GHz Banded Low Noise Amplifier ADM-10711PSM
The ADM-10711PSM is a broadband low noise amplifier covering 8 to 12¢â‚¬Â¯GHz. Designed for ultra-low power consumption, it operates from a single 3¢â‚¬Â¯V supply at only 8¢â‚¬Â¯mA bias current while delivering 29.1¢â‚¬Â¯dB small-signal gain with a typical noise figure of just 1.4 dB. Packaged in a compact 3¢â‚¬Â¯mm QFN package, the ADM-10711PSM is ideal for front-end applications that demand high gain with minimal added noise and minimal DC power draw. Measured small-signal S-parameters are provided to support accurate system simulations.

The ADM-10711PSM is a broadband low noise amplifier covering 8 to 12¢â‚¬Â¯GHz. Designed for ultra-low power consumption, it operates from a single 3¢â‚¬Â¯V supply at only 8¢â‚¬Â¯mA bias current while delivering 29.1¢â‚¬Â¯dB small-signal gain with a typical noise figure of just 1.4 dB. Packaged in a compact 3¢â‚¬Â¯mm QFN package, the ADM-10711PSM is ideal for front-end applications that demand high gain with minimal added noise and minimal DC power draw. Measured small-signal S-parameters are provided to support accurate system simulations.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM-10711PSM
Product Name 8-12 GHz Banded Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

ADM1-8007PC, 2 - 40 GHz Wideband LO Driver Amplifier - ADM1-8007PC - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Connectorized; connectorized
View Details
0.01 – 30 GHz High Frequency Distributed Driver Amplifier - AMM-11561CH - Marki Microwave LLC
Specs
Frequency Range 10 to 30000 MHz
Package Type bare-die
View Details
ADM1-8096PC, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM1-8096PC - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Connectorized; connectorized
View Details
ADM-8625PC, 0.75 - 8 GHz Low Noise Amplifier - ADM-8625PC - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 750 to 8000 MHz
Package Type Connectorized; connectorized
View Details