Marki Microwave LLC Datasheets for Electrical Terminations
Electrical terminations are installed at the end of a bus or transmission line to prevent signals from reflecting back. Sometimes called electrical terminators, these devices are used to prevent electrical interference.
Electrical Terminations: Learn more
| Product Name | Notes |
|---|---|
| The TF50-110M is a well-matched, mmWave 50? termination in our connectorized M-package enabling operation from DC to 110 GHz. Passive GaAs MMIC technology allows for production of smaller constructions that... | |
| The TM50-110M is a well-matched, mmWave 50? termination in our connectorized M-package enabling operation from DC to 110 GHz. Passive GaAs MMIC technology allows for production of smaller constructions that... |