Marki Microwave LLC Datasheets for RF Limiters
RF limiters are circuits that prevent the amplitude of a waveform from exceeding a specified value. There are three basic types of RF limiters: conventional, feedback, and high power.
RF Limiters: Learn more
| Product Name | Notes |
|---|---|
| The DLM-10SM is a tunable, dual channel GaAs Schottky diode signal limiter featuring excellent IP3, insertion loss, and return loss. The limiting level is adjustable with an off-chip bias network,... | |
| The HLM-100001BH is a wide bandwidth GaAs Schottky diode signal limiter featuring high 27 dBm IP3 and high 4W power handling over a broad DC-10 GHz bandwidth. It offers low... | |
| The HLM-100001CH is a high-power GaAs Schottky diode signal limiter featuring high IP3 over a broad DC-10GHz bandwidth. It offers low insertion loss and excellent return loss from DC through... | |
| The HLM-100001PSM is a high-power GaAs Schottky diode signal limiter featuring high IP3 over a broad DC-10GHz bandwidth. It offers low insertion loss and excellent return loss from DC through... | |
| The HLM-20BH is a wide bandwidth GaAs Schottky diode signal limiter featuring high 30 dBm IP3 and high 4 W power handling over a broad DC-20 GHz bandwidth. It offers... | |
| The HLM-20PSM is a high-power GaAs Schottky diode signal limiter featuring high IP3 over a broad DC-20GHz bandwidth. It offers low insertion loss and excellent return loss from DC through... | |
| The HLM-40 is a high-power GaAs Schottky diode signal limiter featuring high IP3 and high power handling. It offers low insertion loss and low return loss from DC through Ka... | |
| The HLM-40ABH is a wide bandwidth GaAs Schottky diode signal limiter featuring high IP3 and medium power handling. It offers low insertion loss and low return loss from DC through... | |
| The HLM-40PSM is a high-power GaAs Schottky diode signal limiter featuring high IP3 over a broad DC-40GHz bandwidth. It offers low insertion loss and excellent return loss from DC through... | |
| The HLM-67ABH is a wide DC-67 GHz bandwidth GaAs Schottky diode signal limiter featuring high +27 dBm IP3 and high 1 W power handling. It offers low 1.35 dB typical... | |
| The HLM-70ACH is a high-power GaAs Schottky diode signal limiter. It offers low insertion loss and low return loss from DC through V band. Its high power handling makes it... | |
| The HLM-8010CSP1 is a high-power GaAs Schottky diode signal limiter featuring high IP3 over a broad DC - 40GHz bandwidth. It offers low insertion loss and excellent return loss from... | |
| The HLM-8011 is a high-power GaAs Schottky diode signal limiter featuring high IP3 and high power handling. It offers low insertion loss and low return loss from DC through Ka... |