Marki Microwave LLC Datasheets for RF Power Dividers and RF Power Combiners
RF power dividers and RF power combiners are circuits that accept input signals and deliver multiple outputs that are equal in phase and amplitude. There are two basic product categories: passive and active.
RF Power Dividers and RF Power Combiners: Learn more
| Product Name | Notes |
|---|---|
| 2-Way Wilkinson power dividers can be used for both in-phase power splitting and power combining applications. These power dividers feature the lowest insertion loss (ideally 3 dB splitting loss), excellent... | |
| 3-Way Wilkinson power dividers can be used for both in-phase power splitting and power combining applications. These power dividers feature the lowest insertion loss (ideally 4.77 dB 3-way splitting loss),... | |
| 4-Way Wilkinson power dividers can be used for both in-phase power splitting and power combining applications. These power dividers are realized as a cascade of two 1:2 Wilkinson power dividers... | |
| MPD-0226CH is a MMIC 2-way Wilkinson power divider. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances result in... | |
| MPD-0226SM is a MMIC 2-way Wilkinson power divider. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances result in... | |
| The MPBR-0022CSP3 is a small footprint MMIC DC-22 GHz 2-Way high isolation power divider/power splitter featuring high 35 dB isolation and 4.6 dB insertion loss in our compact CSP3 chip... | |
| The MPBR-0122CSP3 is a small footprint MMIC 1-22 GHz 2-Way high isolation power divider/power splitter featuring high 31 dB isolation and low 2 dB insertion loss in our compact CSP3... | |
| The MPD-0108FCSP2 is a small footprint MMIC 2-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD-0108FCSP2 uses a mix of lumped element... | |
| The MPD-0108SCSP2 is a small footprint MMIC 2-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD-0108SCSP2 uses a mix of lumped element... | |
| The MPD-0222FCSP2 is a small footprint MMIC 2-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD-0222FCSP2 uses a mix of lumped element... | |
| The MPD-0222SCSP2 is a small footprint MMIC 2-22 GHz 2-Way power divider/power splitter featuring high 22 dB isolation and low 0.7 dB insertion loss in our compact 2.5 mm CSP2... | |
| The MPD-0226BH is a 2-way Wilkinson power divider/combiner covering 2 to 26.5 GHz, designed using passive GaAs MMIC technology for consistent performance across a multi-octave frequency range. It delivers 1.0... | |
| The MPD-0422FCSP2 is a small footprint MMIC 2-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD-0422FCSP2 uses a mix of lumped element... | |
| The MPD-0422SCSP2 is a small footprint MMIC 2-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD-0422SCSP2 uses a mix of lumped element... | |
| The MPD-0R402FCSP2 is a small footprint MMIC 2-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD-0R402FCSP2 uses a mix of lumped element... | |
| The MPD-0R402SCSP2 is a small footprint MMIC 2-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD-0R402SCSP2 uses a mix of lumped element... | |
| The MPD-0R502CH is a small footprint MMIC 2-Way Wilkinson power divider/power splitter featuring high isolation. The MPD-0R502CH uses a mix of lumped element and distributed circuits to significantly reduce the... | |
| The MPD-1260FCSP2 is a small footprint MMIC 2-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD-1260FCSP2 uses a mix of lumped element... | |
| The MPD-1260SCSP2 is a small footprint MMIC 2-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD-1260SCSP2 uses a mix of lumped element... | |
| The MPD2-00001PSM is a small footprint MMIC 2-Way Wilkinson power divider/power splitter featuring high isolation in our compact DFN package. The MPD2-00001PSM uses a mix of lumped element and distributed... | |
| The MPD4-0108CSP2 is a small footprint MMIC 4-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD4-0108CSP2 uses a mix of lumped element... | |
| The MPD4-0218CSP3 is a small footprint MMIC 2-18 GHz 4-Way power divider/power splitter featuring high 29 dB isolation and low 0.8 dB excess insertion loss in our compact CSP3 chip... | |
| The MPD4-0422CSP2 is a small footprint MMIC 4-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD4-0422CSP2 uses a mix of lumped element... | |
| The MPD4-0R404CSP2 is a small footprint MMIC 4-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD4-0R404CSP2 uses a mix of lumped element... | |
| The MPD4-0R504CSP2 is a small footprint MMIC 4-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD4-0R504CSP2 uses a mix of lumped element... | |
| The MPD4-1260CSP2 is a small footprint MMIC 12-60 GHz 4-Way power divider/power splitter featuring high 29 dB isolation and low 1.1 dB insertion loss in our compact CSP2 chip scale... | |
| The MPDR-00110M2 is a mmWave 2-way resistive power divider in our connectorized miniature M2-package enabling operation from DC to 110 GHz. Passive GaAs MMIC technology allows production of smaller constructions... | |
| The MPDR-0070CSP2 is a mmWave 2-way resistive power divider in a CSP2 chip scale package enabling operation from DC to 70 GHz. Passive GaAs MMIC technology allows production of smaller... | |
| The MPDW-0670CSP2 is a mmWave 2-way Wilkinson power divider featuring high isolation in our miniature CSP2 chip scale package enabling operation up to 70 GHz. Passive GaAs MMIC technology allows... | |
| The MPDW-10110M2 is a mmWave 2-way Wilkinson power divider featuring high isolation in our connectorized miniature M2-package enabling operation up to 110 GHz. Passive GaAs MMIC technology allows production of... | |
| The PBR-0003 is a 300 kHz to 3 GHz high isolation power combiner. This power combiner features a unique hand tuned construction based on a bridge coupler that enables 45... | |
| The PBR-0003SMG is a 10 MHz to 3 GHz surface mount high isolation power combiner. This power combiner features a unique hand tuned construction that enables 40 dB typical isolation... | |
| The PBR-0006 is a 300 kHz to 6 GHz high isolation power combiner. This power combiner features a unique hand tuned construction based on a bridge coupler that enables 40... | |
| The PBR-0006SMG is a 10 MHz to 6 GHz surface mount high isolation power combiner. This power combiner features a unique hand tuned construction that enables 35 dB typical isolation... | |
| The PBR-0012 is a 300 kHz to 12 GHz high isolation power combiner. This power combiner features a unique hand tuned construction based on a bridge coupler that enables 35... | |
| The PBR-0012SMG is a 10 MHz to 12 GHz surface mount high isolation power combiner. This power combiner features a unique hand tuned construction that enables 30 dB typical isolation... | |
| The PD-0010 is a resistive 2-way power divider that features broadband operation from DC to 10 GHz. Resistive power dividers offer 6 dB nominal insertion loss and excellent amplitude and... | |
| The PD-0020 is a resistive 2-way power divider that features broadband operation from DC to 20 GHz. Resistive power dividers offer 6 dB nominal insertion loss and excellent amplitude and... | |
| The PD-0030 is a resistive 2-way power divider that features broadband operation from DC to 30 GHz. Resistive power dividers offer 6 dB nominal insertion loss and excellent amplitude and... | |
| The PD-0030SMG is a surface mount resistive 2-way power divider that features broadband operation from DC to 30 GHz. Resistive power dividers offer 6 dB nominal insertion loss and excellent... | |
| The PD-0040 is a resistive 2-way power divider that features broadband operation from DC to 40 GHz. Resistive power dividers offer 6 dB nominal insertion loss and excellent amplitude and... | |
| PD-0530SMG is Not Recommended for New Design. Please refer to PD-0434SM or PD-0535SM as the recommended replacement. 2-Way Wilkinson power dividers can be used for both in-phase power splitting and... |