Marki Microwave LLC ADM-8475PSM, 0.5 - 18 GHz High Dynamic Range Gain Block ADM-8475PSM

Description
The ADM-8475PSM is a high-linearity, low noise amplifier capable of providing 13 dB gain, +26 dBm OIP3 and 2 dB noise figure across a broad 0.5-18 GHz bandwidth. The amplifier's low power consumption, high dynamic range and small size make it a suitable choice as a linear signal amplifier for RF front-end, low SWaP applications. Compared to the sister ADM-8624PSM, the ADM-8475PSM has higher gain and lower noise. The ADM-8624PSM has flatter gain and lower return loss. The ADM-8624PSM is available in a compact 1.3 x 2 mm DFN package.
Request a Quote Datasheet
Description
The ADM-8475PSM is a high-linearity, low noise amplifier capable of providing 13 dB gain, +26 dBm OIP3 and 2 dB noise figure across a broad 0.5-18 GHz bandwidth. The amplifier's low power consumption, high dynamic range and small size make it a suitable choice as a linear signal amplifier for RF front-end, low SWaP applications. Compared to the sister ADM-8624PSM, the ADM-8475PSM has higher gain and lower noise. The ADM-8624PSM has flatter gain and lower return loss. The ADM-8624PSM is available in a compact 1.3 x 2 mm DFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADM-8475PSM, 0.5 - 18 GHz High Dynamic Range Gain Block - ADM-8475PSM - Marki Microwave LLC
Morgan Hill, CA, United States
ADM-8475PSM, 0.5 - 18 GHz High Dynamic Range Gain Block
ADM-8475PSM
ADM-8475PSM, 0.5 - 18 GHz High Dynamic Range Gain Block ADM-8475PSM
The ADM-8475PSM is a high-linearity, low noise amplifier capable of providing 13 dB gain, +26 dBm OIP3 and 2 dB noise figure across a broad 0.5-18 GHz bandwidth. The amplifier's low power consumption, high dynamic range and small size make it a suitable choice as a linear signal amplifier for RF front-end, low SWaP applications. Compared to the sister ADM-8624PSM, the ADM-8475PSM has higher gain and lower noise. The ADM-8624PSM has flatter gain and lower return loss. The ADM-8624PSM is available in a compact 1.3 x 2 mm DFN package.

The ADM-8475PSM is a high-linearity, low noise amplifier capable of providing 13 dB gain, +26 dBm OIP3 and 2 dB noise figure across a broad 0.5-18 GHz bandwidth. The amplifier's low power consumption, high dynamic range and small size make it a suitable choice as a linear signal amplifier for RF front-end, low SWaP applications. Compared to the sister ADM-8624PSM, the ADM-8475PSM has higher gain and lower noise. The ADM-8624PSM has flatter gain and lower return loss. The ADM-8624PSM is available in a compact 1.3 x 2 mm DFN package.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM-8475PSM
Product Name ADM-8475PSM, 0.5 - 18 GHz High Dynamic Range Gain Block
Frequency Range 500 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AKA-1500D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1500D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
ADM-8556PC, 6 - 20 GHz Distributed Amplifier - ADM-8556PC - Marki Microwave LLC
Specs
Frequency Range 6000 to 20000 MHz
Package Type Connectorized; connectorized
View Details
12-46 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7200ASM - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type Surface Mount; surface-mount
View Details
AMM-7199UC, 11 GHz - 38 GHz GaAs Driver Amplifier - AMM-7199UC - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Connectorized; connectorized
View Details