Marki Microwave LLC Datasheets for RF Attenuators

RF attenuators are circuits that reduce the power level of a signal by a certain amount (gain), with little or no reflection. They reduce the output signal with respect to the input and measure the power reduction in decibels (dB).  
RF Attenuators: Learn more

Product Name Notes
The ATD00-0040PSM is a surface mount GaAs MMIC 0dB differential attenuator housed in a DFN package. This attenuator provides a through line that is form fit to the ATD##-0040PSM family...
The ATD01-0040PSM is a surface mount GaAs MMIC 1dB differential attenuator housed in a DFN package. This attenuator is an ideal solution for attenuating differential signals and can be used...
The ATD03-0040PSM is a surface mount GaAs MMIC 3dB differential attenuator housed in a DFN package. This attenuator is an ideal solution for attenuating differential signals and can be used...
The ATD06-0040PSM is a surface mount GaAs MMIC 6dB differential attenuator housed in a DFN package. This attenuator is an ideal solution for attenuating differential signals and can be used...
The ATD10-0040PSM is a surface mount GaAs MMIC 10dB differential attenuator housed in a DFN package. This attenuator is an ideal solution for attenuating differential signals and can be used...
The ATD20-0040PSM is a surface mount GaAs MMIC 20dB differential attenuator housed in a DFN package. This attenuator is an ideal solution for attenuating differential signals and can be used...
The ATN00-00110CH is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range...
The ATN00-0040PSM is a surface mount GaAs MMIC 0dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a...
The ATN00-0067CH is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range...
The ATN00-0070CSP1 is a surface mount GaAs MMIC 0dB attenuator in a chip scale package (CSP). This attenuator is an ideal solution for attenuating a signal and can be used...
The ATN00-0070CSP2 is a surface mount GaAs MMIC attenuator in a chip scale package (CSP). This attenuator is an ideal solution for attenuating a signal and can be used in...
The ATN01-00110CH is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range...
The ATN01-0040PSM is a surface mount GaAs MMIC 1dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a...
The ATN01-0067CH is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range...
The ATN01-0070CSP1 is a surface mount GaAs MMIC attenuator in a chip scale package (CSP). This attenuator is an ideal solution for attenuating a signal and can be used in...
The ATN010-0067CH is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range...
The ATN02-00110CH is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range...
The ATN02-0040PSM is a surface mount GaAs MMIC 2dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a...
The ATN02-0067CH is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range...
The ATN02-0070CSP1 is a surface mount GaAs MMIC attenuator in a chip scale package (CSP). This attenuator is an ideal solution for attenuating a signal and can be used in...
The ATN03-00110CH is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range...
The ATN03-0040CH is part of a family of precision GaAs MMIC fixed attenuators. The ATN03-0040CH provides a nominal 3dB attenuation over a DC-40GHz operating range. These attenuators are an ideal...
The ATN03-0040PSM is a surface mount GaAs MMIC 3dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a...
The ATN03-0050CSP1 is a surface mount GaAs MMIC 3dB attenuator in a chip scale package (CSP). This attenuator is an ideal solution for attenuating a signal and can be used...
The ATN03-0067CH is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range...
The ATN03-0070CSP1 is a surface mount GaAs MMIC 3 dB attenuator in a chip scale package (CSP). This attenuator is an ideal solution for attenuating a signal and can be...
The ATN04-00110CH is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range...
The ATN04-0040PSM is a surface mount GaAs MMIC 4dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a...
The ATN04-0067CH is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range...
The ATN04-0070CSP1 is a surface mount GaAs MMIC attenuator in a chip scale package (CSP). This attenuator is an ideal solution for attenuating a signal and can be used in...
The ATN05-00110CH is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range...
The ATN05-0040PSM is a surface mount GaAs MMIC 5dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a...
The ATN05-0067CH is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range...
The ATN05-0070CSP1 is a surface mount GaAs MMIC attenuator in a chip scale package (CSP). This attenuator is an ideal solution for attenuating a signal and can be used in...
The ATN06-00110 is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range...
The ATN06-00110CH is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range...
The ATN06-0040BH is a connectorized GaAs MMIC 6dB attenuator in a Bullet housing package. This attenuator is an ideal solution for attenuating a signal and can be used in a...
The ATN06-0040CH is part of a family of precision GaAs MMIC fixed attenuators. The ATN06-0040CH provides a nominal 6dB attenuation over a DC-40GHz operating range. These attenuators are an ideal...
The ATN06-0040PSM is a surface mount GaAs MMIC 6dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a...
The ATN06-0050CSP1 is a surface mount GaAs MMIC 6dB attenuator in a chip scale package (CSP). This attenuator is an ideal solution for attenuating a signal and can be used...
The ATN06-0067CH is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range...
The ATN06-0070CSP1 is a surface mount GaAs MMIC 6 dB attenuator in a chip scale package (CSP). This attenuator is an ideal solution for attenuating a signal and can be...
The ATN07-00110CH is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range...
The ATN07-0040PSM is a surface mount GaAs MMIC 7dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a...
The ATN07-0067CH is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range...
The ATN07-0070CSP1 is a surface mount GaAs MMIC attenuator in a chip scale package (CSP). This attenuator is an ideal solution for attenuating a signal and can be used in...
The ATN08-00110CH is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range...
The ATN08-0040PSM is a surface mount GaAs MMIC 8dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a...
The ATN08-0067CH is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range...
The ATN08-0070CSP1 is a surface mount GaAs MMIC attenuator in a chip scale package (CSP). This attenuator is an ideal solution for attenuating a signal and can be used in...
The ATN09-00110CH is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range...
The ATN09-0040PSM is a surface mount GaAs MMIC 9dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a...
The ATN09-0067CH is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range...
The ATN09-0070CSP1 is a surface mount GaAs MMIC attenuator in a chip scale package (CSP). This attenuator is an ideal solution for attenuating a signal and can be used in...
The ATN10-00110CH is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range...
The ATN10-0040CH is part of a family of precision GaAs MMIC fixed attenuators. The ATN10-0040CH provides a nominal 10dB attenuation over a DC-40GHz operating range. These attenuators are an ideal...
The ATN10-0040PSM is a surface mount GaAs MMIC 10dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a...
The ATN10-0050CSP1 is a surface mount GaAs MMIC 10dB attenuator in a chip scale package (CSP). This attenuator is an ideal solution for attenuating a signal and can be used...
The ATN10-0067 is a family of precision GaAs MMIC fixed 10dB attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide...
The ATN10-0067 is a family of precision GaAs MMIC fixed 6dB attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide...
The ATN10-0070CSP1 is a surface mount GaAs MMIC 10 dB attenuator in a chip scale package (CSP). This attenuator is an ideal solution for attenuating a signal and can be...
The ATN13-00110CH is part of a family of precision GaAs MMIC fixed attenuators. The ATN13-00110CH provides a nominal 13dB attenuation over a DC-110GHz operating range. These attenuators are an ideal...
The ATN13-0067CH is part of a family of precision GaAs MMIC fixed attenuators. The ATN13-0067CH provides a nominal 13dB attenuation over a DC-67GHz operating range. These attenuators are an ideal...
The ATN15-00110CH is part of a family of precision GaAs MMIC fixed attenuators. The ATN15-00110CH provides a nominal 15dB attenuation over a DC-110GHz operating range. These attenuators are an ideal...
The ATN15-0040BH is a GaAs MMIC attenuator in an inline connectorized bullet housing package. The ATN15-0040BH provides a nominal 15.2 dB attenuation over a DC to 40 GHz operating range.
The ATN15-0040CH is part of a family of precision GaAs MMIC fixed attenuators. The ATN15-0040CH provides a nominal 15dB attenuation over a DC-40GHz operating range. These attenuators are an ideal...
The ATN15-0040PSM is a surface mount GaAs MMIC 15dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a...
The ATN15-0067CH is part of a family of precision GaAs MMIC fixed attenuators. The ATN15-0067CH provides a nominal 15dB attenuation over a DC-67GHz operating range. These attenuators are an ideal...
The ATN15-0070CSP1 is a surface mount GaAs MMIC attenuator in a chip scale package (CSP). This attenuator is an ideal solution for attenuating a signal and can be used in...
The ATN17-00110CH is part of a family of precision GaAs MMIC fixed attenuators. The ATN17-00110CH provides a nominal 17dB attenuation over a DC-110GHz operating range. These attenuators are an ideal...
The ATN17-0067CH is part of a family of precision GaAs MMIC fixed attenuators. The ATN17-0067CH provides a nominal 17dB attenuation over a DC-67GHz operating range. These attenuators are an ideal...
The ATN20-00110CH is part of a family of precision GaAs MMIC fixed attenuators. The ATN20-00110CH provides a nominal 20dB attenuation over a DC-110GHz operating range. These attenuators are an ideal...
The ATN20-0040BH is a GaAs MMIC attenuator in an inline connectorized bullet housing package. The ATN20-0040BH provides a nominal 20.2 dB attenuation over a DC to 40 GHz operating range.
The ATN20-0040CH is part of a family of precision GaAs MMIC fixed attenuators. The ATN20-0040CH provides a nominal 20dB attenuation over a DC-40GHz operating range. These attenuators are an ideal...
The ATN20-0040PSM is a surface mount GaAs MMIC 20dB attenuator in a DFN package. This attenuator is an ideal solution for attenuating a signal and can be used in a...
The ATN20-0067CH is part of a family of precision GaAs MMIC fixed attenuators. The ATN20-0067CH provides a nominal 20dB attenuation over a DC-67GHz operating range. These attenuators are an ideal...
The ATN20-0070CSP1 is a surface mount GaAs MMIC attenuator in a chip scale package (CSP). This attenuator is an ideal solution for attenuating a signal and can be used in...
The ATNXX-00110CH is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range...
The ATNXX-0067CH is a family of precision GaAs MMIC fixed attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range...