Marki Microwave LLC AMM-7200CH, 12 GHz - 46 GHz GaAs Driver Amplifier AMM-7200CH

Description
The AMM-7200 is a general-purpose broadband MMIC driver amplifier that provides +21 dBm output power suitable for driving a Marki H or L diode mixer at 12-46 GHz and S diode mixer from 14 40 GHz. The amplifier also has excellent return losses and a small die size which allows it to be used in a variety of applications. It has built in DC-blocking capacitors on the input and output.
Request a Quote Datasheet
Description
The AMM-7200 is a general-purpose broadband MMIC driver amplifier that provides +21 dBm output power suitable for driving a Marki H or L diode mixer at 12-46 GHz and S diode mixer from 14 40 GHz. The amplifier also has excellent return losses and a small die size which allows it to be used in a variety of applications. It has built in DC-blocking capacitors on the input and output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMM-7200CH, 12 GHz - 46 GHz GaAs Driver Amplifier - AMM-7200CH - Marki Microwave LLC
Morgan Hill, CA, United States
AMM-7200CH, 12 GHz - 46 GHz GaAs Driver Amplifier
AMM-7200CH
AMM-7200CH, 12 GHz - 46 GHz GaAs Driver Amplifier AMM-7200CH
The AMM-7200 is a general-purpose broadband MMIC driver amplifier that provides +21 dBm output power suitable for driving a Marki H or L diode mixer at 12-46 GHz and S diode mixer from 14 40 GHz. The amplifier also has excellent return losses and a small die size which allows it to be used in a variety of applications. It has built in DC-blocking capacitors on the input and output.

The AMM-7200 is a general-purpose broadband MMIC driver amplifier that provides +21 dBm output power suitable for driving a Marki H or L diode mixer at 12-46 GHz and S diode mixer from 14 40 GHz. The amplifier also has excellent return losses and a small die size which allows it to be used in a variety of applications. It has built in DC-blocking capacitors on the input and output.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM-7200CH
Product Name AMM-7200CH, 12 GHz - 46 GHz GaAs Driver Amplifier
Frequency Range 12000 to 46000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AMM-7199SM, 11-38 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7199SM - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Surface Mount; surface-mount
View Details
AKA-1400D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1400D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
4 - 40 GHz Wideband Gain Block - AMM-9862PSM - Marki Microwave LLC
Specs
Frequency Range 4000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
AMM-7473PSM, 0.4 - 27 GHz Surface Mount Amplifier - AMM-7473PSM - Marki Microwave LLC
Specs
Frequency Range 400 to 27000 MHz
Package Type Surface Mount; surface-mount
View Details