Marki Microwave LLC 0.01 to 50 GHz, High Frequency Distributed Power Amplifier AMM-11059CH

Description
The AMM-11059CH is a wideband GaAs distributed amplifier covering 0.01 to 50 GHz, delivering 12 dB small-signal gain with high output power and linearity. It provides up to +27 dBm saturated output power, with output IP3 up to +35 dBm. Operating from a 12 V supply at 220 mA typical current, the amplifier is internally matched to 50 ŽÂ© at both the RF input and output ports. These features make it well-suited for wideband driver stages in RF/mmWave front ends, test and measurement instrumentation, electronic warfare, and general-purpose broadband gain block applications.
Request a Quote Datasheet
Description
The AMM-11059CH is a wideband GaAs distributed amplifier covering 0.01 to 50 GHz, delivering 12 dB small-signal gain with high output power and linearity. It provides up to +27 dBm saturated output power, with output IP3 up to +35 dBm. Operating from a 12 V supply at 220 mA typical current, the amplifier is internally matched to 50 ŽÂ© at both the RF input and output ports. These features make it well-suited for wideband driver stages in RF/mmWave front ends, test and measurement instrumentation, electronic warfare, and general-purpose broadband gain block applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.01 to 50 GHz, High Frequency Distributed Power Amplifier - AMM-11059CH - Marki Microwave LLC
Morgan Hill, CA, United States
0.01 to 50 GHz, High Frequency Distributed Power Amplifier
AMM-11059CH
0.01 to 50 GHz, High Frequency Distributed Power Amplifier AMM-11059CH
The AMM-11059CH is a wideband GaAs distributed amplifier covering 0.01 to 50 GHz, delivering 12 dB small-signal gain with high output power and linearity. It provides up to +27 dBm saturated output power, with output IP3 up to +35 dBm. Operating from a 12 V supply at 220 mA typical current, the amplifier is internally matched to 50 ŽÂ© at both the RF input and output ports. These features make it well-suited for wideband driver stages in RF/mmWave front ends, test and measurement instrumentation, electronic warfare, and general-purpose broadband gain block applications.

The AMM-11059CH is a wideband GaAs distributed amplifier covering 0.01 to 50 GHz, delivering 12 dB small-signal gain with high output power and linearity. It provides up to +27 dBm saturated output power, with output IP3 up to +35 dBm. Operating from a 12 V supply at 220 mA typical current, the amplifier is internally matched to 50 ŽÂ© at both the RF input and output ports. These features make it well-suited for wideband driver stages in RF/mmWave front ends, test and measurement instrumentation, electronic warfare, and general-purpose broadband gain block applications.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM-11059CH
Product Name 0.01 to 50 GHz, High Frequency Distributed Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

2-24 Ghz Distributed Amplifier - ADM-9027CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 24000 MHz
Package Type bare-die
View Details
AMM-7200UC, 12 GHz - 46 GHz GaAs Driver Amplifier - AMM-7200UC - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type Connectorized; connectorized
View Details
ADM-8622PC, 300 kHz - 10 GHz High Dynamic Range Gain Block - ADM-8622PC - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 10000 MHz
Package Type Connectorized; connectorized
View Details
AKA-1400D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1400D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details