Marki Microwave LLC 12-22 GHz Banded Low Noise Amplifier ADM-10715PSM

Description
The ADM-10715PSM is a broadband low noise amplifier covering 12¢â‚¬Â¯GHz to 22¢â‚¬Â¯GHz. Optimized for ultra-low power operation in compact systems, it operates from a single 3¢â‚¬Â¯V supply at just 8¢â‚¬Â¯mA bias current, providing 25.7¢â‚¬Â¯dB of small-signal gain with a typical noise figure of 1.8 dB. The ADM-10715PSM requires no application circuit other than bypass capacitors on the DC supply lines, which simplifies integration and reduces board space. Packaged in a compact 3¢â‚¬Â¯mm QFN, it is well suited for wideband front-end applications that demand low DC power consumption, high gain, and minimal added noise. Measured small-signal S-parameters are available to support accurate system simulation.
Request a Quote Datasheet
Description
The ADM-10715PSM is a broadband low noise amplifier covering 12¢â‚¬Â¯GHz to 22¢â‚¬Â¯GHz. Optimized for ultra-low power operation in compact systems, it operates from a single 3¢â‚¬Â¯V supply at just 8¢â‚¬Â¯mA bias current, providing 25.7¢â‚¬Â¯dB of small-signal gain with a typical noise figure of 1.8 dB. The ADM-10715PSM requires no application circuit other than bypass capacitors on the DC supply lines, which simplifies integration and reduces board space. Packaged in a compact 3¢â‚¬Â¯mm QFN, it is well suited for wideband front-end applications that demand low DC power consumption, high gain, and minimal added noise. Measured small-signal S-parameters are available to support accurate system simulation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-22 GHz Banded Low Noise Amplifier - ADM-10715PSM - Marki Microwave LLC
Morgan Hill, CA, United States
12-22 GHz Banded Low Noise Amplifier
ADM-10715PSM
12-22 GHz Banded Low Noise Amplifier ADM-10715PSM
The ADM-10715PSM is a broadband low noise amplifier covering 12¢â‚¬Â¯GHz to 22¢â‚¬Â¯GHz. Optimized for ultra-low power operation in compact systems, it operates from a single 3¢â‚¬Â¯V supply at just 8¢â‚¬Â¯mA bias current, providing 25.7¢â‚¬Â¯dB of small-signal gain with a typical noise figure of 1.8 dB. The ADM-10715PSM requires no application circuit other than bypass capacitors on the DC supply lines, which simplifies integration and reduces board space. Packaged in a compact 3¢â‚¬Â¯mm QFN, it is well suited for wideband front-end applications that demand low DC power consumption, high gain, and minimal added noise. Measured small-signal S-parameters are available to support accurate system simulation.

The ADM-10715PSM is a broadband low noise amplifier covering 12¢â‚¬Â¯GHz to 22¢â‚¬Â¯GHz. Optimized for ultra-low power operation in compact systems, it operates from a single 3¢â‚¬Â¯V supply at just 8¢â‚¬Â¯mA bias current, providing 25.7¢â‚¬Â¯dB of small-signal gain with a typical noise figure of 1.8 dB. The ADM-10715PSM requires no application circuit other than bypass capacitors on the DC supply lines, which simplifies integration and reduces board space. Packaged in a compact 3¢â‚¬Â¯mm QFN, it is well suited for wideband front-end applications that demand low DC power consumption, high gain, and minimal added noise. Measured small-signal S-parameters are available to support accurate system simulation.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM-10715PSM
Product Name 12-22 GHz Banded Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

22 - 57 GHz GaAs Driver Amplifier - AMM-8211PSM - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Surface Mount; surface-mount
View Details
AKA-1300D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1300D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
AMM-6702CH, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702CH - Marki Microwave LLC
Specs
Frequency Range 21000 to 55000 MHz
Package Type bare-die
View Details
APM-7098CH, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098CH - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type bare-die
View Details