Marki Microwave LLC Datasheets for RF Waveguide Couplers
RF waveguide couplers are RF circuits used to sample RF frequency transmissions by coupling (combining) signals asymmetrically.
RF Waveguide Couplers: Learn more
| Product Name | Notes |
|---|---|
| The C10-1000WG is a WR10 10dB waveguide coupler featuring high directivity over a 75-100GHz operational bandwidth. These waveguide components are built with high precision and then gold plated for high... | |
| The C10-1200WG is a WR12 10dB waveguide coupler featuring high directivity over a 60-90GHz operational bandwidth. These waveguide components are built with high precision and then gold plated for high... | |
| The C10-1500WG is a WR15 10dB waveguide coupler featuring high directivity over a 50-75GHz operational bandwidth. These waveguide components are built with high precision and then gold plated for high... | |
| The C20-1000WG is a WR-10 20dB waveguide coupler featuring high 36 dB directivity over a 75-110GHz operational bandwidth. These waveguide components are built with high precision and then gold plated... | |
| The C20-1200WG is a WR-12 20 dB waveguide coupler featuring high 38 dB directivity over a 60-90GHz operational bandwidth. These waveguide components are built with high precision and then gold... | |
| The C20-1500WG is a WR-15 20 dB waveguide coupler featuring high 41 dB directivity over a 50-75GHz operational bandwidth. These waveguide components are built with high precision and then gold... |