Marki Microwave LLC APM-6849SM, 2-30 GHz Surface Mount Low Phase Noise Amplifier APM-6849SM

Description
The APM-6849SM is a single stage broadband, low phase noise pre-amplifier designed to provide 11 dB typical gain packaged in a 3 mm QFN with low current consumption. This amplifier uses GaAs HBT technology for low phase noise, and provides industry leading 170 dBc/Hz at 10 kHz offset from carrier frequency. It offers low power dissipation while providing sufficient gain and power to drive a saturated LO driver amplifier such as the APM-7516SM, APM-7098SM, or APM-7099SM.
Request a Quote Datasheet
Description
The APM-6849SM is a single stage broadband, low phase noise pre-amplifier designed to provide 11 dB typical gain packaged in a 3 mm QFN with low current consumption. This amplifier uses GaAs HBT technology for low phase noise, and provides industry leading 170 dBc/Hz at 10 kHz offset from carrier frequency. It offers low power dissipation while providing sufficient gain and power to drive a saturated LO driver amplifier such as the APM-7516SM, APM-7098SM, or APM-7099SM.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APM-6849SM, 2-30 GHz Surface Mount Low Phase Noise Amplifier - APM-6849SM - Marki Microwave LLC
Morgan Hill, CA, United States
APM-6849SM, 2-30 GHz Surface Mount Low Phase Noise Amplifier
APM-6849SM
APM-6849SM, 2-30 GHz Surface Mount Low Phase Noise Amplifier APM-6849SM
The APM-6849SM is a single stage broadband, low phase noise pre-amplifier designed to provide 11 dB typical gain packaged in a 3 mm QFN with low current consumption. This amplifier uses GaAs HBT technology for low phase noise, and provides industry leading 170 dBc/Hz at 10 kHz offset from carrier frequency. It offers low power dissipation while providing sufficient gain and power to drive a saturated LO driver amplifier such as the APM-7516SM, APM-7098SM, or APM-7099SM.

The APM-6849SM is a single stage broadband, low phase noise pre-amplifier designed to provide 11 dB typical gain packaged in a 3 mm QFN with low current consumption. This amplifier uses GaAs HBT technology for low phase noise, and provides industry leading 170 dBc/Hz at 10 kHz offset from carrier frequency. It offers low power dissipation while providing sufficient gain and power to drive a saturated LO driver amplifier such as the APM-7516SM, APM-7098SM, or APM-7099SM.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number APM-6849SM
Product Name APM-6849SM, 2-30 GHz Surface Mount Low Phase Noise Amplifier
Frequency Range 2000 to 30000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AMM-7210SM, 25-50 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7210SM - Marki Microwave LLC
Specs
Frequency Range 25000 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details
A-3567UC, 30 GHz - 67 GHz LO Driver Amplifier - A-3567UC - Marki Microwave LLC
Specs
Frequency Range 30000 to 67000 MHz
Package Type Connectorized; connectorized
View Details
AMM-7203CH, 30 GHz - 60 GHz Low Noise Amplifier - AMM-7203CH - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30000 to 60000 MHz
Package Type bare-die
View Details
AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1310D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details