Marki Microwave LLC ADM-5931CH, Broadband Distributed Amplifier ADM-5931CH

Description
The ADM-5931CH is a broadband, power-efficient, moisture-resistant GaAs PHEMT distributed amplifier chip. The ADM-5931CH is designed to provide optimal LO drive for T3 mixers. Typically, it provides 11 dB of gain and +18 dBm saturated output power while requiring only 85 mA of current. T3 linearity is enhanced by ADM-5931's extended high frequency gain and lower even harmonic generation when compared to other distributed amplifiers in our catalog. It can be biased with internal circuitry, or with an external bias network for lower voltage and single supply operation. The enhanced moisture resistance process enables the bare chip to pass biased HAST testing without the use of a hermetically sealed package.
Request a Quote Datasheet
Description
The ADM-5931CH is a broadband, power-efficient, moisture-resistant GaAs PHEMT distributed amplifier chip. The ADM-5931CH is designed to provide optimal LO drive for T3 mixers. Typically, it provides 11 dB of gain and +18 dBm saturated output power while requiring only 85 mA of current. T3 linearity is enhanced by ADM-5931's extended high frequency gain and lower even harmonic generation when compared to other distributed amplifiers in our catalog. It can be biased with internal circuitry, or with an external bias network for lower voltage and single supply operation. The enhanced moisture resistance process enables the bare chip to pass biased HAST testing without the use of a hermetically sealed package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADM-5931CH, Broadband Distributed Amplifier - ADM-5931CH - Marki Microwave LLC
Morgan Hill, CA, United States
ADM-5931CH, Broadband Distributed Amplifier
ADM-5931CH
ADM-5931CH, Broadband Distributed Amplifier ADM-5931CH
The ADM-5931CH is a broadband, power-efficient, moisture-resistant GaAs PHEMT distributed amplifier chip. The ADM-5931CH is designed to provide optimal LO drive for T3 mixers. Typically, it provides 11 dB of gain and +18 dBm saturated output power while requiring only 85 mA of current. T3 linearity is enhanced by ADM-5931's extended high frequency gain and lower even harmonic generation when compared to other distributed amplifiers in our catalog. It can be biased with internal circuitry, or with an external bias network for lower voltage and single supply operation. The enhanced moisture resistance process enables the bare chip to pass biased HAST testing without the use of a hermetically sealed package.

The ADM-5931CH is a broadband, power-efficient, moisture-resistant GaAs PHEMT distributed amplifier chip. The ADM-5931CH is designed to provide optimal LO drive for T3 mixers. Typically, it provides 11 dB of gain and +18 dBm saturated output power while requiring only 85 mA of current. T3 linearity is enhanced by ADM-5931's extended high frequency gain and lower even harmonic generation when compared to other distributed amplifiers in our catalog. It can be biased with internal circuitry, or with an external bias network for lower voltage and single supply operation. The enhanced moisture resistance process enables the bare chip to pass biased HAST testing without the use of a hermetically sealed package.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM-5931CH
Product Name ADM-5931CH, Broadband Distributed Amplifier
Frequency Range 0.0 to 28000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8625PSM, 0.75 - 8 GHz High Dynamic Range Gain Block - ADM-8625PSM - Marki Microwave LLC
Specs
Frequency Range 750 to 8000 MHz
Package Type Surface Mount; surface-mount
View Details
AMM-7199SM, 11-38 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7199SM - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM-8558PC, 0.005 - 20 GHz Distributed Amplifier - ADM-8558PC - Marki Microwave LLC
Specs
Frequency Range 5 to 10000 MHz
Package Type Connectorized; connectorized
View Details
2 - 40 GHz Wideband LO Driver Amplifier - ADM1-8007APC - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Connectorized; connectorized
View Details