Marki Microwave LLC Datasheets for RF Waveguide Components

RF waveguide components are circular, elliptical or rectangular metal tubes or pipes through which electromagnetic waves are propagated in microwave and RF communications. The wave passing through the medium is forced to follow the path determined by the physical structure of the guide.
RF Waveguide Components: Learn more

Product Name Notes
Marki Microwave wave power dividers are 1 inch square, made of brass and then gold plated. They provide an equal power split with low insertion loss. When power is applied...
The C10-1000WG is a WR10 10dB waveguide coupler featuring high directivity over a 75-100GHz operational bandwidth. These waveguide components are built with high precision and then gold plated for high...
The C10-1200WG is a WR12 10dB waveguide coupler featuring high directivity over a 60-90GHz operational bandwidth. These waveguide components are built with high precision and then gold plated for high...
The C10-1500WG is a WR15 10dB waveguide coupler featuring high directivity over a 50-75GHz operational bandwidth. These waveguide components are built with high precision and then gold plated for high...
The C20-1000WG is a WR-10 20dB waveguide coupler featuring high 36 dB directivity over a 75-110GHz operational bandwidth. These waveguide components are built with high precision and then gold plated...
The C20-1200WG is a WR-12 20 dB waveguide coupler featuring high 38 dB directivity over a 60-90GHz operational bandwidth. These waveguide components are built with high precision and then gold...
The C20-1500WG is a WR-15 20 dB waveguide coupler featuring high 41 dB directivity over a 50-75GHz operational bandwidth. These waveguide components are built with high precision and then gold...
The PT-0067CH is a broadband DC to 67 GHz pick-off tee featuring a 15 dB pick-off loss and 1 dB through line insertion loss. A pick off tee is a...