Marki Microwave LLC DC - 20 GHz Wideband Low Noise Amplifier AMM-9853PSM

Description
The AMM-9853PSM is a wideband low noise amplifier capable of providing 16 dB gain and +27 dBm OIP3 with a low 1.8 dB typical noise figure. The AMM-9853PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. This amplifier has exceptionally flat response across its entire operating bandwidth.
Request a Quote Datasheet
Description
The AMM-9853PSM is a wideband low noise amplifier capable of providing 16 dB gain and +27 dBm OIP3 with a low 1.8 dB typical noise figure. The AMM-9853PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. This amplifier has exceptionally flat response across its entire operating bandwidth.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 20 GHz Wideband Low Noise Amplifier - AMM-9853PSM - Marki Microwave LLC
Morgan Hill, CA, United States
DC - 20 GHz Wideband Low Noise Amplifier
AMM-9853PSM
DC - 20 GHz Wideband Low Noise Amplifier AMM-9853PSM
The AMM-9853PSM is a wideband low noise amplifier capable of providing 16 dB gain and +27 dBm OIP3 with a low 1.8 dB typical noise figure. The AMM-9853PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. This amplifier has exceptionally flat response across its entire operating bandwidth.

The AMM-9853PSM is a wideband low noise amplifier capable of providing 16 dB gain and +27 dBm OIP3 with a low 1.8 dB typical noise figure. The AMM-9853PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. This amplifier has exceptionally flat response across its entire operating bandwidth.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM-9853PSM
Product Name DC - 20 GHz Wideband Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

ADM3-00001PD, 300 kHz - 18 GHz Broadband High-Gain Amplifier - ADM3-00001PD - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 18000 MHz
Package Type Connectorized; connectorized
View Details
ADM1-8096PC, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM1-8096PC - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Connectorized; connectorized
View Details
DC - 20 GHz Wideband Low Noise Amplifier - AMM-9852PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
12 GHz – 46 GHz GaAs Driver Amplifier - AMM-7200ACH - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type bare-die
View Details