Marki Microwave LLC Datasheets for RF Mixers

RF mixers convert RF power at one frequency into power at another frequency to make signal processing easier and more efficient.
RF Mixers: Learn more

Product Name Notes
MM1-0115H is a GaAs MMIC double balanced mixer that features excellent conversion loss, superior isolations, and spurious performance across a broad 1-15 GHz bandwidth. The MM1-0115H works well as both...
MM1-0212H is a GaAs MMIC double balanced mixer that is optimized for low frequency applications. MM1-0212H is a low frequency S band mixer that works well as both an up...
MM1-0212L is a low power GaAs MMIC double balanced mixer that operates at LO powers as a low as +1 dBm. MM1-0212L is a low frequency, low power S band...
MM1-0212S is a highly linear GaAs MMIC double balanced mixer. MM1-0212S is a low frequency, high linearity S band mixer that works well as both an up and down converter...
MM1-0222H is a GaAs MMIC double balanced mixer that features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth. The MM1-0222H works well as both an up...
MM1-0222L is a GaAs MMIC double balanced mixer that features excellent conversion loss, superior isolations, and spurious performance across a broad bandwidth. The MM1 0222L works well as both an...
MM1-0330H is a GaAs MMIC double balanced mixer that features excellent conversion loss, superior isolations, and spurious performance across a broad 3-30 GHz bandwidth. The MM1-0330H works well as both...
MM1-0330T is a GaAs MMIC double balanced mixer that features excellent conversion loss, superior isolations, and spurious performance across a broad bandwidth. The MM1-0330T works well as both an up...
MM1-1044H is a GaAs MMIC double balanced mixer that is designed for and operates at the K and Ka band 5G frequencies. MM1-1044H is a high linearity Ka band mixer...
MM1-1467H is a GaAs MMIC double balanced mixer with a broad IF bandwidth and low conversion loss. This mixer is ideal for applications which require broad IF bandwidths with operation...
MM1-1467L is a GaAs MMIC double balanced mixer with a broad IF bandwidth and low conversion loss. This mixer ideal for applications which require broad IF bandwidths with operation at...
MM1-30100L is a GaAs MMIC double balanced mixer that features excellent conversion loss, superior isolations, and spurious performance across an incredibly broad bandwidth. The MM1-30100L works well as both an...
MM1-35130H is a GaAs MMIC double balanced mixer that features excellent conversion loss, superior isolations, and spurious performance across an incredibly broad bandwidth. The MM1-35130H works well as both an...
MM2D-0528SCSM is a GaAs MMIC triple balanced mixer with high dynamic range and low conversion loss. This mixer offers broad operating bandwidths for applications in the C through Ka bands.
MMH-35120H is a GaAs MMIC balanced harmonic mixer that features excellent conversion loss, superior isolations, and spurious performance across an incredibly broad bandwidth utilizing the 3rd harmonic of the LO.
MMIC IQ mixer. This is an ultra-broadband mixer spanning 40 to 67 GHz on the RF and LO ports with an IF from DC to 20 GHz. Up to 25...
MMIQ-0106HCSM is a high linearity, passive GaAs MMIC IQ mixer. This is an ultra-broadband mixer spanning 1.5 to 5.5 GHz on the RF and LO ports with an IF from...
MMIQ-0218H is a low LO drive, passive GaAs MMIC IQ mixer that operates across a 9:1 bandwidth. This is an ultra-broadband mixer spanning 2 to 18GHz on the RF and...
MMIQ-0218L is a low LO drive, passive GaAs MMIC IQ mixer that operates across a 9:1 bandwidth. This is an ultra-broadband mixer spanning 2 to 18GHz on the RF and...
MMIQ-0416HSM is a high linearity, passive GaAs MMIC IQ mixer. This is an ultra-broadband mixer spanning 4 to 16 GHz on the RF and LO ports with an IF from...
MMIQ-0520H is a high linearity, passive GaAs MMIC IQ mixer. This is an ultra-broadband mixer spanning 5 to 20GHz on the RF and LO ports with an IF from DC...
MMIQ-0520HSM is a high linearity, passive GaAs MMIC IQ mixer. This is an ultra-broadband mixer spanning 5 to 20GHz on the RF and LO ports with an IF from DC...
MMIQ-0520L is a low LO drive, passive GaAs MMIC IQ mixer that operates down to an unrivaled +3 dBm LO drive level. This is an ultra-broadband mixer spanning 5 to...
MMIQ-0626H is a high linearity, passive GaAs MMIC IQ mixer. This is an ultra-broadband mixer spanning 6 to 26 GHz on the RF and LO ports with an IF from...
MMIQ-0626HSM is a high linearity, passive GaAs MMIC IQ mixer. This is an ultra-broadband mixer spanning 6 to 26 GHz on the RF and LO ports with an IF from...
MMIQ-0626L is a low LO drive, passive GaAs MMIC IQ mixer that operates down to an unrivaled +3 dBm LO drive level. This is an ultra-broadband mixer spanning 6 to...
MMIQ-1037H is a high linearity, passive GaAs MMIC IQ mixer. This is an ultra-broadband mixer spanning 10 to 37 GHz on the RF and LO ports with an IF from...
MMIQ-1040HSM is a high linearity, passive GaAs MMIC IQ mixer. This is an ultra-broadband mixer spanning 10 to 40 GHz on the RF and LO ports with an IF from...
MMIQ-1040L is a low LO drive, passive GaAs MMIC IQ mixer that operates down to an unrivaled +3 dBm LO drive level. This is an ultra-broadband mixer spanning 10 to...
MMIQ-1040LSM is a high linearity, passive GaAs MMIC IQ mixer. This is an ultra-broadband mixer spanning 10 to 40 GHz on the RF and LO ports with an IF from...
MMIQ-1040S is a high linearity, passive GaAs MMIC IQ mixer. This is an ultra-broadband mixer spanning 10 to 40 GHz on the RF and LO ports with an IF from...
MT3D-0113LSM is a GaAs MMIC triple balanced mixer with high dynamic range and low conversion loss. This mixer belongs to the T3 family which offers high IP3, P1dB, and broad...
MT3D-0325HCSM is a GaAs MMIC triple balanced mixer with high dynamic range and low conversion loss. This mixer belongs to the T3 family which offers high IP3, P1dB, and broad...
MT3L-0113H is a GaAs MMIC triple balanced mixer with high dynamic range and low conversion loss. This mixer belongs to the T3 family which offers high IP3, P1dB, and broad...
MT3L-0113HSM is a GaAs MMIC triple balanced mixer with high dynamic range and low conversion loss. This mixer belongs to the T3 family which offers high IP3, P1dB, and broad...
MXDB-1000WG is a double balanced mixer that features excellent conversion loss, great isolations, and spurious performance across the bandwidth. The MXDB-1000WG works well as both an up and down converter.
MXDB-1200WG is a double balanced mixer that features excellent conversion loss, great isolations, and spurious performance across the bandwidth. The MXDB-1200WG works well as both an up and down converter.
MXDB-1500WG is a double balanced mixer that features excellent conversion loss, great isolations, and spurious performance across the bandwidth. The MXDB-1500WG works well as both an up and down converter.
The MM1-0115HPSM is a GaAs MMIC double balanced mixer that features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth. MM1-0115HPSM works well as both an up...
The MM1-0212HSM is a GaAs MMIC double balanced mixer that is optimized for low frequency applications. MM1-0212HSM is a low frequency S band mixer that works well as both an...
The MM1-0212LSM is a low power GaAs MMIC double balanced mixer that operates at LO powers as a low as +1 dBm. MM1-0212LSM is a low frequency, low power S...
The MM1-0212SSM is a highly linear GaAs MMIC double balanced mixer. MM1-0212SSM is a low frequency, high linearity S band mixer that works well as both an up and down...
The MM1-0222HSM is a GaAs MMIC double balanced mixer that features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth. MM1-0222HSM works well as both an up...
The MM1-0222LSM is a GaAs MMIC double balanced mixer that features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth. MM1-0222LSM works well as both an up...
The MM1-0312H is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Accurate,...
The MM1-0312HSM is a passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and...
The MM1-0312S is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Accurate,...
The MM1-0312SSM is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss,...
The MM1-0320H is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Accurate,...
The MM1-0320HSM is a passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and...
The MM1-0320L is a passive double balanced MMIC mixer. It delivers excellent 7 dB conversion loss, superior isolations and spurious performance across a broad 3 to 20 GHz RF/LO bandwidth.
The MM1-0320L is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Low...
The MM1-0424S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression to other GaAs MMIC...
The MM1-0424S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression, compared to other GaAs...
The MM1-0626H is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Accurate,...
The MM1-0626HCSP2 is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss,...
The MM1-0626HSM is a passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and...
The MM1-0626S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression to other GaAs MMIC...
The MM1-0626SCSP2 is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss,...
The MM1-0626SSM is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss,...
The MM1-0726HSM is a passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and...
The MM1-0832H is a GaAs MMIC double balanced mixer that is designed for and operates at X through K bands. MM1-0832H is a high linearity K band mixer that works...
The MM1-0832HPSM is a GaAs MMIC double balanced mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious...
The MM1-0832L is a GaAs MMIC double balanced mixer that is designed for and operates at X through K bands. MM1-0832L is a low power K band mixer that works...
The MM1-0832LSM is a GaAs MMIC double balanced mixer that is optimized for high frequency applications. MM1-0832LSM is a high frequency X band mixer that works well as both an...
The MM1-1040HPSM is a GaAs MMIC double balanced mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious...
The MM1-1044L is a low power GaAs MMIC double balanced mixer that is designed for and operates at the K and Ka band 5G frequencies. MM1-1044L is a low power...
The MM1-1140H is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Accurate,...
The MM1-1240S is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Accurate,...
The MM1-1453HSM is a high frequency GaAs MMIC double balanced mixer that features excellent conversion loss, superior isolations and spurious performances across a broad bandwidth. MM1-1453HSM works well as both...
The MM1-1453LSM is a GaAs MMIC double balanced mixer that features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth. MM1-1453LSM works well as both an up...
The MM1-1850H is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Accurate,...
The MM1-1850HPSM-2 is a wideband GaAs MMIC double balanced mixer, operating from 18 to 50 GHz. It performs well as both an up and down converter, offering typical conversion loss...
The MM1-1850HSM is a GaAs MMIC double balanced mixer that operates at high frequency in a proprietary surface mount package. MM1-1850HSM is a K/Ka band mixer that works well as...
The MM1-1850S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression to other GaAs MMIC...
The MM1-1850SSM is a GaAs MMIC double balanced mixer that operates at high frequency in a proprietary surface mount package. MM1-1850SSM is a K/Ka band mixer that works well as...
The MM1-1857H is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Accurate,...
The MM1-1857L is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Low...
The MM1-1886HCH-2 is a compact, passive double-balanced MMIC mixer engineered for wideband performance. It features excellent 8.5 dB conversion loss, superior isolations, and spurious performance across a broad 18 to...
The MM1-1886HCSP2 is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss,...
The MM1-1886HM is a passive double balanced MMIC mixer. It features excellent 8.5 dB conversion loss, superior isolations and outstanding spurious performance across a broad 18 to 86 GHz RF/LO...
The MM1-1886LCH-2 is a compact, passive double-balanced MMIC mixer engineered for wideband performance. Operating from 18 to 86 GHz, it features excellent 8.5 dB conversion loss and isolation down to...
The MM1-1886LM is a passive double balanced MMIC mixer. It features excellent 8.5 dB conversion loss, superior isolations and spurious performance across a broad 18 to 86 GHz RF/LO bandwidth.
The MM1-2567LS is a passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and...
The MM1-2567LSM is a GaAs MMIC double balanced mixer that is optimized for high frequency applications. MM1-2567LSM is a Ka to V band mixer that works well as both an...
The MM1A-0222HPSM is a versatile, robust, and broadband double balanced mixer with an integrated broadband LO driver amplifier. The MM1A-0222HPSM is ideal for applications with wide bandwidths and operation through...
The MM1A-0330HPSM is a versatile, robust, and broadband double balanced mixer with an integrated broadband LO driver amplifier. The MM1A-0330HSM is ideal for applications with wide bandwidths and operation through...
The MM1A-0622HPSM is a versatile, robust, and broadband double balanced mixer with an integrated broadband LO driver amplifier. The MM1A-0622HPSM is ideal for applications with wide bandwidths and operation through...
The MM1A-0626SPSM is a versatile, robust, and broadband double balanced mixer with an integrated broadband LO driver amplifier. The MM1A-0626SPSM is ideal for applications with wide bandwidths and operation through...
The MM1A-0832HPSM is a versatile, robust, and broadband double balanced mixer with an integrated broadband LO driver amplifier. The MM1A-0832HPSM is ideal for applications with wide bandwidths and operation at...
The MM1A-1040HPSM is a versatile, robust, and broadband double balanced mixer with an integrated broadband LO driver amplifier. The MM1A-1040HPSM is ideal for applications with wide bandwidths and operation at...
The MM1A-1855HPSM is a versatile, robust, and broadband double balanced mixer with an integrated broadband LO driver amplifier. The MM1A-1855HPSM is ideal for applications with wide bandwidths and operation at...
The MM1N-0626SSM-01 is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss,...
The MM2-0432HPSM-1 is a passive GaAs MMIC triple-balanced mixer designed with broadband operation from 4 to 32 GHz. It delivers low conversion loss, high linearity, and excellent port-to-port isolation. The...
The MM2-0432HPSM-2 is a passive GaAs MMIC triple-balanced mixer designed with broadband operation from 4 to 32 GHz. It delivers low conversion loss, high linearity, and excellent port-to-port isolation. The...
The MM2-0530H is a passive MMIC triple balanced mixer. It features a broadband IF port that spans from 2 to 20 GHz, and has excellent spurious suppression. GaAs MMIC technology...
The MM2-0530HSM is a passive MMIC triple balanced mixer. It features a broadband IF port that spans from 2 to 20 GHz, and has excellent spurious suppression. GaAs MMIC technology...
The MM2-0530L is a passive MMIC triple balanced mixer. It features a broadband IF port that spans from 2 to 20 GHz, and has excellent spurious suppression. GaAs MMIC technology...
The MM2-0530LBH is a passive MMIC triple balanced mixer. It features a broadband IF port that spans from 2 to 20 GHz, and has excellent spurious suppression. GaAs MMIC technology...
The MM2-0530LSM is a passive MMIC triple balanced mixer. It features a broadband IF port that spans from 2 to 20 GHz, and has excellent spurious suppression. GaAs MMIC technology...
The MM2-0843HPSM-1 is a passive GaAs MMIC triple-balanced mixer designed with broadband operation from 8 to 43 GHz. It delivers low conversion loss, high linearity, and excellent port-to-port isolation. The...
The MM2-0843HPSM-2 is a passive GaAs MMIC triple-balanced mixer designed with broadband operation from 8 to 43 GHz. It delivers low conversion loss, high linearity, and excellent port-to-port isolation. The...
The MM2N-0530HSM-01 is a passive MMIC triple balanced mixer. It features a broadband IF port that spans from 2 to 20 GHz, and has excellent spurious suppression. GaAs MMIC technology...
The MMIQ-0205HSM is a miniaturized, surface-mount multi-octave 1.75-5.0 GHz IQ mixer. It features matched double balanced mixers connected with an integrated LO hybrid and RF power divider. It can be...
The MMIQ-0218HSM is a broadband passive GaAs MMIC IQ mixer that operates across an unrivaled 2-18 GHz RF/LO band with an IF from DC to 3 GHz. Excellent phase and...
The MMIQ-0218LSM is a broadband passive GaAs MMIC IQ mixer that operates across an unrivaled 2-18 GHz RF/LO band with an IF from DC to 3 GHz. Excellent phase and...
The MMIQ-0416H is a high linearity, passive GaAs MMIC IQ mixer. This is an ultra-broadband mixer spanning 4 to 16 GHz on the RF and LO ports with an IF...
The MMIQ-0416L is a low LO drive, passive GaAs MMIC IQ mixer. This is an ultra-broadband mixer spanning 4 to 16 GHz on the RF and LO ports with an...
The MMIQ-0416LSM is a low LO drive, passive GaAs MMIC IQ. This is an ultra-broadband mixer spanning 4 to 16GHz on the RF and LO ports with an IF from...
The MMIQ-0520LSM is a low LO drive, passive GaAs MMIC IQ mixer that operates down to an unrivaled +5 dBm LO drive level. This is an ultra-broadband mixer spanning 5...
The MMIQ-0626LSM is a passive GaAs MMIC IQ mixer. This is an ultra-broadband mixer spanning 6 to 26GHz on the RF and LO ports with an IF from DC to...
The MMIQ-1865H is a high linearity, passive MMIC IQ mixer. This is an ultra-broadband mixer spanning 18 to 65 GHz on the RF and LO ports with an IF from...
The MMIQ-1865L is a low LO drive, passive MMIC IQ mixer. This is an ultra-broadband mixer spanning 18 to 65 GHz on the RF and LO ports with an IF...
The MMIQ-1865S is a high linearity, passive MMIC IQ mixer. This is an ultra-broadband mixer spanning 18 to 65 GHz on the RF and LO ports with an IF from...
The MMIQ-1867HSM is a low LO drive, passive GaAs MMIC IQ mixer. This is an ultra-broadband mixer spanning 18 to 67 GHz on the RF and LO ports with an...
The MMIQ-1867LSM is a low LO drive, passive GaAs MMIC IQ mixer. This is an ultra-broadband mixer spanning 18 to 67 GHz on the RF and LO ports with an...
The MMIQ-30120H is a high linearity, passive GaAs MMIC IQ mixer. This is an ultra-broadband mixer spanning 30 to 120 GHz on the RF and LO ports with an IF...
The MMIQ-40100H is a high linearity, passive GaAs MMIC IQ mixer. This is an ultra-broadband mixer spanning 40 to 100 GHz on the RF and LO ports with an IF...
The MMIQ-40100L is a low LO drive, passive GaAs MMIC IQ mixer. This is an ultra-broadband mixer spanning 40 to 100 GHz on the RF and LO ports with an...
The MMIQA-0218HPSM is a versatile, robust, and broadband IQ mixer with an integrated broadband LO driver amplifier. The MMIQA-0218HPSM is ideal for IQ, single sideband, and image reject mixing applications...
The MMIQA-0626HPSM is a versatile, robust, and broadband IQ mixer with an integrated broadband LO driver amplifier. The MMIQA-0626HPSM is ideal for IQ, single sideband, and image reject mixing applications...
The MMIQA-1035SPSM is a versatile, robust, and broadband IQ mixer with an integrated broadband LO driver amplifier. The MMIQA-1035SPSM is ideal for IQ, single sideband, and image reject mixing applications...
The MMIQA-1040HPSM is a versatile, robust, and broadband IQ mixer with an integrated broadband LO driver amplifier. The MMIQA-1040HPSM is ideal for IQ, single sideband, and image reject mixing applications...
The MT3-0113HCQG is a triple balanced passive diode GaAs MMIC mixer offering high dynamic range, low conversion loss, and excellent repeatability. As with all T3 mixers, this mixer offers unparalleled...
The MT3-0113LCQG is a triple balanced passive diode GaAs MMIC mixer offering high dynamic range, low conversion loss, and excellent repeatability. As with all T3 mixers, this mixer offers unparalleled...
The MT3-0113SCQG is a triple balanced passive diode GaAs MMIC mixer offering high dynamic range, low conversion loss, and excellent repeatability. As with all T3 mixers, this mixer offers unparalleled...
The MT3A-0113H is a versatile, robust, and broadband Two-Tone-Terminator mixer integrated with a low phase noise LO driver amplifier. The MT3A-0113H employs the most sophisticated mixer on the market today...
The MT3A-0113HCSM is a versatile, robust, and broadband Two-Tone-Terminator mixer integrated with a low phase noise LO driver amplifier. The MT3A-0113HCSM employs the most sophisticated mixer on the market today...
The MT3H-0113H is a triple balanced passive diode mixer offering high dynamic range, low conversion loss, and excellent repeatability. As with all T3 mixers, this mixer offers unparalleled nonlinear performance...
The MT3H-0113HSM is a triple balanced passive diode mixer offering high dynamic range, low conversion loss, and excellent repeatability. As with all T3 mixers, this mixer offers unparalleled nonlinear performance...
The MT3H-0113L is a triple balanced passive diode mixer offering high dynamic range, low conversion loss, and excellent repeatability. As with all T3 mixers, this mixer offers unparalleled nonlinear performance...
The MT3H-0113LSM is a triple balanced passive diode mixer offering high dynamic range, low conversion loss, and excellent repeatability. As with all T3 mixers, this mixer offers unparalleled nonlinear performance...
The T3-07 is a high performance mixer featuring LO/RF from 1 MHz to 7 GHz and IF from 1 MHz to 4 GHz. As with all T3 mixers, this mixer...
The T3-0838G is a high performance mixer featuring LO/RF from 8 to 38 GHz and IF from 10 MHz to 10 GHz. As with all T3 mixers, this mixer offers...
The T3-1040G is a high performance mixer featuring LO/RF from 10 to 40 GHz and IF from 1 to 18 GHz. As with all T3 mixers, this mixer offers unparalleled...
The T3-12 is a high performance mixer featuring LO/RF from 10 MHz to 12 GHz and IF from 1 MHz to 4 GHz. As with all T3 mixers, this mixer...
The T3-18G is a high performance mixer featuring LO/RF from 10 MHz to 18 GHz and IF from 1 MHz to 10 GHz. As with all T3 mixers, this mixer...
The T3-20G is a high performance mixer featuring LO/RF from 10 MHz to 20 GHz and IF from 1 MHz to 10 GHz. As with all T3 mixers, this mixer...
The T3A-07PA is a versatile, robust, and broadband Two-Tone-Terminator mixer integrated with a sub 10 ps risetime square wave amplifier. The T3A-07PA employs the most sophisticated mixer on the market...
The T3H-18G is a high performance mixer featuring LO/RF from 10 MHz to 18 GHz and IF from 10 MHz to 18 GHz. As with all T3 mixers, this mixer...
The T3H-20G is a high performance mixer featuring LO/RF from 10 MHz to 20 GHz and IF from 10 MHz to 18 GHz. As with all T3 mixers, this mixer...
IQ-0307LXP is Not Recommended for New Design. Please refer to MMIQ-0218LXPC as the recommended replacement. The IQ-0307 is a passive IQ mixer. This broadband mixer spans 3 to 7 GHz...
IQ-0307MXP is End of Life. Please refer to MMIQ-0218LXPC as the recommended replacement. The IQ-0307 is a passive IQ mixer. This broadband mixer spans 3 to 7 GHz on the...
IQ-0618LXP is Not Recommended for New Design. Please refer to MMIQ-0626LS as the recommended replacement. The IQ-0618 is a passive IQ mixer. This broadband mixer spans 6 to 18 GHz...
IQ-0618MXP is Not Recommended for New Design. Please refer to MMIQ-0626HS as the recommended replacement. The IQ-0618 is a passive IQ mixer. This broadband mixer spans 6 to 18 GHz...
IQ-1545LMP is Not Recommended for New Design. Please refer to MMIQ-0205HXA as the recommended replacement. The IQ-1545 is a passive IQ mixer. This broadband mixer spans 1.5 to 4.5 GHz...
IQ-4509LXP is End of Life. Please refer to MMIQ-0416LS as the recommended replacement. The IQ-4509 is a passive IQ mixer. This broadband mixer spans 4.5 to 9 GHz on the...
IQ-4509MXP is End of Life. Please refer to MMIQ-0416LS as the recommended replacement. The IQ-4509 is a passive IQ mixer. This broadband mixer spans 4.5 to 9 GHz on the...
IR-4509LXP is Not Recommended for New Design. Please refer to MMIQ-0416LS and QH-0R518 as the recommended replacement. The IR-4509 is an image reject mixer that performs single sided downconversion, or...
IR-4509MXP is End of Life. Please refer to MMIQ-0416LS and QH-0R518 as the recommended replacement. The IR-4509 is an image reject mixer that performs single sided downconversion, or "image reject"...
IR-4509MXP-1 is End of Life. Please refer to MMIQ-0416LS and QH-0R518 as the recommended replacement. The IR-4509 is an image reject mixer that performs single sided downconversion, or "image reject"...
IR-4509MXP-2 is Not Recommended for New Design. Please refer to MMIQ-0416LS and QH-0R518 as the recommended replacement. The IR-4509 is an image reject mixer that performs single sided downconversion, or...
IRW-0618LXW-1 is Not Recommended for New Design. Please refer to MMIQ-0626LS and QH-0R518 as the recommended replacement. The IRW-0618 is an image reject mixer that performs single sided downconversion, or...
IRW-0618LXW-2 is Not Recommended for New Design. Please refer to MMIQ-0626LS and QH-0R518 as the recommended replacement. The IRW-0618 is an image reject mixer that performs single sided downconversion, or...
IRW-0618MXW-1 is Not Recommended for New Design. Please refer to MMIQ-0626HS and QH-0R518 as the recommended replacement. The IRW-0618 is an image reject mixer that performs single sided downconversion, or...
IRW-0618MXW-2 is Not Recommended for New Design. Please refer to MMIQ-0626HS and QH-0R518 as the recommended replacement. The IRW-0618 is an image reject mixer that performs single sided downconversion, or...
M1-0008LQP is End of Life. Please refer to T3-12LQP or MM1-0212LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0012LQP is End of Life. Please refer to T3-12LQP or MM1-0212LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0204HP is End of Life. Please refer to MM1-0212HS or MM1-0212SS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0204LE-2 is Not Recommended for New Design. Please refer to MM1-0212LSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0204LP is Not Recommended for New Design. Please refer to MM1-0212LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0204ME-2 is End of Life. Please refer to MM1-0212LSM-2 or MM1-0115HPSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0204MP is Not Recommended for New Design. Please refer to MM1-0212LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0204NE-1 is End of Life. Please refer to MM1-0212HSM-2 or MM1-0115HPSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0204NP is End of Life. Please refer to MM1-0212LS or MM1-0212HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0208LE-1 is Not Recommended for New Design. Please refer to MM1-0212LSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0208LE-2 is Not Recommended for New Design. Please refer to MM1-0212LSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0208LP is Not Recommended for New Design. Please refer to MM1-0212LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0208ME-2 is End of Life. Please refer to MM1-0212LSM-2 or MM1-0115HPSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0208MP is End of Life. Please refer to MM1-0212LS or MM1-0115HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0212HP is End of Life. Please refer to MM1-0212HS or MM1-0212SS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0212LE-1 is Not Recommended for New Design. Please refer to MM1-0212LSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0212LE-2 is Not Recommended for New Design. Please refer to MM1-0212LSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0212LP is Not Recommended for New Design. Please refer to MM1-0212LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0212MP is End of Life. Please refer to MM1-0212LS or MM1-0115HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0212NE-2 is End of Life. Please refer to MM1-0212HSM-2 or MM1-0115HPSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0218LP is End of Life. Please refer to MM1-0222LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1-0218MP is End of Life. Please refer to MM1-0222HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1-0220LP is End of Life. Please refer to MM1-0222LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1-0220NP is End of Life. Please refer to MM1-0222HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1-0310HE-1 is End of Life. Please refer to MM1-0312HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1-0310HP is End of Life. Please refer to MM1-0312HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1-0310LE-1 is Not Recommended for New Design. Please refer to MM1-0212LSM-2 or MM1-0312HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M1-0310LE-2 is Not Recommended for New Design. Please refer to MM1-0212LSM-2 or MM1-0312HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M1-0310LP is Not Recommended for New Design. Please refer to MM1-0312HS or MM1-0212LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M1-0310ME-1 is End of Life. Please refer to MM1-0212LSM-2 or MM1-0312HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0310MP is End of Life. Please refer to MM1-0312HS or MM1-0212LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0408LP is Not Recommended for New Design. Please refer to MM1-0222LS or MM1-0312HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M1-0408ME-1 is End of Life. Please refer to MM1-0222LSM-2 or MM1-0312HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0408ME-2 is End of Life. Please refer to MM1-0222LSM-2 or MM1-0312HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0408NE-1 is End of Life. Please refer to MM1-0312HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1-0412HE-1 is End of Life. Please refer to MM1-0312HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1-0412HE-2 is End of Life. Please refer to MM1-0312HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1-0412HP is End of Life. Please refer to MM1-0312HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1-0412LE-1 is Not Recommended for New Design. Please refer to MM1-0312HSM-2 or MM1-0222LSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M1-0412LE-2 is Not Recommended for New Design. Please refer to MM1-0312HSM-2 or MM1-0222LSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M1-0412LP is Not Recommended for New Design. Please refer to MM1-0222LS or MM1-0312HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M1-0412ME-1 is Not Recommended for New Design. Please refer to MM1-0312HSM-2 or MM1-0222LSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M1-0412ME-2 is Not Recommended for New Design. Please refer to MM1-0312HSM-2 or MM1-0222LSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M1-0412MP is End of Life. Please refer to MM1-0222LS or MM1-0312HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0412NE-1 is End of Life. Please refer to MM1-0312HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1-0412NP is End of Life. Please refer to MM1-0312HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1-0420HE-2 is End of Life. Please refer to MM1-0222HSM-2 or MM1-0320HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0420HP is End of Life. Please refer to MM1-0222HS or MM1-0320HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0420LE-1 is End of Life. Please refer to MM1-0222LSM-2 or MM1-0320HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0420LE-2 is End of Life. Please refer to MM1-0222LSM-2 or MM1-0320HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0420LP is End of Life. Please refer to MM1-0222LS or MM1-0320LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0420ME-2 is End of Life. Please refer to MM1-0222LSM-2 or MM1-0320HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0420MP is End of Life. Please refer to MM1-0222LS or MM1-0320HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0420NE-1 is End of Life. Please refer to MM1-0222HSM-2 or MM1-0320HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0420NE-2 is End of Life. Please refer to MM1-0222HSM-2 or MM1-0320HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0420SE-2 is End of Life. Please refer to MM1-0424SSM-2 or MM1-0320HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0420SP is End of Life. Please refer to MM1-0424SS or MM1-0320HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0616HP is End of Life. Please refer to MM1-0320HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1-0616LE-1 is End of Life. Please refer to MM1-0222LSM-2 or MM1-0320HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0616LE-2 is End of Life. Please refer to MM1-0222LSM-2 or MM1-0320HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0616LP is End of Life. Please refer to MM1-0320LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1-0616ME-2 is End of Life. Please refer to MM1-0222LSM-2 or MM1-0320HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0616MP is Not Recommended for New Design. Please refer to MM1-0320HS or MM1-0320LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M1-0616NE-1 is Not Recommended for New Design. Please refer to MM1-0320HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0616NP is End of Life. Please refer to MM1-0320HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1-0620HE-2 is End of Life. Please refer to MM1-0626HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1-0620HP is End of Life. Please refer to MM1-0626HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1-0620LE-1 is End of Life. Please refer to MM1-0222LSM-2 or MM1-0626HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0620LE-2 is End of Life. Please refer to MM1-0222LSM-2 or MM1-0626HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0620LP is End of Life. Please refer to MM1-0222LS or MM1-0626HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0620ME-1 is Not Recommended for New Design. Please refer to MM1-0222LSM-2 or MM1-0626HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M1-0620ME-2 is Not Recommended for New Design. Please refer to MM1-0222LSM-2 or MM1-0626HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M1-0620MP is Not Recommended for New Design. Please refer to MM1-0222LS or MM1-0626HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M1-0620NE-1 is Not Recommended for New Design. Please refer to MM1-0626HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0620NE-2 is Not Recommended for New Design. Please refer to MM1-0626HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-0620NP is End of Life. Please refer to MM1-0626HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1-0620SE-2 is Not Recommended for New Design. Please refer to MM1-0626HSM-2 or MM1-0626SSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M1-0620SP is Not Recommended for New Design. Please refer to MM1-0626HS or MM1-0626SS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M1-0818HP is End of Life. Please refer to MM1-0832HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1-0818LE-1 is End of Life. Please refer to MM1-0832LSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1-0818LE-2 is End of Life. Please refer to MM1-0832LSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1-0818LP is End of Life. Please refer to MM1-0832LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1-0818MP is End of Life. Please refer to MM1-0832LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1-0818NE-1 is End of Life. Please refer to MM1-0832HPSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1-0818NP is End of Life. Please refer to MM1-0832HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1-0818SP is End of Life. Please refer to MM1-0832HS or MM1-0626SS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1-1020ME-2 is End of Life. Please refer to MM1-0832HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1-1020MP is End of Life. Please refer to MM1-0832LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1B-0618LE-1 is End of Life. Please refer to MM1-0222LSM-2 or MM1-0320HSM-2 as the recommended replacement. The M1B-0618LE is a well balanced double balanced mixer that is particularly well suited as...
M1B-0618LE-2 is End of Life. Please refer to MM1-0222LSM-2 or MM1-0320HSM-2 as the recommended replacement. The M1B-0618LE is a well balanced double balanced mixer that is particularly well suited as...
M1B-0618LP is End of Life. Please refer to MM1-0320LS as the recommended replacement. The M1B-0618LP is a well balanced double balanced mixer that is particularly well suited as a bi-phase...
M1B-0618MP is End of Life. Please refer to MM1-0320LS as the recommended replacement. The M1B-0618MP is a well balanced double balanced mixer that is particularly well suited as a bi-phase...
M1B-0618NE-2 is End of Life. Please refer to MM1-0320HSM-2 as the recommended replacement. The M1B-0618NE-2 is a well balanced double balanced mixer that is particularly well suited as a bi-phase...
M1R-0726LR is End of Life. Please refer to MM1-0626HS or MM1-0832LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1R-0726LS is Not Recommended for New Design. Please refer to MM1-0626HS or MM1-0832LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M1R-0726LS-1 is Not Recommended for New Design. Please refer to MM1-0832LS or MM1-0626HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M1R-0726LZ is End of Life. Please refer to MM1-0626HS or MM1-0832LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1R-0726LZ-1 is End of Life. Please refer to MM1-0832LS or MM1-0626HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M1R-0726MS is Not Recommended for New Design. Please refer to MM1-0626HS or MM1-0832LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M1R-0726MZ is Not Recommended for New Design. Please refer to MM1-0626HS or MM1-0832LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M1R-0726NR is End of Life. Please refer to MM1-0626HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1R-0726NS is End of Life. Please refer to MM1-0626HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M1R-0726NZ is End of Life. Please refer to MM1-0626HS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and...
M2-0020LK is End of Life. Please refer to T3-20GLS or MM1-0222LS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2-0020LKC-1 is End of Life. Please refer to T3-20GLS or MM1-0222LS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2-0020LKC-2 is End of Life. Please refer to T3-20GLS or MM1-0222LS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2-0020MK is End of Life. Please refer to T3-20GLS or MM1-0222LS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2-0026LE-1 is Not Recommended for New Design. Please refer to T3-20GLES-1 or T3-20GLCTG-1 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M2-0026LE-2 is Not Recommended for New Design. Please refer to T3-20GLES-2 or T3-20GLCTG-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M2-0026LP is Not Recommended for New Design. Please refer to T3-20GLS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2-0208LE-1 is Not Recommended for New Design. Please refer to MM1-0212LSM-2 or T3-12LQ-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M2-0208LE-2 is Not Recommended for New Design. Please refer to MM1-0212LSM-2 or T3-12LQ-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M2-0208LP is Not Recommended for New Design. Please refer to MM1-0212LS or T3-12LQP as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M2-0208ME-2 is End of Life. Please refer to MM1-0212LSM-2 or T3-12LQ-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2-0208MP is End of Life. Please refer to MM1-0212LS or T3-12LQP as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2-0208NE-1 is End of Life. Please refer to MM1-0212HSM-2 or T3-12LQ-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2-0208NE-2 is End of Life. Please refer to MM1-0212HSM-2 or T3-12LQ-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2-0218HP is End of Life. Please refer to T3-18GLS or MM1-0222HS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2-0218LE-1 is End of Life. Please refer to MM1-0222LSM-2 or T3-18GLES-1 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2-0218LE-2 is End of Life. Please refer to MM1-0222LSM-2 or T3-18GLES-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2-0218LP is End of Life. Please refer to MM1-0222LS or T3-18GLS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2-0218ME-1 is End of Life. Please refer to MM1-0222LSM-2 or T3-18GLES-1 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2-0218ME-2 is End of Life. Please refer to MM1-0222LSM-2 or T3-18GLES-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2-0218MP is End of Life. Please refer to T3-18GLS or MM1-0222LS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2-0218NE-2 is End of Life. Please refer to MM1-0222HSM-2 or T3-18GLES-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2-0219LS is End of Life. Please refer to MM1-0222LS or T3-20GLS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2-0219LZ is End of Life. Please refer to MM1-0222LS or T3-20GLS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2-0219MR is End of Life. Please refer to T3-20GLS or MM1-0222LS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2-0219MS is End of Life. Please refer to MM1-0222LS or T3-20GLS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2-0219MZ is End of Life. Please refer to MM1-0222LS or T3-20GLS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2-0220HE-2 is End of Life. Please refer to T3-20GLES-2 or T3-20GLCTG-2 or MM1-0222HSM-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M2-0220LE-1 is End of Life. Please refer to T3-20GLES-1 or T3-20GLCTG-1 or MM1-0222LSM-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M2-0220LP is End of Life. Please refer to T3-20GLS or MM1-0222LS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2-0220ME-2 is End of Life. Please refer to T3-20GLES-2 or T3-20GLCTG-2 or MM1-0222LSM-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M2-0220MP is End of Life. Please refer to MM1-0222LS or T3-20GLS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2-0226LP is Not Recommended for New Design. Please refer to T3-20GLS or MM1-0222LS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M2-0226ME-2 is Not Recommended for New Design. Please refer to T3-20GLES-2 or T3-20GLCTG-2 or MM1-0222LSM-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned...
M2-0226MP is Not Recommended for New Design. Please refer to T3-20GLS or MM1-0222LS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M2-0240LP is Not Recommended for New Design. Please refer to MM1-0330HS or MM1-0222HS or MM1-1044HS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned...
M2-0240LPV is Not Recommended for New Design. Please refer to MM1-0330HS or MM1-0222HS or MM1-1044HS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned...
M2-0243LPV is Not Recommended for New Design. Please refer to MM1-0330HS or MM1-0222HS or MM1-1044HS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned...
M2-0250LNVT is Not Recommended for New Design. Please refer to MM1-0330HS or MM1-0222HS or MM1-1044HS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned...
M2-0440LN is Not Recommended for New Design. Please refer to MM1-0330HS or MM1-1044HS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M2-0440LNV is Not Recommended for New Design. Please refer to MM1-0330HS or MM1-1044HS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M2B-0218HP is End of Life. Please refer to T3H-18GLS or T3H-18GIS or MM1-0222HS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M2B-0218LE-2 is End of Life. Please refer to T3H-18GLES-2 or T3H-18GLCTG-2 or MM1-0222LSM-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M2B-0218LP is End of Life. Please refer to T3H-18GLS or MM1-0222LS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2B-0218ME-2 is End of Life. Please refer to T3H-18GLES-2 or T3H-18GLCTG-2 or MM1-0222LSM-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M2B-0218NE-2 is End of Life. Please refer to T3H-18GLES-2 or T3H-18GLCTG-2 or MM1-0222HSM-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M2H-0220LE-1 is End of Life. Please refer to T3-20GLES-1 or T3-20GLCTG-1 or MM1-0222LSM-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M2H-0220LE-2 is End of Life. Please refer to T3-20GLES-2 or T3-20GLCTG-2 or MM1-0222LSM-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M2H-0220LP is End of Life. Please refer to T3-20GLS or MM1-0222LS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2H-0220ME-1 is End of Life. Please refer to T3-20GLES-1 or T3-20GLCTG-1 or MM1-0222LSM-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M2H-0220ME-2 is End of Life. Please refer to T3-20GLES-2 or T3-20GLCTG-2 or MM1-0222LSM-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M2H-0220MP is End of Life. Please refer to T3-20GLS or MM1-0222LS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2H-0220NE-2 is End of Life. Please refer to T3-20GLES-2 or T3-20GLCTG-2 or MM1-0222HSM-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M2H-0226LE-2 is End of Life. Please refer to T3-20GLES-2 or T3-20GLCTG-2 or MM1-0222LSM-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M2H-0226LP is End of Life. Please refer to T3-20GLS or MM1-0222LS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion...
M2H-0226ME-2 is Not Recommended for New Design. Please refer to T3-20GLES-2 or T3-20GLCTG-2 or MM1-0626HSM-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned...
M2H-0226MP is Not Recommended for New Design. Please refer to T3-20GLS or MM1-0626HS as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature...
M4-0040HJ is End of Life. Please refer to Contact: support@markimicrowa ve.com as the recommended replacement. M4 diplexed IF mixers are hybrid assemblies that combine a low frequency IF (to DC)...
M4-0040LJ is Not Recommended for New Design. Please refer to MM1-0222LS or MM1-1044LS as the recommended replacement. M4 diplexed IF mixers are hybrid assemblies that combine a low frequency IF...
M4-0040LJV is Not Recommended for New Design. Please refer to MM1-0222LS or MM1-1044LS as the recommended replacement. M4 diplexed IF mixers are hybrid assemblies that combine a low frequency IF...
M4-0050HTV is End of Life. Please refer to Contact: support@markimicrowa ve.com as the recommended replacement. M4 diplexed IF mixers are hybrid assemblies that combine a low frequency IF (to DC)...
M4-0050LTV is End of Life. Please refer to Contact: support@markimicrowa ve.com as the recommended replacement. M4 diplexed IF mixers are hybrid assemblies that combine a low frequency IF (to DC)...
M4-0126HK is End of Life. Please refer to MM1-0222HS as the recommended replacement. M4 diplexed IF mixers are hybrid assemblies that combine a low frequency IF (to DC) with a...
M4-0126LK is Not Recommended for New Design. Please refer to MM1-0222LS or MM1-0115HS or MM1-0626HS as the recommended replacement. M4 diplexed IF mixers are hybrid assemblies that combine a low...
M4-0140HK is End of Life. Please refer to Contact: support@markimicrowa ve.com as the recommended replacement. M4 diplexed IF mixers are hybrid assemblies that combine a low frequency IF (to DC)...
M4-0140LK is Not Recommended for New Design. Please refer to MM1-0222LS or MM1-1044LS as the recommended replacement. M4 diplexed IF mixers are hybrid assemblies that combine a low frequency IF...
M4-0140LKV is Not Recommended for New Design. Please refer to MM1-0222LS or MM1-1044LS as the recommended replacement. M4 diplexed IF mixers are hybrid assemblies that combine a low frequency IF...
M4-0150LKV is Not Recommended for New Design. Please refer to MM1-0222LS or MM1-1044LS or MM1-1857LS as the recommended replacement. M4 diplexed IF mixers are hybrid assemblies that combine a low...
M4-0150LKVM-LF is Not Recommended for New Design. Please refer to MM1-0222LS or MM1-1044LS or MM1-1857LS as the recommended replacement. M4 diplexed IF mixers are hybrid assemblies that combine a low...
M8-0326LS is End of Life. Please refer to MM1-0330HS or MM1-0222LS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low...
M8-0326MS is Not Recommended for New Design. Please refer to MM1-0330HS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low...
M8-0326NS is End of Life. Please refer to MM1-0330HS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss...
M8-0412HZ is End of Life. Please refer to MM1-0312HS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss...
M8-0412LR is Not Recommended for New Design. Please refer to MM1-0212LS or MM1-0312HS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature...
M8-0412LS is Not Recommended for New Design. Please refer to MM1-0212LS or MM1-0312HS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature...
M8-0412MR is End of Life. Please refer to MM1-0212LS or MM1-0312HS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low...
M8-0412MS is End of Life. Please refer to MM1-0212LS or MM1-0312HS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low...
M8-0412NR is End of Life. Please refer to MM1-0312HS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss...
M8-0420HS is End of Life. Please refer to MM1-0320HS or MM1-0330HS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low...
M8-0420LR is End of Life. Please refer to MM1-0320LS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss...
M8-0420LS is End of Life. Please refer to MM1-0320LS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss...
M8-0420MS is End of Life. Please refer to MM1-0320LS or MM1-0320HS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low...
M8-0420MZ is End of Life. Please refer to MM1-0320LS or MM1-0320HS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low...
M8-0420NS is End of Life. Please refer to MM1-0320HS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss...
M8-0420SR is End of Life. Please refer to MM1-0330HS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss...
M8-0420SS is End of Life. Please refer to MM1-0330HS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss...
M9-0444INV is Not Recommended for New Design. Please refer to MM1-1044HS or MM1-0330HS as the recommended replacement. M9 mixers double balanced mixers are hybrid assemblies that offer ultra-broadband RF, LO...
M9-0444LNV is End of Life. Please refer to MM1-1044LS as the recommended replacement. M9 mixers double balanced mixers are hybrid assemblies that offer ultra-broadband RF, LO and IF bandwidths. M9...
M9-0942IES-1 is End of Life. Please refer to MM1-1040HPSM-2 or MM1A-1040HPSM-2 as the recommended replacement. M9 mixers double balanced mixers are hybrid assemblies that offer ultra-broadband RF, LO and IF...
M9-0942IES-2 is End of Life. Please refer to MM1-1040HPSM-2 or MM1A-1040HPSM-2 as the recommended replacement. M9 mixers double balanced mixers are hybrid assemblies that offer ultra-broadband RF, LO and IF...
M9-0942INV is Not Recommended for New Design. Please refer to MM1-1044HS as the recommended replacement. M9 mixers double balanced mixers are hybrid assemblies that offer ultra-broadband RF, LO and IF...
M9-0942LES-1 is Not Recommended for New Design. Please refer to MM1-1040HPSM-2 or MM1A-1040HPSM-2 as the recommended replacement. M9 mixers double balanced mixers are hybrid assemblies that offer ultra-broadband RF, LO...
M9-0942LES-2 is Not Recommended for New Design. Please refer to MM1-1040HPSM-2 or MM1A-1040HPSM-2 as the recommended replacement. M9 mixers double balanced mixers are hybrid assemblies that offer ultra-broadband RF, LO...
M9-0942LNV is Not Recommended for New Design. Please refer to MM1-1044LS as the recommended replacement. M9 mixers double balanced mixers are hybrid assemblies that offer ultra-broadband RF, LO and IF...
M9-0942LNV-2 is Not Recommended for New Design. Please refer to MM1-1044LS as the recommended replacement. M9 mixers double balanced mixers are hybrid assemblies that offer ultra-broadband RF, LO and IF...
ML1-0110HSM-1 is End of Life. Please refer to MM1-0115HPSM-2 as the recommended replacement. The ML1-0110SM is a Surface Mount Microlithic double balanced mixer. As with all Microlithic mixers, it features...
ML1-0110HSM-2 is End of Life. Please refer to MM1-0115HPSM-2 as the recommended replacement. The ML1-0110SM is a Surface Mount Microlithic double balanced mixer. As with all Microlithic mixers, it features...
ML1-0110LSM-1 is End of Life. Please refer to MM1-0115HPSM-2 as the recommended replacement. The ML1-0110SM is a Surface Mount Microlithic double balanced mixer. As with all Microlithic mixers, it features...
ML1-0110LSM-2 is End of Life. Please refer to MM1-0115HPSM-2 as the recommended replacement. The ML1-0110SM is a Surface Mount Microlithic double balanced mixer. As with all Microlithic mixers, it features...
MM1-0115HPSM is Not Recommended for New Design. Please refer to as the recommended replacement. The MM1-0115HPSM is a GaAs MMIC double balanced mixer that features excellent conversion loss, superior isolations...
MM1-0832HSM-2 is Not Recommended for New Design. Please refer to MM1-0832HPSM-2 as the recommended replacement. The MM1-0832HSM is a GaAs MMIC double balanced mixer that is optimized for high frequency...
MM1-1130HSM-2 is Not Recommended for New Design. Please refer to MM1-1040HPSM-2 as the recommended replacement. The MM1-1130HSM is a passive GaAs double balanced MMIC mixer suitable for both up and...
SSB-0618LXW-1 is End of Life. Please refer to MMIQ-0218LXPC and QH-0R518 as the recommended replacement. The SSB-0618 is a single sideband mixer that will perform a single sided upconversion. In...
SSB-0618LXW-2 is End of Life. Please refer to MMIQ-0218LXPC and QH-0R518 as the recommended replacement. The SSB-0618 is a single sideband mixer that will perform a single sided upconversion. In...
SSB-0618MXW-1 is Not Recommended for New Design. Please refer to MMIQ-0626HS and QH-0R518 as the recommended replacement. The SSB-0618 is a single sideband mixer that will perform a single sided...
SSB-0618MXW-2 is Not Recommended for New Design. Please refer to MMIQ-0626HS and QH-0R518 as the recommended replacement. The SSB-0618 is a single sideband mixer that will perform a single sided...