Marki Microwave LLC APM-6849CH, GaAs Broadband Low Phase Noise Amplifier APM-6849CH

Description
The APM-6849 is a single stage broadband, low phase noise LO driver amplifier designed to provide saturated +21 dBm output power. This amplifier uses GaAs HBT technology for low phase noise, and provides industry leading -170 dBc/Hz at 10 kHz offset from carrier frequency. The amplifier is also highly efficient with 21% peak PAE at 5 GHz input frequency and low DC current draw. It is optimized to provide enough power to drive the LO port of an S-diode mixer (2 - 20 GHz) and an H/L-diode mixer (2 - 32 GHz). This amplifier is operational with a variety of bias conditions for both low and high-power applications.
Request a Quote Datasheet
Description
The APM-6849 is a single stage broadband, low phase noise LO driver amplifier designed to provide saturated +21 dBm output power. This amplifier uses GaAs HBT technology for low phase noise, and provides industry leading -170 dBc/Hz at 10 kHz offset from carrier frequency. The amplifier is also highly efficient with 21% peak PAE at 5 GHz input frequency and low DC current draw. It is optimized to provide enough power to drive the LO port of an S-diode mixer (2 - 20 GHz) and an H/L-diode mixer (2 - 32 GHz). This amplifier is operational with a variety of bias conditions for both low and high-power applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APM-6849CH, GaAs Broadband Low Phase Noise Amplifier - APM-6849CH - Marki Microwave LLC
Morgan Hill, CA, United States
APM-6849CH, GaAs Broadband Low Phase Noise Amplifier
APM-6849CH
APM-6849CH, GaAs Broadband Low Phase Noise Amplifier APM-6849CH
The APM-6849 is a single stage broadband, low phase noise LO driver amplifier designed to provide saturated +21 dBm output power. This amplifier uses GaAs HBT technology for low phase noise, and provides industry leading -170 dBc/Hz at 10 kHz offset from carrier frequency. The amplifier is also highly efficient with 21% peak PAE at 5 GHz input frequency and low DC current draw. It is optimized to provide enough power to drive the LO port of an S-diode mixer (2 - 20 GHz) and an H/L-diode mixer (2 - 32 GHz). This amplifier is operational with a variety of bias conditions for both low and high-power applications.

The APM-6849 is a single stage broadband, low phase noise LO driver amplifier designed to provide saturated +21 dBm output power. This amplifier uses GaAs HBT technology for low phase noise, and provides industry leading -170 dBc/Hz at 10 kHz offset from carrier frequency. The amplifier is also highly efficient with 21% peak PAE at 5 GHz input frequency and low DC current draw. It is optimized to provide enough power to drive the LO port of an S-diode mixer (2 - 20 GHz) and an H/L-diode mixer (2 - 32 GHz). This amplifier is operational with a variety of bias conditions for both low and high-power applications.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number APM-6849CH
Product Name APM-6849CH, GaAs Broadband Low Phase Noise Amplifier
Frequency Range 2000 to 30000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8622PSM, DC - 10 GHz High Dynamic Range Gain Block - ADM-8622PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details
10-30 GHz Broadband Driver Gain Block Amplifier - AMM-10860PSM - Marki Microwave LLC
Specs
Frequency Range 10000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
DC-50 GHz GaAs Surface Mount Low Noise Amplifier - AMM-9024PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details
0.01 to 50 GHz, High Frequency Distributed Power Amplifier - AMM-11059CH - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 50000 MHz
Package Type bare-die
View Details