Marki Microwave LLC Datasheets for RF High Pass Filters
RF high pass filters pass signals from high frequencies and reject signals from low frequencies.
RF High Pass Filters: Learn more
| Product Name | Notes |
|---|---|
| The MFHP-00001BH-S MMIC highpass filter is an ideal solution for small form factor, high rejection filtering. The MFHP-00001BH-S features a 1.9 GHz 3 dBc cutoff frequency and 16 dB passband... | |
| The MFHP-00001CH family of passive MMIC highpass filters are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that... | |
| The MFHP-00001PSM family of passive MMIC surface mount highpass filters are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter... | |
| The MFHP-00002CH family of passive MMIC highpass filters are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that... | |
| The MFHP-00002PSM family of passive MMIC surface mount highpass filters are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter... | |
| The MFHP-00003CH family of passive MMIC highpass filters are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that... | |
| The MFHP-00003PSM family of passive MMIC surface mount highpass filters are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter... | |
| The MFHP-00004PSM family of passive MMIC surface mount highpass filters are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter... | |
| The MFHP-00005PSM family of passive MMIC surface mount highpass filters are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter... | |
| The MFHP-00006PSM family of passive MMIC surface mount highpass filters are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter... | |
| The MFHP-00008CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that... | |
| The MFHP-00009CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that... | |
| The MFHP-00010CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that... | |
| The MFHP-00011CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that... | |
| The MFHP-00012CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that... | |
| The MFHP-00014PSM family of passive MMIC surface mount highpass filters are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter... | |
| The MFHP-00020CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00020CSP1 features a 3.4 GHz 3 dBc cutoff and 20... | |
| The MFHP-00021GSM2 surface-mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00021GSM2 features a 0.5GHz 3dBc passband and 23dB passband return loss. Its... | |
| The MFHP-00022GSM2 surface-mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00022GSM2 features a 1.5GHz 3dBc passband and 20dB passband return loss. Its... | |
| The MFHP-00023GSM2 surface-mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00023GSM2 features a 2.9GHz 3dBc passband and 17dB passband return loss. Its... | |
| The MFHP-00024CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00024CSP1 features a 1.4 GHz 3 dBc cutoff and 31... | |
| The MFHP-00025CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00025CH features a 1.95 GHz 3 dBc... | |
| The MFHP-00025CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00025CSP1 features a 2.0 GHz 3 dBc cutoff and 20... | |
| The MFHP-00026CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00026CH features a 3.95 GHz 3 dBc... | |
| The MFHP-00027CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00027CH features a 5.85 GHz 3 dBc... | |
| The MFHP-00027CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00027CSP1 features a 5.6 GHz 3 dBc cutoff and 20... | |
| The MFHP-00028CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00028CH features a 7.85 GHz 3 dBc... | |
| The MFHP-00028CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00028CSP1 features a 7.5 GHz 3 dBc cutoff and 22... | |
| The MFHP-00029CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00029CH features a 9.73 GHz 3 dBc... | |
| The MFHP-00029CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00029CSP1 features a 9.2 GHz 3 dBc cutoff and 18... | |
| The MFHP-00030CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00030CH features a 11.32 GHz 3 dBc... | |
| The MFHP-00030CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00030CSP1 features a 11.4 GHz 3 dBc cutoff and 16... | |
| The MFHP-00031CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00031CH features a 12.97 GHz 3 dBc... | |
| The MFHP-00031CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00031CSP1 features a 13.3 GHz 3 dBc cutoff and 17... | |
| The MFHP-00032CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00032CH features a 15.47 GHz 3 dBc... | |
| The MFHP-00032CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00032CSP1 features a 14.5 GHz 3 dBc cutoff and 17... | |
| The MFHP-00033CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00033CH features a 17.61 GHz 3 dBc... | |
| The MFHP-00033CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00033CSP1 features a 16.8 GHz 3 dBc cutoff and 15... | |
| The MFHP-00034CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00034CSP1 features a 18 GHz 3 dBc cutoff and 19... | |
| The MFHP-00035CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00035CH features a 19.81 GHz 3 dBc... | |
| The MFHP-00035CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00035CSP1 features a 19.6 GHz 3 dBc cutoff and 25... | |
| The MFHP-00036CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00036CH features a 21.46 GHz 3 dBc... | |
| The MFHP-00036CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00036CSP1 features a 21.6 GHz 3 dBc cutoff and 19... | |
| The MFHP-00037CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00037CH features a 23.66 GHz 3 dBc... | |
| The MFHP-00037CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00037CSP1 features a 23.6 GHz 3 dBc cutoff and 21... | |
| The MFHP-00038CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00038CH features a 25.31 GHz 3 dBc... | |
| The MFHP-00038CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00038CSP1 features a 25.4 GHz 3 dBc cutoff and 21... | |
| The MFHP-00039CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00039CH features a 27.51 GHz 3 dBc... | |
| The MFHP-00039CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00039CSP1 features a 27.2 GHz 3 dBc cutoff and 20... | |
| The MFHP-00040CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00040CH features a 29.16 GHz 3 dBc... | |
| The MFHP-00040CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00040CSP1 features a 29.4 GHz 3 dBc cutoff and 21... | |
| The MFHP-00041CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00041CH features a 31.36 GHz 3 dBc... | |
| The MFHP-00041CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00041CSP1 features a 31 GHz 3 dBc cutoff and 22... | |
| This general purpose high pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during up-conversion... |