Marki Microwave LLC Datasheets for RF Frequency Multipliers
RF frequency multipliers are nonlinear devices that produce an output signal with a frequency that is larger than the frequency of a corresponding input signal by a predetermined factor.
RF Frequency Multipliers: Learn more
| Product Name | Notes |
|---|---|
| MMD-18100H is a MMIC millimeter wave 2x multiplier fabricated with GaAs Schottky diodes. MMD-18100H operates over a 9 to 50 GHz input frequency range or a doubled output frequency range... | |
| MMD-18100HCH is an MMIC millimeter wave 2x multiplier fabricated with GaAs Schottky diodes. MMD-18100HCH operates over a 9 to 50 GHz input frequency range or a doubled output frequency range... | |
| MMD-18100L is a MMIC millimeter wave 2x multiplier fabricated with GaAs Schottky diodes. MMD-18100L operates over a 9 to 50 GHz input frequency range or a doubled output frequency range... | |
| MMD-18100LCH is an MMIC millimeter wave 2x multiplier fabricated with GaAs Schottky diodes. MMD-18100LCH operates over a 9 to 50 GHz input frequency range or a doubled output frequency range... | |
| MMD-20100H is a MMIC millimeter wave 2x multiplier fabricated with GaAs Schottky diodes. MMD-20100H operates over a 10 to 50 GHz input frequency range or a doubled output frequency range... | |
| MMD-40120H is a MMIC millimeter wave 2x multiplier fabricated with GaAs Schottky diodes. MMD-40120H operates over a 20 to 60 GHz input frequency range or a doubled output frequency range... | |
| MMQ-40125H is a MMIC millimeter wave 4x multiplier fabricated with GaAs Schottky diodes. MMQ-40125H operates over a 10 to 31.25 GHz input frequency range or a quadrupled output frequency range... | |
| Q-40125H is a MMIC millimeter wave 4x multiplier fabricated with GaAs Schottky diodes. MMQ-40125H operates over a 10 to 31.25 GHz input frequency range or a quadrupled output frequency range... | |
| The ADA-0416 can be used as a frequency extender to enhance the frequency range of a <8> | |
| The ADA-1030 can be used as a frequency extender to enhance the frequency range of a <15> | |
| The ADA-2052 can be used as a frequency extender to enhance the frequency range of a <26> | |
| The AQA-2156 is an amplified frequency multiplier that quadruples the 5.25 - 14 GHz input frequency, producing an amplified 21 - 56 GHz quadrupled output frequency. This multiplier is designed... | |
| The IADA-2050CH is an integrated MMIC active doubler fabricated with GaAs Schottky diodes. This operates over a guaranteed 10 to 25 GHz input frequency range or a doubled output frequency... | |
| The IADA-2050PSM is an integrated MMIC active doubler fabricated with GaAs Schottky diodes. This operates over a guaranteed 10 to 25 GHz input frequency range or a doubled output frequency... | |
| The MMD-0415H is a MMIC doubler fabricated with GaAs Schottky diodes. This operates over a guaranteed 2 to 7.5 GHz input frequency range or a doubled output frequency range of... | |
| The MMD-0415HPSM is a MMIC doubler fabricated with GaAs Schottky diodes. This part operates over a 2 to 7.5 GHz input frequency range or a doubled output frequency range of... | |
| The MMD-0416LPSM is a GaAs Schottky-diode MMIC frequency doubler operating with an input range of 2 to 8 GHz and a doubled output of 4 to 16 GHz. It delivers... | |
| The MMD-0426L is a MMIC doubler fabricated with GaAs Schottky diodes. This part operates from a 2 to 13 GHz input frequency range or a doubled output frequency range of... | |
| The MMD-0426LPSM is a MMIC doubler fabricated with GaAs Schottky diodes. This part operates from 2 to 13 GHz input frequency range or a doubled output frequency range of 4... | |
| The MMD-1030H is a passive double balanced MMIC doubler covering 10 to 30 GHz on the output. It features excellent conversion loss, superior isolations and harmonic suppressions across a broad... | |
| The MMD-1030HSM is a passive double balanced MMIC doubler covering 10 to 30 GHz on the output. It features excellent conversion loss, superior isolations and harmonic suppressions across a broad... | |
| The MMD-1030L is a MMIC doubler fabricated with GaAs Schottky diodes. This part operates over a 5 to 15 GHz input frequency range or a doubled output frequency range of... | |
| The MMD-1030LCSM is a MMIC doubler fabricated with GaAs Schottky diodes. This part operates over a 5 to 15 GHz input frequency range or a doubled output frequency range of... | |
| The MMD-1250H is a MMIC millimeter wave doubler fabricated with GaAs Schottky diodes. This doubler operates over a guaranteed 6 to 25 GHz input frequency range or a doubled output... | |
| The MMD-1648L is a balanced MMIC doubler covering 16 to 48 GHz on the output. It features superior isolations and harmonic suppressions across a broad bandwidth in a highly miniaturized... | |
| The MMD-2050HSM is a passive MMIC millimeter wave doubler fabricated with GaAs Schottky diodes. This operates over a guaranteed 10 to 25 GHz input frequency range or a doubled output... | |
| The MMD-2050LSM is a MMIC millimeter wave doubler fabricated with GaAs Schottky diodes. This operates over a guaranteed 10 to 25 GHz input frequency range or a doubled output frequency... | |
| The MMD-2060H is a MMIC millimeter wave doubler fabricated with GaAs Schottky diodes. This operates over a guaranteed 10 to 30 GHz input frequency range or a doubled output frequency... | |
| The MMD-2060L is a MMIC millimeter wave doubler fabricated with GaAs Schottky diodes. This operates over a guaranteed 10 to 30 GHz input frequency range or a doubled output frequency... | |
| The MMD-2060LBH is a MMIC doubler fabricated with GaAs Schottky diodes. This part operates over a 10 to 30 GHz input frequency range or a doubled output frequency range of... | |
| The MMD-3567L is a MMIC millimeter wave doubler fabricated with GaAs Schottky diodes. This operates over a guaranteed 17.5 to 33.5 GHz input frequency range or a doubled output frequency... | |
| The MMD-3567LBH is a MMIC doubler fabricated with GaAs Schottky diodes. This part operates over a 17.5 GHz to 33.5 GHz input frequency range or a doubled output frequency range... | |
| The MMD-3580L is a MMIC millimeter wave doubler fabricated with GaAs Schottky diodes. This operates over a guaranteed 17.5 to 40 GHz input frequency range or a doubled output frequency... | |
| D-0308LE is Not Recommended for New Design. Please refer to MMD-0415HPSM as the recommended replacement. The D-0308 is a passive doubler fabricated with silicon Schottky diodes. This operates over a... | |
| D-0308LP is Not Recommended for New Design. Please refer to MMD-0415HS as the recommended replacement. The D-0308 is a passive doubler fabricated with silicon Schottky diodes. This operates over a... | |
| D-0308ME is Not Recommended for New Design. Please refer to MMD-0415HPSM as the recommended replacement. The D-0308 is a passive doubler fabricated with silicon Schottky diodes. This operates over a... | |
| D-1505LE is Not Recommended for New Design. Please refer to MMD-0415HPSM as the recommended replacement. The D-1505 is a passive doubler fabricated with silicon Schottky diodes. This operates over a... | |
| D-1505LP is Not Recommended for New Design. Please refer to MMD-0415HS as the recommended replacement. The D-1505 is a passive doubler fabricated with silicon Schottky diodes. This operates over a... | |
| MLD-0416LSM is Not Recommended for New Design. Please refer to MMD-0415HPSM as the recommended replacement. The MLD-0416SM is a Surface Mount Microlithic doubler. As with all Microlithic devices, it features... |