Marki Microwave LLC 45 – 95 GHz mmWave LO Driver Amplifier AMM-9893M

Description
The AMM-9893M is a wideband mmWave amplifier in our M-package enabling operation up to 95 GHz in a connectorized form. This amplifier provides typical +18 dBm output power, 20 dB gain making it suitable for driving mmWave mixers. It also features excellent reverse isolation. A bare-die version of this amplifier is available under part number AMM-9893CH.
Request a Quote Datasheet
Description
The AMM-9893M is a wideband mmWave amplifier in our M-package enabling operation up to 95 GHz in a connectorized form. This amplifier provides typical +18 dBm output power, 20 dB gain making it suitable for driving mmWave mixers. It also features excellent reverse isolation. A bare-die version of this amplifier is available under part number AMM-9893CH.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 – 95 GHz mmWave LO Driver Amplifier - AMM-9893M - Marki Microwave LLC
Morgan Hill, CA, United States
45 – 95 GHz mmWave LO Driver Amplifier
AMM-9893M
45 – 95 GHz mmWave LO Driver Amplifier AMM-9893M
The AMM-9893M is a wideband mmWave amplifier in our M-package enabling operation up to 95 GHz in a connectorized form. This amplifier provides typical +18 dBm output power, 20 dB gain making it suitable for driving mmWave mixers. It also features excellent reverse isolation. A bare-die version of this amplifier is available under part number AMM-9893CH.

The AMM-9893M is a wideband mmWave amplifier in our M-package enabling operation up to 95 GHz in a connectorized form. This amplifier provides typical +18 dBm output power, 20 dB gain making it suitable for driving mmWave mixers. It also features excellent reverse isolation. A bare-die version of this amplifier is available under part number AMM-9893CH.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM-9893M
Product Name 45 – 95 GHz mmWave LO Driver Amplifier
Frequency Range 45000 to 95000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8625PSM, 0.75 - 8 GHz High Dynamic Range Gain Block - ADM-8625PSM - Marki Microwave LLC
Specs
Frequency Range 750 to 8000 MHz
Package Type Surface Mount; surface-mount
View Details
AMM-8211UC5, 22 - 57 GHz GaAs Driver Amplifier - AMM-8211UC5 - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Connectorized; connectorized
View Details
AMM-7200CH, 12 GHz - 46 GHz GaAs Driver Amplifier - AMM-7200CH - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type bare-die
View Details
2 - 20 GHz Wideband Low Noise Amplifier - AMM-9859PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details