Marki Microwave LLC ADM3-00001PD, 300 kHz - 18 GHz Broadband High-Gain Amplifier ADM3-00001PD

Description
The ADM3-00001PD is a high-gain, broadband 3-stage amplifier capable of providing +21 dBm output power up to 18 GHz. This amplifier features a flat group delay, fast rise time response, and low noise figure. This product is an unprotected amplifier module intended for lab use.
Request a Quote Datasheet
Description
The ADM3-00001PD is a high-gain, broadband 3-stage amplifier capable of providing +21 dBm output power up to 18 GHz. This amplifier features a flat group delay, fast rise time response, and low noise figure. This product is an unprotected amplifier module intended for lab use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADM3-00001PD, 300 kHz - 18 GHz Broadband High-Gain Amplifier - ADM3-00001PD - Marki Microwave LLC
Morgan Hill, CA, United States
ADM3-00001PD, 300 kHz - 18 GHz Broadband High-Gain Amplifier
ADM3-00001PD
ADM3-00001PD, 300 kHz - 18 GHz Broadband High-Gain Amplifier ADM3-00001PD
The ADM3-00001PD is a high-gain, broadband 3-stage amplifier capable of providing +21 dBm output power up to 18 GHz. This amplifier features a flat group delay, fast rise time response, and low noise figure. This product is an unprotected amplifier module intended for lab use.

The ADM3-00001PD is a high-gain, broadband 3-stage amplifier capable of providing +21 dBm output power up to 18 GHz. This amplifier features a flat group delay, fast rise time response, and low noise figure. This product is an unprotected amplifier module intended for lab use.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM3-00001PD
Product Name ADM3-00001PD, 300 kHz - 18 GHz Broadband High-Gain Amplifier
Frequency Range 0.3000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

22 - 57 GHz GaAs Driver Amplifier - AMM-8211PSM - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM-8095CH, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM-8095CH - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type bare-die
View Details
ADM1-8007PC, 2 - 40 GHz Wideband LO Driver Amplifier - ADM1-8007PC - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Connectorized; connectorized
View Details
DC - 26 GHz Distributed Amplifier - ADM-9181PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type Surface Mount; surface-mount
View Details