Marki Microwave LLC ADM3-0022PA, Broadband Power Amplifier ADM3-0022PA

Description
The ADM3-0022PA has the gain and output power to produce 1W of output power from a +0 dBm input power up to 22 GHz. It contains 3 broadband amplifier stages in series in a single package with built-in equalization to provide a flat gain and output power curve. This product is an unprotected amplifier module intended for lab use. See notes section for handling and operating precautions.
Request a Quote Datasheet
Description
The ADM3-0022PA has the gain and output power to produce 1W of output power from a +0 dBm input power up to 22 GHz. It contains 3 broadband amplifier stages in series in a single package with built-in equalization to provide a flat gain and output power curve. This product is an unprotected amplifier module intended for lab use. See notes section for handling and operating precautions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADM3-0022PA, Broadband Power Amplifier - ADM3-0022PA - Marki Microwave LLC
Morgan Hill, CA, United States
ADM3-0022PA, Broadband Power Amplifier
ADM3-0022PA
ADM3-0022PA, Broadband Power Amplifier ADM3-0022PA
The ADM3-0022PA has the gain and output power to produce 1W of output power from a +0 dBm input power up to 22 GHz. It contains 3 broadband amplifier stages in series in a single package with built-in equalization to provide a flat gain and output power curve. This product is an unprotected amplifier module intended for lab use. See notes section for handling and operating precautions.

The ADM3-0022PA has the gain and output power to produce 1W of output power from a +0 dBm input power up to 22 GHz. It contains 3 broadband amplifier stages in series in a single package with built-in equalization to provide a flat gain and output power curve. This product is an unprotected amplifier module intended for lab use. See notes section for handling and operating precautions.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM3-0022PA
Product Name ADM3-0022PA, Broadband Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

AKA-1310PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1310PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
12-22 GHz Banded Low Noise Amplifier - ADM-10715PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 22000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM-8625PSM, 0.75 - 8 GHz High Dynamic Range Gain Block - ADM-8625PSM - Marki Microwave LLC
Specs
Frequency Range 750 to 8000 MHz
Package Type Surface Mount; surface-mount
View Details
AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1310D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details