InspectorTools Sound Level Meter w/PC Interface EX407768

Description
Includes Windows® compatible software High accuracy meets ANSI and IEC 651 Type 2 standards Auto/Manual ranging Min/Max and Max Hold RS-232 interface for capturing data directly on a PC Analog AC output for connection to a recorder Tripod mount ideal for field use
Description
Includes Windows® compatible software High accuracy meets ANSI and IEC 651 Type 2 standards Auto/Manual ranging Min/Max and Max Hold RS-232 interface for capturing data directly on a PC Analog AC output for connection to a recorder Tripod mount ideal for field use

Suppliers

Company
Product
Description
Supplier Links
Sound Level Meter w/PC Interface - EX407768 - InspectorTools
Ventura, CA, USA
Sound Level Meter w/PC Interface
EX407768
Sound Level Meter w/PC Interface EX407768
Includes Windows® compatible software High accuracy meets ANSI and IEC 651 Type 2 standards Auto/Manual ranging Min/Max and Max Hold RS-232 interface for capturing data directly on a PC Analog AC output for connection to a recorder Tripod mount ideal for field use

Includes Windows® compatible software


  • High accuracy meets ANSI and IEC 651 Type 2 standards
  • Auto/Manual ranging
  • Min/Max and Max Hold
  • RS-232 interface for capturing data directly on a PC
  • Analog AC output for connection to a recorder
  • Tripod mount ideal for field use
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Sound Level Meters and Noise Dosimeters
Product Number EX407768
Product Name Sound Level Meter w/PC Interface
Unlock Full Specs
to access all available technical data

Similar Products

Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Outdoor Sound Level Meter Kit - 5860402 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 3 to 20000 Hz
Level Range 22 to 136 dB re 20µPa
View Details
Sound Level Meters - 1232228 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter; Noise Dosimeter
Measurement Modes A-Weighted SPL
Equivalent Continuous Sound Level 70 to 140 dB
View Details