InspectorTools 128,000 Point Datalogging Sound Level Meter EX407764

Description
2 meter with datalogging memory for 16,000 records plus PC interface and software High accuracy meets ANSI and IEC 651 Type 2 standards Large LCD with Fast 50 segment bargraph display Stored data can be transferred to a PC via RS-232 interface Real time and Date are logged with data; Max Hold function Tripod mount ideal for field use
Description
2 meter with datalogging memory for 16,000 records plus PC interface and software High accuracy meets ANSI and IEC 651 Type 2 standards Large LCD with Fast 50 segment bargraph display Stored data can be transferred to a PC via RS-232 interface Real time and Date are logged with data; Max Hold function Tripod mount ideal for field use

Suppliers

Company
Product
Description
Supplier Links
128,000 Point Datalogging Sound Level Meter - EX407764 - InspectorTools
Ventura, CA, USA
128,000 Point Datalogging Sound Level Meter
EX407764
128,000 Point Datalogging Sound Level Meter EX407764
2 meter with datalogging memory for 16,000 records plus PC interface and software High accuracy meets ANSI and IEC 651 Type 2 standards Large LCD with Fast 50 segment bargraph display Stored data can be transferred to a PC via RS-232 interface Real time and Date are logged with data; Max Hold function Tripod mount ideal for field use

2 meter with datalogging memory for 16,000 records plus PC interface and software


  • High accuracy meets ANSI and IEC 651 Type 2 standards
  • Large LCD with Fast 50 segment bargraph display
  • Stored data can be transferred to a PC via RS-232 interface
  • Real time and Date are logged with data; Max Hold function
  • Tripod mount ideal for field use
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Sound Level Meters and Noise Dosimeters
Product Number EX407764
Product Name 128,000 Point Datalogging Sound Level Meter
Unlock Full Specs
to access all available technical data

Similar Products

Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Outdoor Decibel Meter - 5860461 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 20 to 12500 Hz
Level Range 25 to 136 dB re 20µPa
View Details
Sound Level Meters - 1558902 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter
View Details