InspectorTools Real Time 1/3 Octave Band Analyzer EX407790

Description
2 integrating sound level meter with Octave and 1/3 Octave Band Real Time display 160x160 dot matrix backlit LCD displays Leq, LE, Lmax, Lmin, and Lp Built-in memory stores up to 12,280 records in SLM mode and 1024 data points in 1/1 or 1/3 octave mode Stored data can be easily transferred to a PC via RS-232 interface and analyzed using software and cable provided A, C, and Flat weighting with Fast/Slow response time 25Hz to 10kHz frequency response Meets ANSI and IEC Type 2 standards Real time clock with Year, Month, Day, Hour, Minute, and Second display
Description
2 integrating sound level meter with Octave and 1/3 Octave Band Real Time display 160x160 dot matrix backlit LCD displays Leq, LE, Lmax, Lmin, and Lp Built-in memory stores up to 12,280 records in SLM mode and 1024 data points in 1/1 or 1/3 octave mode Stored data can be easily transferred to a PC via RS-232 interface and analyzed using software and cable provided A, C, and Flat weighting with Fast/Slow response time 25Hz to 10kHz frequency response Meets ANSI and IEC Type 2 standards Real time clock with Year, Month, Day, Hour, Minute, and Second display

Suppliers

Company
Product
Description
Supplier Links
Real Time 1/3 Octave Band Analyzer - EX407790 - InspectorTools
Ventura, CA, USA
Real Time 1/3 Octave Band Analyzer
EX407790
Real Time 1/3 Octave Band Analyzer EX407790
2 integrating sound level meter with Octave and 1/3 Octave Band Real Time display 160x160 dot matrix backlit LCD displays Leq, LE, Lmax, Lmin, and Lp Built-in memory stores up to 12,280 records in SLM mode and 1024 data points in 1/1 or 1/3 octave mode Stored data can be easily transferred to a PC via RS-232 interface and analyzed using software and cable provided A, C, and Flat weighting with Fast/Slow response time 25Hz to 10kHz frequency response Meets ANSI and IEC Type 2 standards Real time clock with Year, Month, Day, Hour, Minute, and Second display

2 integrating sound level meter with Octave and 1/3 Octave Band Real Time display


  • 160x160 dot matrix backlit LCD displays Leq, LE, Lmax, Lmin, and Lp
  • Built-in memory stores up to 12,280 records in SLM mode and 1024 data points in 1/1 or 1/3 octave mode
  • Stored data can be easily transferred to a PC via RS-232 interface and analyzed using software and cable provided
  • A, C, and Flat weighting with Fast/Slow response time
  • 25Hz to 10kHz frequency response
  • Meets ANSI and IEC Type 2 standards
  • Real time clock with Year, Month, Day, Hour, Minute, and Second display
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Sound Level Meters and Noise Dosimeters
Product Number EX407790
Product Name Real Time 1/3 Octave Band Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Outdoor Sound Level Meter Kit - 5860402 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 3 to 20000 Hz
Level Range 22 to 136 dB re 20µPa
View Details
Sound Level Meters - 2307590 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter
Equivalent Continuous Sound Level 30 to 130 dB
Display Digital Readouts
View Details