InspectorTools Type 2 Sound Level Meter EX407736

Description
accuracy Type 2 Meter Provides 1.5dB accuracy Meets ANSI and IEC 651 Type 2 standards High and Low measuring ranges Max Hold with reset button Built-in calibration check (94dB) Analog AC/DC outputs for connection to an analyzer or recorder Tripod mount ideal for field use
Description
accuracy Type 2 Meter Provides 1.5dB accuracy Meets ANSI and IEC 651 Type 2 standards High and Low measuring ranges Max Hold with reset button Built-in calibration check (94dB) Analog AC/DC outputs for connection to an analyzer or recorder Tripod mount ideal for field use

Suppliers

Company
Product
Description
Supplier Links
Type 2 Sound Level Meter - EX407736 - InspectorTools
Ventura, CA, USA
Type 2 Sound Level Meter
EX407736
Type 2 Sound Level Meter EX407736
accuracy Type 2 Meter Provides 1.5dB accuracy Meets ANSI and IEC 651 Type 2 standards High and Low measuring ranges Max Hold with reset button Built-in calibration check (94dB) Analog AC/DC outputs for connection to an analyzer or recorder Tripod mount ideal for field use

accuracy Type 2 Meter


  • Provides 1.5dB accuracy
  • Meets ANSI and IEC 651 Type 2 standards
  • High and Low measuring ranges Max Hold with reset button
  • Built-in calibration check (94dB)
  • Analog AC/DC outputs for connection to an analyzer or recorder
  • Tripod mount ideal for field use
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Sound Level Meters and Noise Dosimeters
Product Number EX407736
Product Name Type 2 Sound Level Meter
Unlock Full Specs
to access all available technical data

Similar Products

Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Class 2 Data-Logging Noise Meter / Sound Meter - PCE-SDL 1 - PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 30 to 130 dB re 20µPa
View Details
Sound Level Meters - 2307590 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter
Equivalent Continuous Sound Level 30 to 130 dB
Display Digital Readouts
View Details