InspectorTools Noise Dosimeter/Datalogger Kit w/PC Interface EX407355KIT5

Description
Measure total sound exposure over an 8-hour period Perform OSHA and IEC Noise accumulation surveys Adjustable Criterion Level, Exchange Rate, and Threshold Ideal for personal/workplace accumulated noise exposure Model 407354 Records/displays: % dose, dB level, exposure time, and peak events Model 407355 with PC Interface Also has storage of 5 separate surveys, Bi-directional RS-232 with Windows® compatible software and a real time clock.Features Low cost, lightweight, easy to use, personal noise dosimeter Perform OSHA and IEC Noise accumulation surveys Adjustable Criterion Level, Exchange Rate, and Threshold Applications include Personal accumulated noise exposure measurement, Workplace noise assessment, OSHA and other regulatory agency compliances Optional 94/114dB calibrator to perform “before” and “after” calibration checks per ANSI standards Stores up to 5 dosimeter surveys. Data includes Start/Stop Time, %Dose, TWA, peak flags, when used in the Dosimeter mode Bi-directional RS-232 with Windows® 95/98/NT/2000/ME/XP compatible software to control setup and retrieve stored events or analyze real time measurements. Complete with 9 pin to 25 pin adaptor, and RS-232 cable. Includes belt clip and clip-on 0.5” microphone with 2.6ft (0.8m) cable, 4 AAA batteries, mini screwdriver and carrying case, software, and cables
Description
Measure total sound exposure over an 8-hour period Perform OSHA and IEC Noise accumulation surveys Adjustable Criterion Level, Exchange Rate, and Threshold Ideal for personal/workplace accumulated noise exposure Model 407354 Records/displays: % dose, dB level, exposure time, and peak events Model 407355 with PC Interface Also has storage of 5 separate surveys, Bi-directional RS-232 with Windows® compatible software and a real time clock.Features Low cost, lightweight, easy to use, personal noise dosimeter Perform OSHA and IEC Noise accumulation surveys Adjustable Criterion Level, Exchange Rate, and Threshold Applications include Personal accumulated noise exposure measurement, Workplace noise assessment, OSHA and other regulatory agency compliances Optional 94/114dB calibrator to perform “before” and “after” calibration checks per ANSI standards Stores up to 5 dosimeter surveys. Data includes Start/Stop Time, %Dose, TWA, peak flags, when used in the Dosimeter mode Bi-directional RS-232 with Windows® 95/98/NT/2000/ME/XP compatible software to control setup and retrieve stored events or analyze real time measurements. Complete with 9 pin to 25 pin adaptor, and RS-232 cable. Includes belt clip and clip-on 0.5” microphone with 2.6ft (0.8m) cable, 4 AAA batteries, mini screwdriver and carrying case, software, and cables

Suppliers

Company
Product
Description
Supplier Links
Noise Dosimeter/Datalogger Kit w/PC Interface - EX407355KIT5 - InspectorTools
Ventura, CA, USA
Noise Dosimeter/Datalogger Kit w/PC Interface
EX407355KIT5
Noise Dosimeter/Datalogger Kit w/PC Interface EX407355KIT5
Measure total sound exposure over an 8-hour period Perform OSHA and IEC Noise accumulation surveys Adjustable Criterion Level, Exchange Rate, and Threshold Ideal for personal/workplace accumulated noise exposure Model 407354 Records/displays: % dose, dB level, exposure time, and peak events Model 407355 with PC Interface Also has storage of 5 separate surveys, Bi-directional RS-232 with Windows® compatible software and a real time clock.Features Low cost, lightweight, easy to use, personal noise dosimeter Perform OSHA and IEC Noise accumulation surveys Adjustable Criterion Level, Exchange Rate, and Threshold Applications include Personal accumulated noise exposure measurement, Workplace noise assessment, OSHA and other regulatory agency compliances Optional 94/114dB calibrator to perform “before” and “after” calibration checks per ANSI standards Stores up to 5 dosimeter surveys. Data includes Start/Stop Time, %Dose, TWA, peak flags, when used in the Dosimeter mode Bi-directional RS-232 with Windows® 95/98/NT/2000/ME/XP compatible software to control setup and retrieve stored events or analyze real time measurements. Complete with 9 pin to 25 pin adaptor, and RS-232 cable. Includes belt clip and clip-on 0.5” microphone with 2.6ft (0.8m) cable, 4 AAA batteries, mini screwdriver and carrying case, software, and cables

Measure total sound exposure over an 8-hour period

  • Perform OSHA and IEC Noise accumulation surveys
  • Adjustable Criterion Level, Exchange Rate, and Threshold
  • Ideal for personal/workplace accumulated noise exposure
    Model 407354
  • Records/displays: % dose, dB level, exposure time, and peak events
    Model 407355 with PC Interface
  • Also has storage of 5 separate surveys, Bi-directional RS-232 with Windows® compatible software and a real time clock.Features
    • Low cost, lightweight, easy to use, personal noise dosimeter
    • Perform OSHA and IEC Noise accumulation surveys
    • Adjustable Criterion Level, Exchange Rate, and Threshold
    • Applications include Personal accumulated noise exposure measurement, Workplace noise assessment, OSHA and other regulatory agency compliances
    • Optional 94/114dB calibrator to perform “before” and “after” calibration checks per ANSI standards
    • Stores up to 5 dosimeter surveys. Data includes Start/Stop Time, %Dose, TWA, peak flags, when used in the Dosimeter mode
    • Bi-directional RS-232 with Windows® 95/98/NT/2000/ME/XP compatible software to control setup and retrieve stored events or analyze real time measurements. Complete with 9 pin to 25 pin adaptor, and RS-232 cable.
    • Includes belt clip and clip-on 0.5” microphone with 2.6ft (0.8m) cable, 4 AAA batteries, mini screwdriver and carrying case, software, and cables
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Sound Level Meters and Noise Dosimeters
Product Number EX407355KIT5
Product Name Noise Dosimeter/Datalogger Kit w/PC Interface
Unlock Full Specs
to access all available technical data

Similar Products

Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Outdoor Decibel Meter - 5860461 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 20 to 12500 Hz
Level Range 25 to 136 dB re 20µPa
View Details
Sound Level Meters - 1558902 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter
View Details